-
Supplier: Allied Electronics, Inc.
Description: MIL-SPEC. CRIMP TOOL (M22520/2-01)
-
Supplier: Harwin Plc
Description: Hand Crimp Tool for Datamate (signal) and M300, crimps, male and female. Must be used with a suitable positioner to ensure the crimps are consistently held in the right place to ensure correct crimping location. Check the instruction sheet IS-01 for the correct
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: MilesTek Corporation
Description: Subminiature Center Contact Crimp Tool
- Features: Crimper
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers CRIMP TOOL
- Features: Crimper
-
Supplier: Powell Electronics, Inc.
Description: Datamate Hand Crimp Tool
-
Supplier: DigiKey
Description: M22520-2-01
- Features: Crimper
- Form Factor: Handheld
-
Supplier: MilesTek Corporation
Description: Cinch Connectivity Solution’s 010-0044 (Daniels TP-837 equivalent) is used with M22520/1-01 center contact crimp tool handle. This tool is used to position center sockets for 70C, PLR70C, PLR155AC, and large body 150 AC series full crimp subminiature
- Features: Crimper
-
Supplier: Accuris
Description: Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 011: Positioner for crimping tool M22520/2-01 Product standard
-
Supplier: Accuris
Description: Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 007: Positioner for Crimping Tool M22520/2-01 Product Standard
-
Supplier: Accuris
Description: Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 003: Positioner for crimping tool M22520/2-01 Product standard
-
Supplier: Accuris
Description: Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 005: Positioner for Crimping Tool M22520/2-01 Product Standard
-
Supplier: ODG (Origin Data Global)
Description: TOOL HAND CRIMPER 22-28AWG SIDE
-
Wire and Cable Crimpers - Crimp Positioner, Miniature Crimp Tool; For Use With Astro Tool -- 19C7635Supplier: Newark, An Avnet Company
Description: CRIMP POSITIONER, MINIATURE CRIMP TOOL; For Use With:DMC AFM8 M22520/2-01 Miniature Adjustable Crimp Tool; Crimp Locator Applications:Miniature and Subminiature Connectors; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL POSITIONER, AFM8 CRIMP TOOL; For Use With:DMC AFM8 M22520/2-01 Lower
-
Supplier: Harwin Plc
Description: For correctly positioning crimps in tool whilst crimping. For use with Datamate J-Tek Male Signal Crimps - M80-1940005, M80-1950005. Use with Hand Crimp Tool M22520/2-01. See instruction sheet IS-01 and the instruction video for
- Features: Crimper, Inserter, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: CRIMP PLIER, 10-20AWG; Crimp Tool Type:Hand; For Use With:20-10AWG Non-insulated Open Plug Type Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018); Crimp Application:0.1mm2 to 2.5mm2 Non-insulated Terminals; Crimp Capacity AWG RoHS Compliant: NA
-
Supplier: MilesTek Corporation
Description: The CD5-9 (Daniels Y687 equivalent) black crimp die set has one 0.255 inch hex crimp and one 0.193 inch shield crimp (when closed). This tool is used to crimp body housings for 150 series TRS (small body 150AC) and 450AC series (2-slot/lug, 3-slot/lug, and
- Features: Crimper
-
Supplier: Newark, An Avnet Company
Description: POSITIONER, MINIATURE 8STEP ADJ TOOL; For Use With:615717 (M22520/2-01) Crimp Tool; Crimp Locator Applications:Miniature and Subminiature MIL-C-81659 Connectors; Product Range:- RoHS Compliant: NA
-
Supplier: PHOENIX CONTACT USA
Description: Crimping pliers, for non-insulated slip-on sleeves 2.8 and 4.8 mm, 0.1 - 1.5 mm², B crimp
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: MilesTek Corporation
Description: Daniels Y687 is used with Cinch Connectivity Solution’s M22520/5-01 bushing/shield crimp tool handle. It is equivalent to the Trompeter CD5-9 crimp die. This tool is used to crimp body housings for small body 150AC and 450AC full crimp
- Features: Crimper
-
Supplier: AENOR
Description: Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 003: Positioner for crimping tool M22520/2-01 - Product standard
-
Supplier: AENOR
Description: Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 007: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in September of 2011.)
-
Supplier: AENOR
Description: Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 015: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in January of 2008.)
-
Supplier: AENOR
Description: Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 007: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in January of 2007.)
-
Supplier: HARWIN
Description: Cable to Board connectors Industry-standard connector solutions for cable-to-board application requirements. Up to a maximum of 80 contacts available. Rated up to 3A per contact. Hand Crimp Tooling also available. 2.54mm (0.1″) pitch connectors (M20 series) and tooling. 2.00mm
- Current Rating: 3 amps
- Number of Contacts: 80 #
- Contact Pitch: 1.2500000000000002 to 2.54 mm
- Features: Board Mount Connector, Right Angle, Straight
-
Supplier: ValueTronics International, Inc.
Description: Specific cable conditions identified include: Bends or crimps in the cable Cuts or shorts in the cable Taps and splits Water saturation Power An ideal tool for identifying faults on secondary power cables. This unit identifies: Burnouts in aluminum conductors Good splices, wet splices,
- Test Equipment Type: Hand Held
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Highlight Specifications Maximum workpiece: 2,500 × 1,300 × 1,300 mm Maximum diamond wire speed: 40 m/s Repeat positioning accuracy: 0.03 mm (Y and Z axes); minimum feed increment: 0.01 mm Total power: 4 kW; power supply: 220 V, 50 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Why the M28840? M28840 Shipboard Connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
The PEM® M.2 Board Latch is designed for M.2 SSD applications in datacom servers. This tool-less connector provides quick, secure attachment of daughter boards to motherboards through a one-press mechanism. It’s simple locking and release with no tools, no delays, and no (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
TRS2 broken tool detection Twin probe optical system RMP600 high accuracy radio probe (read more)
Browse Tool Monitors Datasheets for Renishaw -
speed data in environments where there is high vibration, moisture, salt, dirt and debris. It can also be used for off-road vehicles, ruggedized factory automation and robotics signal applications. The Max-M12 family of connectors is based on IEC 61076-2-101 and SAE J2839. They are backward (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
various industries. The integrated RS422 line driver also delivers stable connectivity and signal integrity, even in challenging environments. 2. Industrial-Grade Reliability Built to thrive in challenging industrial environments, the M-Sense22 is fully industrialized to (read more)
Browse Rotary Encoders Datasheets for Portescap -
. Weighing just 230 grams and having a compact 40mm diameter, it not only supports application miniaturization but also enhances tool ergonomics. Compatible with R32 and R40 gearheads and the M-Sense encoder, the 4-pole BLDC motor offers higher torque at lower speeds and more accurate positioning (read more)
Browse Brushless Motors Datasheets for Portescap -
. About Huasheng Based in Dongguan, China, Huasheng has more than 15 years of experience in vacuum coating equipment design, manufacturing and process development, with 120+ intellectual property items, a 30,000+ m² manufacturing center and 150+ coating systems (read more)
Browse Plating and Anodizing Equipment Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
connector allows higher packing density than larger M12 types, enabling more functionality in cramped equipment layouts. 2- Superior environmental resistance — Rated IP67 to IP68, the connector is dust?tight and protected against temporary (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification M. P. Metal Products is excited to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products