-
Supplier: Newark, An Avnet Company
Description: M25 CABLE GLAND, EMC
-
Supplier: New Yorker Electronics Co., Inc.
Description: CABLE GLAND M25
- Features: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: M25 CABLE GLAND BLACK ROHS COMPLIANT: YES
-
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 Bar (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 1.00393755 inch
- Opening Diameter: 0.5118113 to 0.7086618 inch
- Features: Cable & Wire, Other
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 1.00393755 inch
- Opening Diameter: 0.3149608 to 0.6299216 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: WPG-M25, CABLE GLAND, PA,BLA
-
Supplier: Mencom Corporation
Description: Cable Glands: NPT, PG & Metric
- Mounting Size: 1.00393755 inch
- Opening Diameter: 1.00393755 inch
- Features: Cable & Wire, Other
-
Supplier: Essentra Components
Description: Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
- Opening Diameter: 0.3149608 to 0.6692917 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Mencom Corporation
Description: Cable Glands: NPT, PG & Metric
- Mounting Size: 1.00393755 inch
- Opening Diameter: 1.00393755 inch
- Features: Cable & Wire, Other
-
Supplier: Ensto USA
Description: Cable gland, plastic : M25, Cø 13-18 mm, thread lenght 10 mm, polyamide
- Opening Diameter: 0.5118113 to 0.7086618 inch
- Features: Cable & Wire, Other
-
Supplier: Ensto USA
Description: Cable gland, metal : M25, Cø 10-14 mm, thread lenght 8 mm, incl. strain relief and O ring, brass
- Opening Diameter: 0.393701 to 0.5511814 inch
- Features: Cable & Wire, Other
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, ATEX, M25, BLUE; Cable Diameter Min:11mm; Cable Diameter Max:17mm; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; IP / NEMA Rating:IP68; SVHC:No SVHC RoHS
-
Supplier: PHOENIX CONTACT USA
Description: EVO plastic cable gland with bayonet locking, for housing series D, size M25, cable diameter: 9 ... 17 mm.
- Opening Diameter: 0.3543309 to 0.6692917 inch
- Temperature Range: 104 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: PHOENIX CONTACT USA
Description: EVO plastic cable gland with bayonet locking, for housing series B, size M25, cable diameter: 9 ... 17 mm
- Opening Diameter: 0.3543309 to 0.6692917 inch
- Temperature Range: 104 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: RS Components, Ltd.
Description: Cable Gland,Std, Locknut,M25,Brass
- Opening Diameter: 0.4330711 to 0.6692917 inch
- Material: Brass
- Features: Cable & Wire, Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO 212 DEG F OPERATING TEMPERATURE FLAME PROOF 0.78 INCH CABLE OUTER DIAMETER
- Opening Diameter: 0.78 inch
- Temperature Range: -76 to 212 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: metal ventilation cable gland M16x1.5 air vent cable gland
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: EVO metal cable gland with bayonet locking, B series, size M25, cable diameter: 11 - 16 mm
- Opening Diameter: 0.4330711 to 0.6299216 inch
- Temperature Range: 104 to 257 F
- Material: Aluminum
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: EVO EMC cable gland with bayonet locking, B series, size M25, cable diameter: 11 - 16 mm
- Opening Diameter: 0.4330711 to 0.6299216 inch
- Temperature Range: 104 to 257 F
- Material: Aluminum
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Split Cable Gland, M25, Gray,
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Cable Gland, M25, 5-12mm Dia, Black
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type E1FX/M Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with pliable wire armour (PWA) cable providing a cable gland with a flameproof seal on the cable inner sheath and an environmental seal on
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type E1FW/M Group I Certified Flameproof (Type ‘d’, Group I), Increased Safety (Type ‘e’) cable gland for use in Zone 1 Hazardous Areas with Single Wire Armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner bedding and in
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Automation24, Inc.
Description: WISKA stainless steel cable gland SPRINT ESSKV 25 - 10069003 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98069.7.
- Mounting Size: 0.9842525 inch
- Opening Diameter: 0.3543309 to 0.6692917 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm Protective collar with sprayed-on sealing lip (up to
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.7086618 to 2.9527575 inch
- Temperature Range: -40 to 167 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M25x1.5 - bg 225ms.3
- Mounting Size: 0.9842525 inch
- Opening Diameter: 0.2362206 to 0.787402 inch
- Temperature Range: -40 to 572 F
- Material: Brass
-
Supplier: CMP Products
Description: CMP Type PX2KW/M Dual Certified Flameproof (Type 'd') and Increased Safety (Type 'e') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of Single Wire Armour cable providing a compound barrier seal around the conductors and an
- Temperature Range: -76 to 212 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: BOXCO Inc.
Description: Cable glands made of Nylon can resist high-impact. Color is available to select in gray, dark-gray, black.
- Opening Diameter: 0.5905515 to 0.7480319 inch
- Features: Cable & Wire, Other
-
Supplier: Schmersal Inc.
Description: cable gland M20 Metal film
- Features: Cable & Wire
-
Supplier: Alpha Wire
Description: Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading
- Mounting Size: 0.393701 inch
- Opening Diameter: 0.5118113 to 0.7086618 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: TE Connectivity
Description: (Recommended) (NEWTM) : 4 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage
- Features: Cable & Wire, Other
-
Supplier: Schmersal Inc.
Description: cable gland M20 Plastic
- Features: Cable & Wire
-
Supplier: icotek GmbH
Description: KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages Insertion of
- Opening Diameter: 0.0787402 to 1.3385834 inch
- Temperature Range: -22 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available
- Opening Diameter: 0.739 inch
- Temperature Range: -4 to 176 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available
- Opening Diameter: 0.745 inch
- Temperature Range: -4 to 176 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
Find Suppliers by Category Top
Featured Products Top
-
cable gland. The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current and increased noise immunity). To view the product (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
RADSOK technology to achieve higher current ratings, as well as to lower temperature rise and contact resistance, as compared to other contact methods on the market. The Amphe-PV H4 Plus features a ratcheting cable gland that prevents backspin after termination. It is designed with an enhanced (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
customizing service on these enclosures with CNC milling, drilling, silk-screen printing, assembly of cable glands and terminals and much more, providing a fully finished housing ready for fitting the components. Family-owned ROLEC has more than 30 years of experience in the design and (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
connects to a safety relay, safety PLC, contactor-control circuit, or dedicated machine-safety controller. The unit has two tapped M20 × 1.5 cable entries and accepts cables with outside diameters from 7 to 13 mm when suitable glands are used. Its (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
-D 75/100. Accessories for SOLID-BOX include lid retainers, internal hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
µm. Special materials include V-0 plastics for greater flammability resistance, and custom colors according to a RAL/Pantone code or a sample. OKW can also assemble and install accessories such as cable glands, belt/pocket clips, tilt foot bars, wall mounting elements, hinges and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Flow Measurement
M25 cable gland set for the FUS060 PA (M25) power and output connection, gray PA plastic, 2 pcs.
-
Bulgin - PX0413/03P - Circular Connectors - Circular Connectors - Allied Electronics
FLAT HEAD SEALING FOR;PG21; M25 CABLE GLANDS .
-
Spelsberg els UK's cable glands alternative said to be 90% faster to fit
Where an M25 sized cable gland requires the fitter to reach both sides of an enclosure wall or bulkhead, a grommet can simply be pushed in from either side.
-
HARTING - 10330100000 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Cable Gland - M25 .
-
SCS - 3001824 - Packaging and Labeling - Bags - Allied Electronics
Gland , Cable ; Metal; M25 x 1.5; 26 mm; 30 mm .
-
Molex Incorporated - 03-06-2043 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Gland , Cable ; Metal; M25 x 1.5; 26 mm; 30 mm .
-
HARTING - 19000005092 - Cable Management - Liquid Tight Strain Relief - Allied Electronics
Gland , Cable ; Metal; M25 x 1.5; 26 mm; 30 mm .
Indicates content that may require registration and/or purchase.