-
Supplier: RS Components, Ltd.
Description: RS PRO 3588 Threaded Rod
- Length: 39.3701 inch
- Material: Brass
- Metric: M3
- Features: Other
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 3/8"
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 3/4"
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 4
- Material: Brass
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type
- Applications: MRO (Repair / Resurfacing), Wear Parts / Tooling
- Shape / Form: Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product
-
Supplier: ASTM International
Description: This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross-section produced from Copper Alloy UNS No. C36000 suitable for high-speed screw machining applications and moderate thread rolling. The chemical composition, temper,
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Outside Diameter / Size: 0.19 inch
- Maximum Inside Diameter / Size: 0.126 inch
- Features: Brass / Bronze, Other
- Application: Coolant, Water
-
Supplier: Elgin Fastener Group
Description: Binder Posts Post Specifications: Length: 5/8" through 36" Thread Length: 3/8" Thread Size: 12-24 Body Diameter: .184-.187 Material: 1008-1010 Steel Finish: Zinc with clear chromate, others upon request
- Length: 0.3125 inch
- Material: Brass, Steel
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Greaves Corporation
Description: BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
- Support Type: Pipe Clamp
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Radwell International
Description: ROD END, 6MM BORE, MALE THREAD, RIGHT HAND, M6X1MM, CARBON STEEL HOUSING, CROME STEEL BALL, BRASS RACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RegalRexnord
Description: T-Clamp with Eyebold. 3/4 Inch Rod Diameter. Clamp and Knob in Reinforeced Polyamide Material, Threaded Insert in Nickel Plated Brass; Nut, Washer and Eyebolt in Stainless Steel
-
Supplier: Radwell International
Description: ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/REDUCER, 3/8 INCH TUBE OD, SAME DIA ROD, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow, Reducer, Union
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Outside Diameter / Size: 0.312 inch
- Maximum Inside Diameter / Size: 0.214 inch
- Application: Coolant, Water
- Design Units: English
-
Supplier: General Pump
Description: 63 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: U.S. Plastic Corporation
Description: This knob is suitable for shift and control levers, push-pull rods, etc. The length is 1-1/4in; largest diameter is 3/4in; and the diameter at the tapered end is 3/8in. Features threaded brass inserts. Available in black only. The max temperatures if 350 deg F.
- Knob Material: Plastic
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 4.75 GPM
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Daburn Electronics & Cable
Description: Sections are each 2 3/4" high hi vitrified porcelain glazed. Comes thru with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware, and cushion washers. Lead and
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: Holzberg Communications, Inc.
Description: MHz) 1/4 Wave Unity Gain VSWR < 1.5:1 Brass Nut Plated with Zinc Silver Plated Contact Center Stainless Steel Radioation Rod Nominal Impedance 50 ohms
-
Supplier: Holzberg Communications, Inc.
Description: MHz) 1/4 Wave Unity Gain VSWR < 1.5:1 Brass Nut Plated with Zinc Silver Plated Contact Center Stainless Steel Radioation Rod Nominal Impedance 50 ohms
-
Supplier: Brooks Instrument
Description: English or metric scales Measure flow rates from 40 ccm to 4000 lpm air and 4 ccm to 20 gpm water Three accuracy levels to choose from: 2%, 3% or 5% Full Scale Premium, threaded brass panel mounting inserts keep meter from detaching Can be configured with a control valve (or no valve)
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: PressureParts.Com
Description: RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: Clark Solutions
Description: divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Supplier: Larson Electronics LLC
Description: in a warehouse, illuminating the entire tank. The flange wraps around the edges of the man way and the light is mounted via the threaded brass rod. Developed specifically for a petrochemical client, this solution has been field tested extensively. This tank light has an
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Brass Finish: Self Colour
- Material: Brass
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's standard product meets most customer (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
standard for machined Threaded Inserts for Plastics, 2024 aluminum delivers compelling advantages for modern product designs. Aluminum provides significant weight reduction - approximately 1/3 the weight of brass - making it an ideal choice for (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
: Brass for 1000 hours salt fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Improved pitting corrosion resistance of cold worked and thermally aged AISI type 316 L(N) SS by laser surface modification
From the cold worked, thermally aged and laser melted sheet, 10610 mm6t (thickness) were cut and mounted in epoxy resin (araldite) after fixing a brass rod with M3 threading for electrical connection.
-
Pitting corrosion resistance of laser surface alloyed 304 stainless steel
A 20 mm brass rod with M3 threadings was fixed to one of the flat surfaces of the specimen using silver paste (to make electrical contact).
-
Sell stud bolt
• threaded bar,din975 thread rod,steel thread rod : Material: Steel,Stainless steel,Carbon steel,Alloy steel,and Brass etc. .... JIS,Non-standard Class:4.8-8.8 Length: 30mm-6,000mm Diameter: M3 -M52 Finish: Zinc…
-
A top-loading matrix isolation apparatus for magneto-optical investigations
…tester the leak rate should be better than 3 x 10-7 N m3 s-l (3 .... Slight leaks of the needle valve are corrected by tapping down on the actuating rod with a brass weight. .... rod loosened from the CF204 using the reverse action of the top screw thread , and the sample…
-
CR4 - Thread: All Thread What is Grade 12
1.Standard: M3 -M56. .... 3.Finishing:zinc plated,black oxided,hot dip galvanized,dacromet Yongnian Yunchang Fastener Manufacture Co., Ltd. threaded rod / stud bolt carbon steel ,stainless steel 201,304,316,316L. .... black ,zinc-plated ,yellow, brass .
-
The new cornell copper demagnetization stage
…were machined, for compatibility with our pre-existing sample and thermometry mounts-tapered holes of roughly 7 mm diameter, intended to accept mat- ing tapered (Morse #0) rods ~ to be tightened … plate, and arrays of threaded M3 holes, with which flat .... The support structure consisted of 4 square brass posts (8mm) extending most of the distance (160 mm…
-
Frontiers in Materials Research
…of mass point per quasi-crystalline unit cell and 5.06 × 10−29 m3 as the average .... The specimen was in the hollow, straight form of a long rod (3.8 mm in diame- ter and 8 mm in length) unified … long rod (5 mm in diameter and 13 in. length), and a threads of pitch of 0 .... A load cell was inserted between the bolt head and a spherical brass holder.
-
The construction and operational analysis of an interference-free, coaxial N2 laser system
The HV electrode is a polished rod in Nilo 36, a controlled expansion alloy with a thermal … end of the HV electrode, protruding from the quartz envelope contains an M6 thread onto which the .... The trimming inductor consists of two silvered brass conductors, suspending the inductor coil and kept spaced with .... The other end of the HV electrode tapers off into an outer M3 thread onto which the…
-
Comparative measurements of the electric potential by the flame and a of radioactiver substance of existing Collectors
The investigations fuhrte I in ones about I50 m3 grosven room of the physical institute of. .... Used the radioactive salt as Trager fur I a brass -Voqcylinder of 2,l cm Long and … a perpendicularly provided the extending brass extension of thick wire to it that carried a clamping screw . .... Hohlcylinder in order that it was mijglich to set it to an ebonite rod that was then…
-
Rheostructural studies of a discotic mesophase pitch at processing flow conditions
The dies were machined from 28-mm pieces of a threaded brass rod (1/2 in.—20 threaded rod, McMaster Carr, New Jersey) and maintained at 297 ± 1◦ C during flow. .... extrudate was collected and weighed to mea- sure the flow rate (pitch density ≈1,200 kg/ m3 ).
Indicates content that may require registration and/or purchase.