Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Mirror Weight of Item (g) 22 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 50 Width of Item (in) 2 CC Length (mm) 45 CC Length (in) 1.75 Handle
- Height: 0.3937007874015748 inches
- Handle Length: 0.8661417322834646 inches
- Diameter (Tapered Handles Only): 1.968503937007874 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Vlier
Description: Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses Limited space Indexing Electrical contacts Part
- Stroke: 0.437 inch
- End Force (depressed): 4.75 lbs
- Thread Size: #8-36
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SCREW, POZIDRIV, STEEL, M6, 50MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Sugatsune America, Inc.
Description: • Stainless steel angle bracket for applications where corrosion is an issue
-
Supplier: Newark, An Avnet Company
Description: BOLT, HEX HEAD, STEEL, M8X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:50mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: NBK America LLC
Description: Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such as seawater.
- Length: 1.968505 inch
- Head Type: Hexagon Head
- Metric: M16
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: SCREW, SLT, PAN, STEEL, BZP, M6X50; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Sugatsune America, Inc.
Description: Compensates for uneven of floors Include glide base
- Maximum Load Capacity (Per mount): 704 lbs
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: Newark, An Avnet Company
Description: CTSB15NT50-M 15" NT 50 STEEL BARB TIE ROHS COMPLIANT: YES
-
Supplier: bisco industries
Description: Steel Standoffs
- Size: M5
- Features: Other
- Material: Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates the advantages of both materials into one chain. U.S. Tsubaki
- Non-standard Chain Pitch: 0.625 inch
- Maximum Allowable Load: 154 lbs
- Chain Width: 0.375 inch
- Chain Pitch: 0.625 inch
-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Polished Weight of Item (g) 24 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22.3 Height of Item (in) 0.9375 Width of Item (mm) 50 Width of Item (in) 2 Installation Type Screw on - Flathead
- Latch Types: Hasp Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 50 teeth, 8mm HTD pitch, 8" usable length
- Number of Teeth: 50
- Belt Width: 4.959 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Description: Strip, Coil, Foil & Wire, AMS 5764, AMS 5861, ASTM A193, ASTM A194, ASTM A240 (XM-19), ASTM A276 (XM-19), ASTM A479 (XM-19), ASTM A580 (XM-19) APPLICATIONS Nitronic 50® Stainless Steel is for the petroleum, petrochemical, chemical, fertilizer, nuclear fuel recycling, pulp and paper, textile,
- Tensile Strength (UTS, Break): 117,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 45 %
- UNS Number: 20,910
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 40' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Beam / I-Beam, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: 600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the round parts are made of hardened 600 series stainless steel. Of all the stainless steel chains
- Non-standard Chain Pitch: 0.625 inch
- Maximum Allowable Load: 231 lbs
- ANSI Pitch: 50 (5/8")
- # of Strands: Single
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread
- Length: 1.969 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
- Features: Other
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: 3/4" wide black painted and waxed hi-tensile steel banding, .018 thickness, coil size 16" x 3", 1970 pounds breakstrength, 22.7 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 1 skid, or 1300 pounds. A skid quantity can vary between 11-13 rolls and in weigh between
- Width: 0.75 inch
- Thickness: 0.0000007086618 inch
- Tensile Strength: 1,970 lbs
- Material: Steel
-
Supplier: Block USA, Inc.
Description: Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Square
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M5 x 0.8
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: NBK America LLC
Description: Made of stainless steel superior in corrosion resistance. With an original design based on the 7 principles of universal design as well as ergonomics, force is easy to apply whether you hold it between your fingers or grasp with the palm of your hand, enabling stable operation. The shape is
- Diameter / Width: 0.7874015748031497 inches
- Height: 1.5354330708661417 inches
- Knob Material: Metal
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded
- Length: 0.787 inch
- Metric: M10
- Features: Other
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4709 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M5 x 0.8
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M4 Thread
- Length: 0.394 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4708 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 0.125 to 2.5 inch
- Number of Teeth: 10 to 60
- Hub Diameter (if applicable): 1.5625 to 3.75 inch
- Outside Diameter: 2.3 to 12.3 inch
-
Supplier: Reid Supply
Description: Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of
- Diameter / Width: 1.9689999999999999 inches
- Height: 1.378 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Vlier
Description: Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses Limited space Indexing Electrical contacts Part
- Stroke: 0.437 inch
- End Force (depressed): 4.75 lbs
- Thread Size: #8-36
- Features: Other
-
Supplier: Newport MKS
Description: precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Vlier
Description: Positioning Locating Indexing Torque limiting Gear shifters Detents Special Features Smallest & lightest spring-loaded device Side-load tolerant Controlled end forces Screwdriver installation Stainless steel resists corrosion Stainless steel withstands high temperatures Electrical
- Stroke: 0.34 inch
- End Force (depressed): 1.25 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
-
Supplier: Newport MKS
Description: The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Allied Electronics, Inc.
Description: Clamp; Insulated Steel Cable Clamp; .375 x .50
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands
- Thread Size: M16 x 2.0
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Joint Way International, Inc.
Description: Single Type B Pitch: 5/8
- Number of Teeth: 26
- Hub Diameter (if applicable): 3 inch
- Outside Diameter: 5.52 inch
- Weight: 4.6 lbs
Find Suppliers by Category Top
Featured Products Top
-
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Carbon Steels and Alloy Steels Datasheets for MP Metal Products -
the total life cycle costs are considered, stainless is often the least expensive material option. The cost saving benefit of a maintenance free product having a long life expectancy. 100 % Recyclable – Over 50% of new stainless comes from old remelted stainless steel scrap (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. This makes it particularly well suited for heavy-duty applications where panels may shift due to vibration, load, or environmental conditions. The compact form factor allows for concealed installation, preserving clean exterior surfaces while protecting the latch mechanism. Constructed from steel with zinc plating and bright chromate finish for corrosion resistance, the R4-50 is built to withstand harsh operating conditions. (read more)
Browse Latches Datasheets for Southco -
stainless steel, these precision balls achieve HRC 50–55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
engineered to capture measurement data for precise surface temperature analysis of hot steel, iron, brass, copper, tin, carbon, ceramics, and semiconductors. Addressing the rigorous demands of various industries, the Optris Xi 05M offers wide elevated temperature measurement ranges, exceptional accuracy (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Precision Manufacturing for Consistent Quality Cost-Effective Alternative to Bearing Steel Balls Hardness HRC 50–55 Strong Friction Resistance Multiple Surface Plating Options Key Specifications Material (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Military Helicopter Bearings
of standard bearings and Dicronite dry lubricated standard bearings was compared under sudden lubrication loss conditions. * Bearings: M-50 steel roller bearings. * Load: 114Kgf (250lbf) radial load. * Speed: 10,000 rpm, inner race. * Lubricant: MIL-PRF-7808 lubricant at 65°C (175°F)
More Information Top
-
Mechanical Properties and Kinetics of Borided AISI M50 Bearing Steel
Abstract The present study reports on mechanical proper- ties and kinetics of borided AISI M50 steel .
-
Rolling Contact Fatigue in a Vacuum
The race material was varied between Rex 20 steel and ANSI M50 steel .
-
SLIDING WEAR OF M50 AND T1 HIGH SPEED STEELS AT ROOM AND ELEVATED TEMPERATURES
a M50 steel , load 10N; b M50, 20 N; c M50, 55 N; d Tl, 10 N; e Tl, 20 N;fTl, .
-
Solute distribution in the ferromagnetic matrix of an M50 high-speed steel in annealed and quenched states
This method, applied to an M50 steel , in the simple case of ferrite (the annealed state), and extended to the most complex situation of martensites quenched from various temperatures, describes the initial state of the steel before any further tempering treatment.
-
Characterization of nanostructured materials using SEM and HREM techniques
The martensitic grain sizes of this M50 steel are commonly on the order of approximately 20 to 60 µm with some dispersion precipitates in the range of a few micrometers in diameter.
-
MICROSTRUCTURAL OBSERVATION OF M50 AND T1 HIGH SPEED STEELS DURING SLIDING WEAR
The wear mechanism is one of severe oxidation wear and wear damage was more severe in M50 steel ; this was attributed to its lower primary carbides content.
-
Evaluation of Bearing Steels Produced by Powder Metallurgy Process
In this experiment, bearing life and fatigue behavior of M50 steel , high-speed tool steel, and 440C steel were investigated and the possibilities of application of P/M materials for bearings were studied.
-
The History and Future of Aircraft Turbine Engine Bearing Steels
M50 steel has proved to be successful in several abusive applications where moment loading and sliding are present.
-
Effects of Particulate Debris Morphology on the Rolling Wear Behavior of All-Steel and Si(Sub 3)N(Sub 4)-Steel Bearing Element Couples
Rolling contact fatigue experiments were performed on all-steel and hybrid Si3N4- M50 steel rolling bearing systems using particulate contaminated lubricants.
-
Sonochemical synthesis and characterization of nanostructured iron and its alloys
For example M50 steel (4.0% Cr, 4.5% Mo, 1.0% V, 0.8% C and balance Fe) due to its resistance to tempering, wear and rolling contact fatigue has extensive applications in the aircraft industry as main shaft-bearings in …
Indicates content that may require registration and/or purchase.