-
Supplier: Peco Fasteners, Inc.
Description: 7 NOMINAL DIAMETER 1 PITCH PACKAGING QUANTITY 50 PIECES FINISH/COATING ZINC PLATED
- Size: #7
- Type: Hex
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: Hex nut M12.7x1.5 black
-
Supplier: RS Components, Ltd.
Description: Yahata Neji M4 Hex Nut
- Type: Hex
- Size: M4
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts
- Size: 3/4"
- Type: Hex
- Features: Other Metal
- Material: Steel
-
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that
- Type: Hex
- Size: M6
- Features: Other Metal
- Material: Titanium
-
Supplier: G.L. Huyett
Description: Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications.
- Size: #10, #6, #8, 1 1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex
- Features: Other, Other Metal
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Hex nut ROHS
- Type: Hex
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4”
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Festo Corporation
Description: hex nut MSK-M10X1,25 Accessory components for pneumatic muscle Size=M10x1,25, Conforms to standard=ISO 8673, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=7 g, Material nut=(* Steel, * Galvanised)
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided
- Type: Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M16, M20, M24, M30, M36, M5, M6, M8
- Features: Other
- Material: Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4689 Material: Nylon OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon
- Type: Flange Nut, Hex
- Size: M14
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4709 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Ebinger Manufacturing Corp.
Description: JAM TYPE ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI 21/64 INCH THICKNESS
- Size: 3/8"
- Type: Hex, Jam Nut, Locknut
- Finish: Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Castle Nut, Hex, Locknut, Nylon Insert Nut
-
Supplier: NBS Corp.
Description: Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001
- Type: Hex
- Size: M4
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs.
- Size: 7/8"
- Finish: Black Oxide
- Type: Hex
- Material: Steel
-
Supplier: Atkore International
Description: JAM TYPE 7/8 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN PS83 MODEL
- Size: 7/8"
- Finish: Galvanized
- Type: Hex
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Type: Hex
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs.
- Size: 7/16"
- Finish: Black Oxide
- Type: Hex
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: Hex nut M12.7x1.5 metal
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4708 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Type NS nuts are used with bottom half of spherical washers Hardened Black Oxide finish
- Size: 7/8"
- Finish: Black Oxide
- Material: Hardened Steel
- Type: Hex
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - hex thin nut ROHS
- Type: Hex
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Finish: Black Oxide, Zinc Plated
- Type: Hex
-
Supplier: Newport MKS
Description: M4 x 0.7 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts,
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Supplier: NBS Corp.
Description: Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001
- Type: Hex
- Size: M12
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: HEX NUT M10X1
-
Supplier: PENCOM
Description: No Description Provided
- Size: 7/16"
- Type: Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Newport MKS
Description: M2 x 0.4 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: Essentra Components
Description: Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so
- Type: Hex
- Features: Other Plastic
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. They are available from 7” to 36” long with square, hex, or round/keyed openings from 3/8” to 2-3/8”. The reversing control is located at the end of the handle for remote accessibility. These tools also incorporate the “bolt-thru design”. The (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Square). Extended Hex socket sizes range from 7/8" to 1-1/4". Standard Hex socket sizes range from 5/8" to 1-1/4" and standard square sizes range from 5/8" to 1-1/4". Metric sockets are also available upon request. The SureTork® wrench is guaranteed against defects in material and workmanship (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
1-1/2” hex nuts. For use with 1/2" impact wrenches, a 7/16" quick change adapter is included. These tools can be turned end for end without having to remove the adapter from the impact wrench. The TSIS has a 13/16" hollow shaft deep enough to allow workers to access nuts (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
= 9/16″ & 3/4″, (3/4″ Hex also turns 5/8″ square nuts). This one 8" wrench does the work of many! It is twice as strong as a standard ratcheting box wrench and has reversing controls at both ends. When you carry our Red, White, and Blue 8D, it is (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Bournssensorsandcontrols.pdf
Most products are shipped with one hex nut and one lock washer, but other configurations are available upon request. M7x0.75 .
Indicates content that may require registration and/or purchase.