-
Supplier: Newark, An Avnet Company
Description: COAXIAL CONNECTOR, SMZ PLUG, RIGHT ANGLE, CRIMP; Connector Type:SMZ Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187A; Contact Material:Beryllium Copper RoHS
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, RA JACK, STRAIGHT; Connector Type:TV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, TWINAX PLUG, STRAIGHT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341547-R222M40070 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Snap-On Package: Bulk Frequency - Max: 6 GHz Standard Package: 100 Impedance: 50Ohm Body
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMP-MAX STR MALE REC FOR SMT SLIDE TYPE
- Features: RF and Microwave Connector
-
Supplier: DigiKey
Description: COAX ADAPT N TO N
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Terminators Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 29GHz ~
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: CONNECTR DUSTCAP FOR N TYPE JACK
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: DigiKey
Description: Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1331974-0733910060 Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Tray Connector Type: Receptacle, Female Socket Fastening Type: Threaded
- Voltage Rating: 500 volts
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1038167-M55339/28-30001 Category: Connectors, Interconnects>Coaxial Connectors (RF) - Adapters Series: SMA Features: Hermetically Sealed Fastening Type: Threaded, Threaded Package: Bulk Frequency - Max: 12.4 GHz Standard Package: 50 Impedance:
- Frequency Range: 12.4 GHz
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN TERMINATR PLUG N TYPE 50OHM
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: Richardson RFPD
Description: MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3006. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp
- Gender: Male / Plug
-
Supplier: SFCable.com
Description: High-Grade F Coaxial Cable. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 50 ft White
- Cable Length: 50 ft
- Features: Cable Assembly
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: High-Grade F Coaxial Cable. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 12 ft White
- Cable Length: 12 ft
- Features: Cable Assembly
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: High-Grade F Coaxial Cable. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 9 ft
- Cable Length: 9 ft
- Features: Cable Assembly
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: High-Grade F Coaxial Cable. Connectors: RG6 Male to RG6 Male F-type Coaxial. 75 Ohms RG6/U UL Listed high definition cable. Suitable for DSS, C/Ku satellite installations. High-performance 100% fully swept to 3GHz. Length: 12 ft
- Cable Length: 12 ft
- Features: Cable Assembly
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Richardson RFPD
Description: MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3106. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-178), With Lockwire Holes
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: APITech
Description: Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
-
Supplier: Maury Microwave
Description: mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port
- Frequency Range: 15 GHz
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: APITech
Description: Precision Connector - Interface dimensions per MIL-STD-348 Test connector Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel
-
Supplier: APITech
Description: Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Box with Cover BNC Male⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Box with Cover BNC Tee F-F-M Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is
-
Description: version. The connectors are usable up to a frequency of 3 GHz. It also prescribes mating face dimensions for grade 2 general purpose connectors, dimensional detail of grade 0 standard test connectors, gauging information and tests selected from IEC 61169-1 applicable to all
-
Supplier: CSA Group
Description: version. The connectors are usable up to a frequency of 3 GHz. It also prescribes mating face dimensions for grade 2 general purpose connectors, dimensional detail of grade 0 standard test connectors, gauging information and tests selected from IEC 61169-1 applicable to all
-
Description: dimensional detail of grade 0 standard test connectors, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to SSMA series RF connectors. SSMA series connectors with characteristic impedance 50 ohm are used for millimeter wave
-
Supplier: CSA Group
Description: dimensional detail of grade 0 standard test connectors, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to SSMA series RF connectors. SSMA series connectors with characteristic impedance 50 ohm are used for millimeter wave
-
Supplier: Fairview Microwave Inc.
Description: transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-75 waveguide to coaxial transition adapter with N connector has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz. Fairview WR-75 N transition adapter for coax is
- Frequency Range: 10,000 to 15,000 MHz
- Features: Coaxial / Waveguide
-
Supplier: Fairview Microwave Inc.
Description: transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-75 waveguide to coaxial transition adapter with N connector has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz. Fairview WR-75 N transition adapter for coax is
- Frequency Range: 10,000 to 15,000 MHz
- Features: Coaxial / Waveguide
-
Description: dimensions for general purpose connectors – grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMPM RF connectors. This specification indicates
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation,
-
Supplier: Amphenol RF
Description: N (M) UG-21 B/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
Find Suppliers by Category Top
Featured Products Top
-
Multi coax solution New multi coaxial model with high frequency performance LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
. Reliable Connectivity in Harsh Environments M12 connectors use a 12 mm threaded locking mechanism to ensure secure and stable connections (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
. : UIYCC8080A Frequency: 10~55 MHz Bandwidth: 20% Insertion Loss: 1.2 Isolation: 20 dB VSWR: 1.25 dB Forward Power: 100W Reverse Power: 100W Connector Type: N-F to N-M to N-F Operating temp.: +10~+60°C (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
(dB) : ±1.5dB VSWR Max: 1.4 Power: 100W Connector Type: N-M N-F Impedance(omega): 50 Certification: ISO9001, ISO14001, RoHS Warranty: 1 year (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
(dB): 30dB Attenuation Tolerance(dB) : ±1.5dB VSWR Max: 1.2 Power: 200W Connector Type: N-M N-F (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
in harsh environments. Trident Multiway Rack & Panel connectors have earned an International Ingress Protection (IP) rating of IP40, meaning they are completely sealed against dust and other solid objects and temporarily submersible up to 1m. ITT Cannon’s Rack & Panel interconnect (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces N-Female Bulkhead to 2× SMA Male Y-Type Splitter/Combiner Cable Assembly which enables flexible RF routing and signal distribution across various devices. This Y-type assembly, which includes a durable N-female bulkhead connector, a (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
for dependable 2G/GSM communication. With a built-in PCB radiator and a 1.13 mm coax cable terminated with a U (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd.