-
Supplier: Precision Surfacing Solutions
Description: wide variety of materials in an extensive range of industries : L.C.D, Faceplates, Silicon Wafers, I.C, Photo masks, Crystalline substrates (Sapphire, Gadolinium, Gallium Garnet etc.), Ceramics, Ferrites, Filter Glasses etc.
- Power: 2.9484848467862 to 7.37121211696551 HP
- AC Voltage & Phase: 50 Hz / International Power
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Power Source: Electric Motor / Vibrator
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Ceramic Shape: Rod Finish: Ground Outer Diameter: 0.125 inch Thickness: 0.500 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.1 lb.
- Weight: 0.1 lbs
- Thickness / Height: 0.5 inch
- Outside Diameter: 0.125 inch
- Material: Ceramic (Ferrite)
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 0.916 inch Length: 2.700 inches Thickness: 0.400 inch Mounting: Loop Lift Strength: 25 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb.
- Weight: 1 lbs
- Width: 0.916 inch
- Length: 2.7 inch
- Thickness / Height: 0.4 inch
-
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 0.635 inch Length: 8.750 inches Thickness: 0.375 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
- Weight: 0.01 lbs
- Width: 0.635 inch
- Length: 8.75 inch
- Thickness / Height: 0.375 inch
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Ceramic Shape: Disk Finish: Ground Outer Diameter: 0.710 inch Thickness: 0.100 inch Mounting: N/A Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.01 lb.
- Weight: 0.01 lbs
- Thickness / Height: 0.1 inch
- Outside Diameter: 0.71 inch
- Material: Ceramic (Ferrite)
-
Supplier: Industrial Magnetics, Inc.
Description: Ceramic magnet material is a nonmetallic compound of iron oxide, strontium ferrite and small quantities of other metal oxides. The compound is calcined wet ball milled to a fine particle size, binders are added, then the mix is compacted in a press. The compacted shapes are fired at
- Maximum Energy Product, BHmax: 1 to 8 MGOe
- Weight: 0.022 to 4 lbs
- Width: 0.875 to 4 inch
- Length: 0.187 to 1 inch
-
Supplier: elobau U.S., Inc.
Description: Short profile Low-priced Wide temperature range High temperature index Friable Sensitive to impacts (splinter off) Difficult to be worked Quality of material Oxid magnets (also: ceramic magnets) are ferrite magnets of barium- or strontium ferrite. Available shapes Oxid magnets
- Maximum Energy Product, BHmax: 3.2 MGOe
- Residual Induction, Br: 3.65 kilogauss
- Coercive Force, Hc: 2,261.94671058465 Oersted
- Width: 0.9842525 inch
-
Supplier: elobau U.S., Inc.
Description: Short profile Low-priced Easy mechanical treatment High temperature index Limited temperature range Material Comprises barium ferrite crystals embeded in a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer
- Maximum Energy Product, BHmax: 1.4 MGOe
- Residual Induction, Br: 0.0024 kilogauss
- Coercive Force, Hc: 2,789.73427638774 Oersted
- Thickness / Height: 0.1181103 inch
-
Supplier: Monroe Engineering
Description: No Description Provided
- Holding Force: 1.3 lbs
- Width: 24.375 inch
- Length: 300 inch
- Thickness / Height: 0.03125 inch
-
Supplier: Monroe Engineering
Description: No Description Provided
- Holding Force: 200 lbs
- Width: 12 inch
- Length: 24 inch
- Thickness / Height: 0.03125 inch
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of
- Holding Force: 0.08 lbs
- Width: 3 inch
- Length: 600 inch
- Thickness / Height: 0.05555555555555555 inch
-
Supplier: Reid Supply
Description: Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat
- Holding Force: 51.5 lbs
- Number of Poles: 3
- Width: 1 inch
- Length: 4.5 inch
-
Supplier: Reid Supply
Description: These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy
- Holding Force: 32 lbs
- Width: 1.38 inch
- Length: 24 inch
- Thickness / Height: 0.56 inch
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: Advanced Abrasives Corp.
Description: Crystallized Wax Premamount Crystallized Wax is primarily used for the temporary mounting of semiconductor wafers for dicing or grinding. It is also used in mounting ceramics, ferrites, optical lenses and gemstones for grinding or other machining operations. It is resistant to
-
Supplier: Advanced Abrasives Corp.
Description: Premamount Crystallized Wax is primarily used for the temporary mounting of semiconductor wafers for dicing or grinding. It is also used in mounting ceramics, ferrites, optical lenses and gemstones for grinding or other machining operations. It is resistant to most common
-
Supplier: Union Process, Inc.
Description: with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers
-
Supplier: Union Process, Inc.
Description: controls are available. Common Applications for Dry Grinding Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals
-
Supplier: Arnold Magnetic Technologies
Description: Magnetic characterization Magnet fabrication from a large stock of a RECOMA® samarium cobalt and neodymium in a variety of grades, alnico and ceramic or hard ferrite. This includes magnets for TWT systems. System integration ASSEMBLY APPLICATIONS Rotors which may include sleeves
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
Find Suppliers by Category Top
Featured Products Top
-
. The units include a ferrite core and coil, and the sealed connection is held together by either a flexible PU cable or connector. The Extra Distance model features stainless steel housing that is heat shrunk onto the ceramic disk; this makes the sensor resistant and impenetrable, making (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
How to choose and implement current sensors | AltEnergyMag
The hardness of the solid material (consider ferrite as a ceramic ) allows very fine machining , providing air gaps down to a few microns that are stable over many years.
-
Magneto-Dielectric Substrates in Antenna Miniaturization: Potential and
Limitations
Ferrites are ceramic materials, hence they are not easily machined (which can be necessary for accurate adjusting of the reso- nant size).
-
Microrectangular‐coaxial phase shifter for microwave devices
Despite significant research on ferrite phase shifters, most designs are still limited to machinable ceramic tor- oids, rectangular, and cylindrical blocks placed in the .
-
Effect of carbon black on the mechanical and dielectric properties of rubber ferrite composites containing barium ferrite
…can be tailored for various applications by a judicious choice of the constituents/doping with suitable metal ions and other appropriate techniques.7,8 The ferrites are usually employed in the ceramic form but they are not easily machinable to obtain complex shapes.
-
Magnetic recording
Earlier heads were commonly of the form called ring heads (Fig. 2), where the electromagnet was machined out of a ceramic made from a class of magnetic oxides known as ferrites .
-
Magnetic and mechanical characterisation of natural rubber coprecipitated barium ferrite composites at high loading
The advantages of polymer bonded magnets (PBMs) over their metallic and ceramic counterparts include low weight, resistance to corrosion, ease of machining and forming and capability for high production rates.1,2 The hexagonal ferrites based on BaFe12O19 .
-
Federal Register > Monday, January 28, 2013 > [78 FR 5773] Whitewater, Edgerton and Jefferson, WI
…equipment; air filters/elements; catalytic converters; pressure washers; water jet project machines and parts; bearings; camshafts/crankshafts; bearing housings; gear pumps; gear boxes/speed changers; flywheels; pulleys; belt tensioners; gaskets; machine parts (muffler supports, brackets … transformers; static converters; unmagnetized ferrite ceramic ; solenoids; batteries; spark plugs…
-
Subject Index
Fatigue crack growth (cont.) slanted crack, thin metal plate, 497-512 small cracks, 151-180 ultrasonic, 481-495 universal ultrasound testing machine , 481 variable amplitude load, 548 … closure, Incalloy 718, 530-546 Ferrite , continuous (CF), 199 Fibers/whiskers ceramic toughening, 269, 280-289…
-
Design for Manufacturability Handbook, Second Edition > PARTS PRODUCED BY OTHER ADVANCED MACHINING PROCESSES
Materials commonly machined ultrasonically, listed in order of decreasing ultrasonic machinability, are glass, mother-of-pearl, ferrite , glass-bonded mica, germanium, carbon and graphite, quartz, ceramic , synthetic ruby, boron carbide, tungsten carbide, and tool steel.
-
CERAMIC ABSTRACTS
-The method comprises subdividing a ceramic composition of barium, stron- tium, or lead ferrite into small particles, dispersing the particles in a liquid medium having … cles while removing the liquid therefrom, introducing a normally solid and machinable liquid matrix-forming material…
Indicates content that may require registration and/or purchase.