-
Supplier: Wintersun Chemical
Description: Magnesium Silicate
- Features: All Oxoanions, Silicates
- State of Matter: Powder
-
Supplier: Pfaltz & Bauer, Inc.
Description: Magnesium Aluminum Silicate
-
Supplier: Accuris
Description: MAGNESIUM SILICATE PIGMENT (TALC)
-
-
Supplier: Accuris
Description: Standard Specification for MAGNESIUM SILICATE PIGMENT (TALC)
-
Supplier: ASTM International
Description: This specification establishes the properties and requirements for pigments that consist substantially of natural hydrous magnesium silicate (talc), and can be suitably processed to what is commercially known as paint pigment quality. Specimens shall be suitably sampled and tested, and
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >98% Size: 0-80μm
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alkali Earths (Be, Mg, Ca, etc.), All Oxoanions, Other, Silicates
- State of Matter: Powder
-
Supplier: ASTM International
Description: 1.1 These test methods cover the analysis of magnesium silicate pigment. 1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine
-
Supplier: Accuris
Description: STANDARD METHODS OF ANALYSIS OF MAGNESIUM SILICATE PIGMENT (R 1979) (E1-1979)
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00450 CAT Number: 13-00450 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00460 CAT Number: 13-00460 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00455 CAT Number: 13-00455 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00452 CAT Number: 13-00452 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2700 CAS#:1343-88-0 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Suitable as adsorbent in gas chromatography. Magnesium Silicate Activated at 650 C. Specification TEST Properties No properties.
- Type: Adsorbent
- Material Type: Clay / Silicates, Silica Gel / Silicon Dioxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2702 CAS#:1343-88-0 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Suitable as adsorbent in gas chromatography. Magnesium Silicate Activated at 650 C. Specification TEST Properties No properties.
- Type: Adsorbent
- Material Type: Clay / Silicates, Silica Gel / Silicon Dioxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2701 CAS#:1343-88-0 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Suitable as adsorbent in gas chromatography. Magnesium Silicate Activated at 650 C. Specification TEST Properties No properties.
- Type: Adsorbent
- Material Type: Clay / Silicates, Silica Gel / Silicon Dioxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2703 CAS#:1343-88-0 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Suitable as adsorbent in gas chromatography. Magnesium Silicate Activated at 650 C. Specification TEST Properties No properties.
- Type: Adsorbent
- Material Type: Clay / Silicates, Silica Gel / Silicon Dioxide
-
Supplier: Armakleen Company (The)
Description: Silicated non-corrosive alkaline cleaner/rust inhibitor designed for aerospace applications. This is the product of choice when cleaning sensitive alloys like aluminum and magnesium.
- Temperature (As Used): 120 to 160 F
- Concentration (As Used, by Volume): 10 to 20 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover
- Features: Foam Free / Low Foaming, VOC Compliant
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,
- Density: 2.2974306400973923 g/cc
- Max Use / Curie Temperature: 1,148.888888888889 C
- Thermal Conductivity: 1.3 W/m-K
- MOR / Flexural Strength: 10,000 psi
-
Description: Cancels and replaces the second edition (1982). Specifies a titrimetric method using ethylenedinitrilotetraacetic acid (EDTA) disodium salt for the determination of the zinc content of all rubber products. The presence of lead, magnesium, iron, titanium, antimony, silica and silicates
-
Supplier: CSA Group
Description: Cancels and replaces the second edition (1982). Specifies a titrimetric method using ethylenedinitrilotetraacetic acid (EDTA) disodium salt for the determination of the zinc content of all rubber products. The presence of lead, magnesium, iron, titanium, antimony, silica and silicates
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Operating / Use Temperature: 2,000 F
- Features: Coating
- Substrate: Glass
- Location / Orientation: Interior
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Mid-Mountain Materials, Inc.
Description: uncoated and coated knitted and woven fabrics, boards, and non-woven textiles such as papers and felts, including the following materials: ARMATEX® Coated Fabrics Fiberglass Silica Nomex® Kevlar® Calcium-Silicate Calcium Magnesium Silicate Neoprene Plastics Rubbers Sponges
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control
- Materials: Fabric, Felt, Plastics, Rubber
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium,
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium,
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium,
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium,
-
Standards and Technical Documents - Standard Specification for Portland Cement -- ASTM C150/C150M-24Supplier: ASTM International
Description: processing additions; and air-entraining addition for air-entraining portland cement. Portland cement of each of the eight types must have the following chemical compositions: aluminum oxide, ferric oxide, magnesium oxide, sulfur trioxide, tricalcium silicate, dicalcium
Find Suppliers by Category Top
More Information Top
-
Handbook of Rheology Modifiers
Prods.: Decomp. by mineral acid produces lithium salts Laponite® D [Southern Clay Prods. http://www.scprod.com] Chem. Descrip.: Hydrous sodium lithium magnesium silicate See Smectite CAS 53320-86-8; EINECS/ELINCS 258-476-2 Uses: Thickener used in conjunction with other thickeners …
-
http://www.aanda.org/index.php?option=com_article&access=standard&Itemid=129&url=/articles/aa/pdf/2003/34/aa2749.pdf
Spectral properties and crystallization behaviour of magnesium silicates produced by the sol-gel method .
-
Handbook of Fillers, Extenders, and Diluents
Chem. Descrip.: Platy talc, hydrous magnesium silicate .
-
The Chemical Formulary, Volume 6
Magnesium Silicate 5 .
-
Practical Pharmaceutics
1 g Aluminium magnesium silicate .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Chem. Descrip.: Sodium magnesium silicate .
-
Optimization of an Aqueous Tablet-Coating Process Containing Carboxymethylated Cassia fistula Gum
The (tablet–tablet) cohesive force strength was reduced by the addition of magnesium silicate to the coating solution.
-
Condensation processes in astrophysical environments: The composition and structure of cometary grains
We consider the spectral evolution of amorphous magnesium silicate condensates as a function of time and temperature.
Indicates content that may require registration and/or purchase.