-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: CSA Group
Description: ISO 19288:2016 specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys. The classification is based on their chemical composition. The compositions of solid wire electrodes for metal inert
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare magnesium alloy welding electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. Classification is based upon chemical composition of the welding
-
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare magnesium alloy welding electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. Classification is based upon chemical composition of the welding
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: Materion Corporation
Description: Selenium, Se Erbium, Er Silicon, Si Gadolinium, Gd Silver, Ag Gallium, Ga Tantalum, Ta Germanium, Ge Tellurium, Te Gold, Au Terbium, Tb Hafnium, Hf Tin, Sn Indium, In Titanium, Ti Iridium, Ir Tungsten, W Iron, Fe Vanadium, V Lanthanum, La Ytterbium, Yb Lead, Pb Yttrium, Y Magnesium, Mg
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Metal / Alloy Type: Pure / Very Low Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: sulfur, vanadium, nickel, molybdenum, aluminum, columbium, copper, tantalum, titanium, tungsten, zirconium, and magnesium. The alloys shall conform to the required mechanical properties such as tensile strength, yield strength, elongation, and Rockwell hardness.
-
Supplier: ASTM International
Description: This specification covers plate, sheet, and strip of nickel-molybdenum alloys covering UNS N10001, N10665, N10675, N10629, and N10624 for use in general corrosive service. Product analysis shall be performed on the alloy and shall conform to the chemical composition requirement in
-
Description: (for cleaning magnesium alloys). It relates the processes described above to the following metals: aluminium and aluminium alloys; copper and copper alloys; nickel alloys; titanium and titanium alloys; magnesium alloys; zinc-based
-
Supplier: CSA Group
Description: (for cleaning magnesium alloys). It relates the processes described above to the following metals: aluminium and aluminium alloys; copper and copper alloys; nickel alloys; titanium and titanium alloys; magnesium alloys; zinc-based
-
Supplier: ASTM International
Description: This specification covers hot- and cold-rolled zirconium and zirconium alloy sheet, strip, and plate. One unalloyed and three alloys for use in nuclear applications are described. Materials covered by this specification shall be produced by multiple vacuum melting in arc furnaces,
-
Supplier: ASTM International
Description: Iron 0.005 to 20 Magnesium 0.02 to 1.0 Manganese 0.005 to 20 Molybdenum 0.005 to 5 Nitrogen 0.005 to 0.20 Oxygen 0.03 to 0.50 Palladium 0.10 to 0.25 Silicon 0.005 to 5.0 Tantalum 0.25 to 5.0 Tin 0.25 to 10 Tungsten 0.005 to 1.0 Vanadium 0.5 to 20 Zirconium 1.0 to 20 1.2 The test
-
Supplier: Washington Alloy Co.
Description: Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High Silver Brazing Alloys are manufactured from only the highest purity raw materials, thereby eliminating
-
Supplier: ESAB Welding and Cutting Products
Description: output combines with balance and cleaning features to deliver unbeatable welding performance with extended tungsten life on aluminum and magnesium alloys without the need for continuous high frequency.
- Output Current Range: 165 to 300 amps
- Output Power Capability: AC Output
- Features: Other Arc or Resistance Welders
- Equipment Type: Power Source / Station
-
Supplier: Control Plastics, Inc.
Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous
- Services Offered: Assembly Services, Coining, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Low Volume Production, Machining, Plating, Polishing / Buffing, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Copper, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Navy Tests Incredible Sci-Fi Weapon
Mikerho, The round in the original video is a tungsten magnesium alloy but the final unit was and is depleted uranium, it is denser and harder than steel.
-
Development of a Binary Zn-Based Solder Alloy for Joining Wrought Magnesium Alloy AZ31B
Mechanical Properties and Microstructures of a Magnesium Alloy Gas Tungsten Arc Welded with a Cadmium Chloride Flux, Mater.
-
Characterization of High-Frequency Induction Brazed Magnesium Alloy Joint with an Al-Mg-Zn Filler Metal
Mechanical Properties and Microstructures of a Magnesium Alloy Gas Tungsten Arc Welded with a Cadmium Chloride Flux, Mater.
-
Grain Refinement of AZ31 Magnesium Alloy Weldments by AC Pulsing Technique
The current study has investigated the influence of alternating current pulsing on the structure and mechanical properties of AZ31 magnesium alloy gas tungsten arc (GTA) weldments.
-
Dissolution of Eutectic β-Mg17 Al12 Phase in Magnesium AZ91 Cast Alloy at Temperatures Close to Eutectic Temperature
Mechanical Properties and Microstructures of a Magnesium Alloy Gas Tungsten Arc Welded with a Cadmium Chloride Flux, Mater.
-
Upsetting of low-plasticity materials within plastic casings
The calculation proceeds analogously for magnesium alloy or tungsten if the corresponding plasticity diagram is known.
-
Joining of Magnesium Alloys (Topics;R&D of the non-ferrous Metal Industry)
The most widely used methods of joining magnesium alloy are tungsten inert gas arc welding and metal inert gas arc welding which are fusion welding.
-
Optimization of modern machining processes using advanced optimization techniques: a review
From the above literature survey, it is observed that re- searchers had worked on various advanced materials such as titanium aluminide, AISI H13 steel, zirconium oxide, alumin- ium titanate, aluminium oxide ceramic, aluminium– magne- sium alloy , tungsten -molybdenum high-speed steel, etc…
-
Digital Oilfield Implementation: Learning From the Ghostbusters
“Dr. Ray Stantz: The entire roof cap is made out of a magnesium - tungsten alloy ...
-
Advances in Materials Processing X
PCD cutting tools have achieved impressive results in machining a wide range of non-ferrous metals and non-metallic materials, such as aluminium alloys, magnesium alloys , tungsten carbide, fibreglass composites, ceramics (unfired), metal matrix composite (MMC) and graphite [2].
Indicates content that may require registration and/or purchase.