-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 600 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Standards Institute (ANSI) specifications Designed to drive either halide or sodium bulbs properly with separate wire leads 8 year warranty on ballast electrical components Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v?
- Ballast Technology: HID Ballast
-
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: bulbs.com
Description: Simkar 3-Ft Striplite Fixture uses Two F30T12 Lamps and Magnetic Ballast of 120V (277 Voltage available-call Customer Service.) LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 30.000000000000004 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: bulbs.com
Description: Simkar 4-Ft Striplite Fixture uses Two F48T12/HO High Output Lamps and Magnetic Ballast of 120 Voltage (277 Voltage available-call Customer Service). LAMPS NOT INCLUDED. The product image for this item has been provided by the manufacturer and may not accurately represent all
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 48 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: bulbs.com
Description: Simkar 4-Ft Striplite Fixture uses One F48T12/HO High Output Lamp and Magnetic Ballast of 120 Voltage (277 Voltage available-call Customer Service.) LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 48 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Larson Electronics LLC
Description: Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions. 35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern Cast
-
Supplier: bulbs.com
Description: Simkar 8-Ft Striplite Fixture uses One F96T12 Slimline Lamp and Magnetic Ballast of 120 Voltage (277 Voltage available-call Customer Service.) LAMP NOT INCLUDED. The product image for this item has been provided by the manufacturer and may not accurately represent all
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 96 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Aerovox Corp.
Description: Vac to 660 Vac for HID; 550 Vac to 1,200 Vac for sign ballasts Temperature Range: -40°C to +105°C for HID; 0°C to +85°C for sign ballasts Approval Certification: UL, cUL (HID only) Applications include: area lighting, HID magnetic ballast kits for greenhouses or
- Capacitance Range: 16 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 280 volts
- Operating Temperature: -40 to 105 C
-
Description: measurement methods); l) introduction of the term ‘module’ (instead of independent auxiliary) and requirements for measurement of modules using a host (reference) system; m) modified specifications for stabilization times of EUTs; n) for large EUT (> 1,6 m), addition of the magnetic
-
Supplier: CSA Group
Description: measurement methods); l) introduction of the term ‘module’ (instead of independent auxiliary) and requirements for measurement of modules using a host (reference) system; m) modified specifications for stabilization times of EUTs; n) for large EUT (> 1,6 m), addition of the magnetic
-
Supplier: Larson Electronics LLC
Description: Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: 200 pound, 5 inch diameter magnetic base. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts Amp Draw: 3
Find Suppliers by Category Top
Conduct Research Top
-
The RS-232/DALI Bridge Interface
at lower power levels than standard magnetic ballasts. With the rise of digitally controlled ballasts, the need for devices that ?talk? to them has increased as well. This application note describes a very simple interface between the RS-232 serial port (available on almost all computers) and DALI, where
-
What is Inrush Current?
When switching on solid state equipment such as computers, copiers, and electronic ballasts found in lighting systems, as well as magnetic devices like motors, drives, and core & coil ballasts, peak inrush currents can be several orders of magnitude greater than the circuit's steady state current
-
Power Factor
Power Factor (pf) is the ratio of real power to total power. Real, or productive power, is the actual power used in a building, measured in kilowatts (kW). Reactive power generates the magnetic field for inductive loads such as motors, transformers, lighting ballasts, etc. Reactive power
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/6915/EmilyLong2010.pdf?sequence=3
Magnetic ballasts are not usually specified in .
-
Federal Register > Monday, February 10, 2014 > [79 FR 7746] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
DOE notes that the vast majority of hazardous location fixtures are specified for use with magnetic ballasts .
-
Federal Register > Tuesday, August 20, 2013 > [78 FR 51464] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
NEEA, No. 31 at p. 2) In DOE's reading of ANSI C82.6, the scope dictates testing HID lamp ballasts without specifying applicability only to magnetic ballasts .
-
CR4 - Thread: T12 Lighting Fixtures
Most fixtures made for T12 came with a magnetic ballast made to meet minimum specifications .
-
Technical support document: Energy efficiency standards for consumer products: Room air conditioners, water heaters, direct heating equipment, mobile home furn...
However, characteristics specified for the magnetic fluorescent lamp ballast are expected to be similar for electronic ballasts.
Indicates content that may require registration and/or purchase.