Products/Services for Magnetic Field Calculation Simulation Software

  • Modeling and Simulation Software-Image
    Modeling and Simulation Software - (523 companies)
    Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems...
    Use
    Operating System
    Source Code
  • Magnetic Field Sensors-Image
    Magnetic Field Sensors - (74 companies)
    Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
  • Magnetic Field Instruments-Image
    Magnetic Field Instruments - (156 companies)
    Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
  • Math Calculation Software-Image
    Math Calculation Software - (39 companies)
    Math calculation software is used to perform mathematical calculations. These programs provide general core calculations as well as graphical analysis that can be used in science, engineering and technology. Math calculation software is used...
  •  
    Network Simulation Software - (29 companies)
    Network simulation software is designed to model the potential behaviors of computer networks. These applications allow network engineers and other information technology (IT) personnel to simulate scenarios without a test bed of networked computers...
  •  
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
  •  
    Electrical Field Strength Sensors - (24 companies)
    Electrical field strength sensors are used to measure the strength of electrical fields. Electric fields are the product of voltage and become stronger as the voltage increases. DC electric field strength sensors are used to measure static charges...
  •  
    Field Intensity Meters - (42 companies)
    Receivers are used to detect buried or hidden piping, equipment or ferromagnetic ores. RF field intensity meters are used measure the strength of an electromagnetic field. These instruments or receivers are used to detect buried or hidden piping...
  •  
    Magnetic Couplings - (22 companies)
    Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
  •  
    Magnetic Bearings - (17 companies)
    ...or the stator of the magnetic bearings. Passive magnetic bearings (PMB) do not require control hardware or software for operation. They have lower stiffness and damping characteristics than similar size active bearings. Passive bearings can be constructed...

Product News

Conduct Research

...exercises and demonstrations may be implemented using QuickField and MATLAB in a traditional introductory level physics course. This second audience will benefit from the visualization of electric and magnetic field distributions and force calculations without a working knowledge of the finite element...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire