-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Transmitter
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: FineTek
Description: Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all
- Measuring Range: 228 inch
- Column Height: 228 inch
- Level Measurement Type: Continuous Level
- Features: Level Gauge, Transmitter
-
-
Supplier: FineTek
Description: typical EG series magnetostrictive level transmitter a float, appropriately sized for the specific fluid density, is mounted on the level transmitter stem such that the float will travel up and down due to the buoyancy of the float from the fluid
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Features: Transmitter
-
Supplier: Newark, An Avnet Company
Description: FLOAT LEVEL TRANSMITTER, 200PSI, 316SS; Operating Pressure Max:200psi; Sensor Body Material:Stainless Steel; Output Current:20mA; Product Range:LVR500 Series
-
Supplier: JOGLER, Inc.
Description: installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC,
- Measuring Range: 240 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Gems Sensors & Controls
Description: construction in a lightweight package. Ideal for tanks less than 2 feet. XM/XT-700 Series transmitters are exceptionally versatile because of the many useful options available.
- Measuring Range: 14 to 20 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 400 F
- Level Measurement Type: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic
- Measuring Range: 8 to 157 inch
- Maximum Operating Pressure: 725 psi
- Material Temperature Range: -85 to 482 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA LVR20 and LVR30 Series continuous liquid level sensors operate on a basic voltage divider network principle. As the float rises, a magnet in the float closes a series of reed switches in sequence which varies the tapped-off portion of the voltage divider resistor
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 230 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems™ XM-860 liquid level sensors are a
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: FPI Sensors International
Description: Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch points, a variety of materials and mounting options. If you need something we do
- Measuring Range: 4 to 96 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: ABB Measurement & Analytics
Description: shuttle indicator Welded, side connected, 1in. NPT-f process connections 1/2 in. NPT-f vent and drain connection with plug Stainless steel scale indication OPTIONS: 316SS Threaded end caps (Standard is Carbon Steel) Magnetically actuated level switches Magnetostrictive level
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A
- Maximum Operating Pressure: 145.0377 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in
- Measuring Range: 0 to 108 inch
- Maximum Operating Pressure: 40 psi
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
- Features: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene
- Measuring Range: 6 to 48 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -4 to 250 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: KOBOLD Instruments, Inc.
Description: level indication. The NBK tanktop mounted indicators are used for continuous indication, transmission and monitoring of tank level. A sealed float inside the tank is connected to a magnetic carrier in the indicating tube. The magnetic carrier operates
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Gems Sensors & Controls
Description: Level Gauges feature the same patented flag and guide assemblies used on our alloy versions, so you can be assured of excellent visibility and long-life reliability. Accessory Options: Transmitters, Indicating Scales and Switch Modules
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: Solutions with Innovation, LLC
Description: styles, float configurations and materials, the TR420 provides accurate and continuous measurement in many liquid level applications. The variety of float styles and densities afford the best and most direct means for continually monitoring surface interfaces of dissimilar
- Measuring Range: 144 inch
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 180 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Solutions with Innovation, LLC
Description: float/switches for high and low alarms above or below the transmitter range.
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 176 F
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Solutions with Innovation, LLC
Description: VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied
- Measuring Range: 240 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 400 F
- Maximum DC Voltage: 30 volts
Find Suppliers by Category Top
Featured Products Top
-
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
CR4 - Thread: Level Measurement Under Vacuum
Finally, i have replaced the DP transmitter with magnetic float type level transmitter , its working fine.
-
Levelflex M FMP 40 for Propylene Oxide Measurement
The project was to replace a float style magnetic switch level transmitter .
-
borosilicate level gauge glass,China borosilicate level gauge glass Manufacturers, Suppliers - ECOL
DQ Float level transmitter UHF-DQ series magnetic float level gauge wild apply in the constant measurement and indication ofLiquid level in ... temperature ≤ 120°C Explosion approval Ex dIICT5 float level gauge for glass line storage tank, water sprinkler system tank ...
-
Smart Sensors and Sensing Technology
5) Magnetic Level Gauges and Magnetostrictive Level Transmitter Magnetic level gauges (MLG) are similar to conventional float devices, except the MLG’s float carries a set of strong permanent magnets that ride in an aux- iliary column (float chamber) connected to the vessel.
-
CR4 - Thread: Magnetic Level Transmitter
This causes the magnetic field in the float used in most magnetostrictive level transmitters to be somewhat absorbed by the vessel.
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
The magnetic float position in the level gage is detected by the magnetostrictive transmitter .
-
glass cylindrical vessel - offers from glass cylindrical vessel manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Magnetic Track Level Gauge, fuel level sensor, level transmitter , float level sensor ] .
-
Programs to detect and manage aging of instrumentation and control components for license renewal [nuclear plants]
Pneumatic Controllers - Flow Transmitters - Flow Switches - Vane - DisWSleeve - Flow Metersflndicators - Kurz Transducer - Metering Plug/Float - Level Switches - Float - Heat Transferwheatstone - Magnetic FloaVReed - Diaphragmagnet - Diaphragmercury - Level Transmitters - Displacement - Probes/Electrodes - Temperature Switches - Thermal Expansion - DiaphragmPressure - ThermistorDridge .
-
Federal Register > Thursday, October 14, 1999 > [64 FR 55777] Consolidated Edison Company of New York, Inc.; Notice of Consideration of Issuance of Amendment t...
The sump level indications are provided to the control room by both magnetic switch/ float -type detectors (series of 5 lights provide discrete level indication) and differential pressure transmitter (continuous level indication) which encompasses redundancy and diversity associated with containment sump level …
-
A Critical Overview of Sensors for Monitoring Polymerizations
Some of the established technologies are the typical floats , hydrostatic devices (e.g. displacers, bubblers and differ- ential-pressure transmitters ), load cells, magnetic level gauges and conductivity/capacitance transmitters.[11] Some emerging technologies are magnetostrictive sensors, ultrasonicsensors,thermallevelsensorsandlaserandradar (i.e. microwave) level transmitters.
Indicates content that may require registration and/or purchase.