Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Wireless magnetic flow meter is a water level flow meter that uses a high-performance lithium battery power supply system and wireless transmission technology. It can be mainly used for direct drinking water supply systems, beverage processing plants, sewage
- Operating Temperature: -13 to 122 F
- Features: Liquid, Velocity Meter
-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 1.76499 to 176.499 SCFM
-
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity.
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Holykell Technology Company Limited
Description: 5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid, alkaline and salt
- Electrical Output: Analog Current
- Features: Liquid, Velocity Meter
- Interface Options: Serial / Digital
-
Supplier: McCrometer, Inc.
Description: Achieve ±0.5% accuracy with the FPI Mag Plus 5000. Featuring the advanced ProComm Max transmitter for HART, Modbus, and Ethernet connectivity, it offers full-bore performance with a simple hot-tap installation.
- Pipe Diameter: 138 inch
- Features: Averaging / Multi-Insertion, Electromagnetic Meter, Liquid, Other
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 100 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 1.32 to 26.4 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: process connection G1, M12 connector, and flexible programming via pushbuttons, the SM8004 magnetic-inductive flow meter can be adapted to the respective application. The SM8004 magnetic-inductive flow meter is used for flow rate measurement of
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.0528 to 26.4 GPM
- Operating Pressure: 16 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: process connection G2, M12 connector, and flexible programming via pushbuttons, the SM9004 magnetic-inductive flow meter can be adapted to the respective application. The SM9004 magnetic-inductive flow meter is used for flow rate measurement of
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 1.32 to 79.2 GPM
- Operating Pressure: 16 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: The SM7601 magnetic-inductive flow meter from ifm with a measuring range of 0.06-13.2 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT = flow monitoring (binary), quantity
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.0528 to 13.2 GPM
- Operating Pressure: 16 psi
-
Supplier: Automation24, Inc.
Description: The SM4000 magnetic-inductive flow meter from ifm with a measuring range of 0.005-3 l/min and Totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT = flow monitoring (binary), quantity
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.00132 to 0.792 GPM
- Operating Pressure: 10 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 2.5 .. 50 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.66 to 13.2 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 1.32 to 66 GPM
- Operating Pressure: 0 to 145.0377 psi
- Operating Temperature: 41 to 140 F
-
Supplier: Accuris
Description: Best Practices for Magnetic Flow Meters
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.1 .. 2 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.0264 to 0.528 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC FLOW METER 10MM/0.4IN
-
Supplier: Newark, An Avnet Company
Description: PICOMAG MAGNETIC FLOW METER W/TEMPERATURE & ROHS COMPLIANT: YES SENSOR PICOMAG FLOW METER, DN15 (1/2")
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: Radwell International
Description: MAGNETIC-INDUCTIVE FLOW METER, MAGNETIC-INDUCTIVE FLOW METERSMR12GGXFRKG/US-100-SM6100. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms, Electromagnetic Meter
-
Supplier: Badger Meter
Description: The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. The ModMAG M3000 Electromagnetic flow
- Pipe Diameter: 0.25 to 24 inch
- Liquid Volumetric Flow Rate: 0.01 to 53,779 GPM
- Mass Flow Rate: 0.00002205 to 118.582695 lbs/min
- Operating Temperature: 0 to 248 F
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in chemical and
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Features: Electromagnetic Meter, Liquid, Velocity Meter
-
Supplier: Malema Sensors
Description: FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high
- Liquid Volumetric Flow Rate: 0.044 to 30,820.072773 GPM
- Volumetric Flow Rate Range: 0.044 to 30,820.072773 GPM
- Features: Aggressive / Corrosive Process Media, Electromagnetic Meter, Liquid, Recorder / Totalizer Functions, Sanitary
- Electrical Output: Analog Current, Frequency
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Clark Solutions
Description: the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 3,625 psi
- Media Temperature: 248 F
- Media Temperature Range: 248 F
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: -4 to 122 F
- Media Temperature: -40 to 750 F
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR ULTRASONIC AND MAGNETIC TYPE RESIDENTIAL WATER FLOW METERS
-
Supplier: Clark Solutions
Description: The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the
- Pipe Diameter: 6 inch
- Liquid Volumetric Flow Rate: 32 to 1,200 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 10 to 130 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust,
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: GF Piping Systems
Description: The Signet 2551 Magmeter is an insertion-style magnetic flow sensor that features no moving parts. The patented* sensor design is available in corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. Material options include PP with stainless
- Pipe Diameter: 0.5 to 36 inch
- Features: Electromagnetic Meter, Liquid
- Mounting: Insertion Type
- End Fittings: Threaded
-
Supplier: Flow Technology, Inc.
Description: MODBUS RTU on RS485. It is available in battery or AC powered versions. QUICK SPECS The most versatile mag meter transmitter Automatic and continuous meter zeroing under flowing conditions Input Power: DC, AC or battery-powered Display: Backlit LCD, Rate/Total & status flags Pulse
- Media Temperature Range: -10 to 70 F
- Operating Temperature: -20 to 60 F
- Media Temperature: -10 to 70 F
- Electrical Output: Analog Current, Frequency
Find Suppliers by Category Top
Featured Products Top
-
Solution The successful product demonstration used the Transport PT900 and Aquatrans AT600 ultrasonic clamp-on flow meter solutions. This achieved a 1% to 2% match between the existing magnetic flowmeters and the Panametrics’ clamp on ones, verifying their performance (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
. Feature Superior repeatability ?Low pressure drop ?Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ?Simple structure ?Free installation position ?Small and light weight (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality at a low price. Excellent repeatability ?Amplifier built-in magnetic sensor, which is strong against noise (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
McCrometer's FPI Mag™ Full Profile Magnetic Flow Meter is an accurate and economical solution designed to fit almost any project: from capital to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
FPI Mag™ Full Profile Magnetic Flow Meter is an accurate and economical solution designed to fit almost any project: from capital to maintenance (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
permanent magnets for the existing magnetic field. The magnetometer is therefore used in production processes or in quality control. With the backlight on the magnetometer, the measured values ??are always easy to read even in poor lighting (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Consistency. Accuracy. Reliability. That’s what the PanaFlow XMT1000 continues to deliver for industries that depend on precise liquid flow measurement. Trusted across applications ranging (read more)
Browse Liquid Flow Meters Datasheets for Panametrics -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
reliability and minimizes the effects of contamination. The flow indicator consists of a sharp-edged orifice and a tapered metering piston. The piston movement is directly proportional to the flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Magnetic Flow Meter - New SM Series Sizes With Empty Pipe Detection
ifm has expanded its magmeter (magnetic-inductive flow meter) product line to include the SM2001 and SM9001 magmeters with larger flow rates and the ability to detect empty pipes.
-
How Does a Water Flow Meter Work?
flow meters, ultrasonic flow meters or magnetic flow meters.
-
Learn How to Save Water, Energy and Money
With support from the SITRANS F M MAG 8000 magnetic flow meter, SUEZ successfully developed a data-driven water balance model that greatly improved visibility into water flow and usage. The battery-operated MAG 8000 delivers accurate measurements in low-flow installations - even during power
-
Converting Air Velocity Measurements to Volumetric Flow Rates
How do you convert an air velocity measurement to a volumetric flow rate? It is important to understand the various formulas and technical definitions to prevent errors in calculation. Flow meter technologies such as differential pressure, magnetic, thermal, turbine, ultrasonic, and vortex all
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and processing. Look for portable flow meter with a complete measuring kit including:portable ultrasonic flow meter ease of set up. Carrying case. Non-invasive clamp-on transducers with hand-held device. Compact mounting racks (magnetic and cable mount) and coupling compound. Fast set-up - 5 minutes or less
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
-
Municipal Water Flowmeter Applications
Bi-directional, adjustable insertion turbine flowmeters from the HP Series were provided. Meters included 2" rotors in order to obtain repeatable flow rates as low as .25 FPS. Flowmeters were equipped with two magnetic pick up coils located at 90 electrical degrees from one another. These outputs
-
Drag Racing Flowmeter Applications
Hoffer Flow Controls has been supplying turbine flowmeters to the automobile drag race world for the past several years. Typically a small HO Series flowmeter with a magnetic pick up coil is supplied to meter a nitro-methane fuel mixture on the supply side of the engine. This allows the driver
More Information Top
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
Except that, the delay may be longer than five (5) seconds if: the timing system is a magnetic flow meter based timing system; or if the holding time in diverted-flow through an unrestricted divert valve line is longer than the required …
-
Basic Process Measurements
Index Mass Flow, Volumetric Flow, and Velocity Static Pressure and Fluid Velocity Flashing and Cavitation Fluid Dynamics Flow Meter Application Data Orifice Meter Head Meters Coriolis Meters Magnetic Flow Meter Vortex-Shedding Meter Transit-Time Ultrasonic Flow Meter Doppler Ultrasonic Flow Meter …
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Sensors
Magnetic flow meters are based on Faraday’s principle of electromagnetic induction, in which the voltage induced by an electrical conductor moving through a magnetic field is proportional to the conductor’s velocity (Figure 6.1).
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
4.4.3 Magnetic Flow Meters . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Chapter 4-5
Magnetic flow meters are effective for monitoring the flow rate of fluids that present difficult handling problems, such as corrosive acids, rayon viscose, sewage, rock and acid slurries, sand and water slurries, paper pulp stock, rosin size, detergents, bleaches, dyes, emulsions, tomato …
-
States > Colorado > State > Regulations > 6 CCR > 1000 - Department of Public Health and Environment > 1010 - Division of Environmental Health and Sustainabili...
HTST PASTEURIZERS—(except for magnetic flow meter systems) .
-
Testing of Passive Safety System Performance for Higher Power Advanced Reactors
All two-phase flow streams exiting the facility are separated, and each component is measured separately as a single phase flow using conventional measurement devices such as magnetic flow meters and vortex flow meters.
-
CR4 - Thread: Can i measure a diesel or petrol using a magnetic flow meter?
Can i measure a diesel or petrol using a magnetic flow meter ?
Indicates content that may require registration and/or purchase.