Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: MAG-TS’s performance, design characteristics and ease of installation make it ideally suited for metal fabrication, sawing, woodworking and general measurement applications. MAG-TS encoder consists of a reading head that travels along a magnetically encoded tape. The tape is
- Maximum Update Rate: 2,000 kHz
- Count Rate: 2,000 kHz
- Output Signal: Serial
-
Supplier: Lika Electronic
Description: Absolute coded magnetic scale with adhesive tape Resistant to debris, liquids and oils
- Measurement Range: 3.93701 to 200.78751 inch
- Operating Temperature: -40 to 248 F
- Encoder Reading: Absolute
- Features: Linear Encoder, Other
-
Supplier: Hymark/Kentucky Gauge
Description: High resolution encoder for linear position measurement Gap clearance up to 2 mm Lika hi-flex sensor cable for drag cable chains Status LED for gap and speed Optional reference mark LKM1309/5 to be installed along the magnetic tape Optional tape cleaning wipers
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
-
Supplier: Lika Electronic
Description: 2 integrated limit switch sensors High resolution sensor for linear measurements High speed and protection degree Speed proportional output signals Resolution up to 1 μm Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
Supplier: Hymark/Kentucky Gauge
Description: Magnetic sensor for linear guides Gap clearance up to 2 mm Lika hi-flex sensor cable Lateral tape detection
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Linear Encoder, Magnetoresistive Linear Position Sensor/Switch, Rectangular
-
Supplier: Hymark/Kentucky Gauge
Description: Programmable resolution and index width Set-up via PC software Gap clearance up to 2 mm Lika hi-flex sensor cable for drag cable chains Status LED for gap and speed Reference mark LKM1309/5 to be installed along the magnetic tape Optional tape cleaning wipers
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
Supplier: Hymark/Kentucky Gauge
Description: 2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals Reference and limit switch marks to be installed along the magnetic tape
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Linear Encoder, Magnetoresistive Linear Position Sensor/Switch, Rectangular
- Encoder Reading: Incremental
-
Supplier: Lika Electronic
Description: Programmable resolution and Index width Set-up via PC software Lika hi-flex cable for drag cable chains Status LED for gap and speed Reference mark LKM1309/5 to be installed along the magnetic tape Optional tape cleaning wipers
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
Supplier: Magnescale Americas, Inc.
Description: High-accuracy tape scale.
- Measurement Range: 1.968505 to 3,937.01 inch
- Operating Temperature: 32 to 113 F
- Features: Linear Encoder, Rectangular
- Linear Encoder Technology: Magnetostrictive
-
Supplier: Magnescale Americas, Inc.
Description: Non-contact detection tape scale with a high response speed.
- Measurement Range: 7.87402 to 314.9608 inch
- Linear Encoder Speed: 4,166.66666666666 mm/sec
- Operating Temperature: 14 to 122 F
- Resolution: 0.005 to 0.01 mm
-
Supplier: Infineon Technologies AG
Description: JESD47K standard. It has super high accuracy better than 10 µm achievable by use of proper linear or rotary magnet encoder. The excellent channel matching of less than 5 % over full magnetic input range of ±5 mT. Potential application is lens positioning for zoom and focus
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Lika Electronic
Description: 2 integrated limit switch sensors Standard sensor for linear axis Gap clearance up to 2.0 mm Lika hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
Supplier: Magnescale Americas, Inc.
Description: Readerhead and cable assembly for SL331 series Digiruler tape scale in feedback applications.
- Linear Encoder Speed: 4,166.66666666666 mm/sec
- Operating Temperature: 23 to 113 F
- Resolution: 0.05 to 0.01 mm
- Features: Linear Encoder, Rectangular
-
Supplier: Magnescale Americas, Inc.
Description: Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.
- Linear Encoder Speed: 6,400 mm/sec
- Operating Temperature: 32 to 113 F
- Resolution: 0.001 to 0.01 mm
- Features: Linear Encoder, Rectangular
-
Supplier: Exsenco, LLC
Description: SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the
- Measurement Range: 0.393701 inch
- Operating Temperature: 32 to 140 F
- Resolution: 0.001 to 0.002 mm
- Features: Cylindrical, Linear Encoder
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Broadcom Inc.
Description: minimum distance through insulation (DTI), the ACPL C797 provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive- or magnetic-coupling
- Operating Current: 0.0003 mA
- Isolation: 5,000 volts
- TJ: -40 to 105 C
- Supply Voltage: 5 V
Find Suppliers by Category Top
Featured Products Top
-
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.? (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
Lika Linear Encoders from AutomationDirect AutomationDirect has added Lika Electronic linear encoders that combine a sliding encoder body and a magnetically coded strip to provide extremely accurate linear position (read more)
Browse Datasheets for Automationdirect.com -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
preferred. For AGV steering applications, the encoder may be fixed to the motor that operates the steering mechanism, the steering shaft, or both. Depending on the control system, incremental or absolute encoders can be applied. Forks benefit from linear motion (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Group. The innovative design with a 3-phase self-supporting coil and non-magnetic steel housing offers outstanding high-resolution performance. The absence of residual static force and the excellent relationship between the linear force and current make these motors ideal for use in micro (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
; they basically consist of a readhead and a magnetic tape that are not in contact, so the risk of failures due to vibrations, shocks or mechanical stresses is limited. The range of linear encoders from Lika Electronic has grown more and more and includes today a wide variety of both incremental
-
Code Design for Dependable Systems - Preface
, namely mass. memories such as magnetic tapes and disks, logic circuits and systems, data entry. systems, and distributed storage systems. Chapter 11 covers the codes designed. specifically for mass memories such as tape memories, magnetic disk memories, and. recent optical disk memories. The various
More Information Top
-
Precision connector assembly automation
The position of the carriage is measured and feedback to the control system with a magnetic tape linear encoder .
-
MMT & Magellan Infrared Spectrograph
magnetic tape encoder 1 cam driven linear .
-
Linear Position Sensors: Theory and Application
Magnetic linear encoders , with a magnetic tape and a sensor head, can have a long measuring range of up to 40 m (such as the Lincoder by Stegmann).
-
Design, testing, and performance of the Hobby Eberly Telescope prime focus instrument package
The carriage axis encoder is a Lika linear magnetic encoder reading a flexible tape wrapped on the outer diameter of the carriage bearing stack.
-
Machine for complete fabrication of 8-m class mirrors
Part of the calibration process is to compare these to a Hewlett Packard laser distance-measuring interferometer2, with adjustments on the linear encoders to stretch the magnetic encoded tapes to minimize errors.
-
Advances in Precision Instrumentation and Measurement
On the other hand, linear sensors such as the magnetic tape type sensors and the rotary encoders exist as the sensors that measure the shift value to the vertical direction of the traveling direction.
-
iC-Haus iC-MHL200 Integrated System for Magnetic Encoder Applications
Combined with a target like a magnetic tape or pole wheel an universal and rugged linear or angular incremental encoder can be realized.
-
iC-Haus announces the iC-MHL200 12 bit universal magnetic position encoder
Combined with a target like a magnetic tape or pole wheel an universal and rugged linear or angular incremental encoder can be realized.
-
CONCEPTUAL DESIGN OF A VAPOR VOLUME FRACTION INSTRUMENT
The analog output is converted to digital information by means of an en- coder and stored on magnetic tape , thereby providing a continuous record of linear position with .
-
The laboratory station for tyres grip testing on different surfaces
The magnetic linear encoder is composed of diamagnetic sensor and a three-layer magnetic tape which can be fixed on pavement sample frame, allowing direct measurement of pavement sample speed.
Indicates content that may require registration and/or purchase.