Products/Services for Magnetometer Pipe Locator
-
Magnetometers - (70 companies)...to locate boundary stakes buried in the ground or hidden by vegetation. Selection. When selecting magnetometers, buyers should consider the specific type of magnetometer technology, its form, its outputs and interfaces, and its design specifications. Type...TechnologyForm FactorOutputs / Interfaces -
Underground Locating Equipment - (46 companies)Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground... -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Fiber Optic Fault Locators - (70 companies)Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers... -
Locating and Fixturing Pins - (67 companies)Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular... -
Plastic Pipe - (213 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Spring Locating Pins - (24 companies)How to Select Spring Locating Pins. Spring locating pins are compact, spring-loaded components used to apply a light side force to a workpiece for positioning or clamping. They are cylindrical in shape and press fit into a hole for use in fixturing...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
-
Industrial Pipe - (1678 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
Product News
-
PCE Instruments / PCE Americas Inc.
Magnetometer PCE-MFM 2400 With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and permanent magnets for the existing magnetic field. The magnetometer is therefore used in production processes or in quality control. With the backlight on the magnetometer, the measured values ??are always easy to read even in poor lighting... (read more) -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Imao-Fixtureworks
Quick Change Flex Clamping Locators Quick Change Flex Clamping Locators. One-Touch no-tool solution for fast and accurate fixture changes. Flex locators are mechanical locating elements designed for quick change applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm. The mechanical design... (read more)Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon nitride ceramic locating pins Product Overview. Silicon nitride ceramic locating pins are precision-engineered components manufactured from advanced silicon nitride (Si?N?) ceramic materials. They provide excellent mechanical strength, fracture toughness, wear resistance, thermal shock resistance, and high temperature stability, making them suitable for precision positioning applications requiring high accuracy and long service life. These ceramic locating pins are commonly used as positioning pins, alignment pins, fixture... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Fairlane Products, Inc.
Detent Pins for locating & alignment applications Detent Pins - Ring Handle. Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately. Fairlane Products, Inc. We design... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Imao-Fixtureworks
Highly precise 1/4 turn Flex locator clamps CP741 Flex locator clamps along with with Flex receivers are designed to be mounted on fixture bases and plates for accurate locating and positioning. Simple to operate with a quarter-turn of the knob, this locator allows for highly precise 0.003 mm repeatability and strong clamping force of 674 lbs. They are designed to be used with ball-locking receptacles, sold separately. The ball locking pin is mounted to the fixture and the receptacle is mounted to the base. When the knob is rotated... (read more)Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Pyromation
Pipe Thermowells Are Economic Alternative When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)Browse Thermowells Datasheets for Pyromation -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
McElroy Manufacturing, Inc.
MEETS THE PIPE WHERE IT LAYS The Tritan TM 560 aids in pipe positioning, allowing for more flexibility and increased performance and productivity. With the same rugged, dual rubber tracks found on McElroy TracStar (R) machines, the Tritan offers all-terrain mobility for easily traveling across a variety of terrains and can be driven directly to and from the pipe itself. By building off the legacy and design of multiple McElroy (R) units, the Tritan minimizes the amount of time spent between fusions while also letting... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
-
Corrective Action Decision Document for Corrective Action Unit 417: Central Nevada Test Area Surface, Nevada Appendix D - Corrective Action Investigation Repor...
Magnetometer and Metal Detector Pipe Locator .
-
Site Characterization in Karst and Pseudokarst Terraines
… can be used to locate either ferrous or non-ferrous metal utilities as well as trash, conductive contaminants (soils or pore fluids), and UST’s; • Magnetometers are use to locate … … of metal detectors and pipe and cable locators can be used to …
-
Annual Conference of the Russian Society of Nondestructive Testing and Technical Diagnostics (RSNDTTD)
… 23IM magnetometer (ZAO “NIIIN MNPO ‘Spektr’ ”, Moscow), thickness gauges for surface layers “Konstanta-5”, TM-2 and MP-2 (“Konstanta” and “Tekhnotest-M”), IMP-6, IMAT-400Ts magnetometers (“Introtest”, Yeka- terinburg); MIZ … … of wide application, a Locator 2 portable flaw detector … … Elo Scan; the Defektomat 2.820 and Zirkograf automated flaw detector for testing pipes and hire dur …
-
Schonstedt Instrument Co
Instrumentation include magnetic locating gradiometers and multi-frequency pipe and cable locators used to find underground utilities for repair and damage avoidance. … Target location and tracking 1189 Magnetic anomaly target location and tracking systems 1190 Magnetometers 2572 Fixed base …
-
Emerging Technologies Applicable to Hazardous Materials Transportation Safety and Security
DTRS56-02-T-0006, "Pipeline Damage Prevention Through the Use of Locatable Magnetic Plastic Pipe and a Universal Locator " Passive systems use magnetometers to detect the ferromagnetic steel, active systems impress an AC current on the …
-
High-temperature borehole instrumentation
… Dewar Detonator F i r i n g Module High-Temperature Grease Geiger-Muller Tube Heat Pipe … l i p Ring S1 i p Ring Assembly High-Temperature Solder High-Temperature Tape Transducers Accelerometer Accel e r m e t e r Accelerometer Cable Acoustic Crystal Acoustic Crystal Acoustic Crystal Coll ar Locator Geophone Magnetometer Potent i m e …
-
Environmental geophysics at the Southern Bush River Peninsula, Aberdeen Proving Ground, Maryland
The Model Mac-51By a magnetic gradiometer .and cable locator manufactured by Schonstedt, Inc., is a dual-mode instrument designed to detect shallow buried iron and steel objects and traceunderground cables and pipes . Total field magnetic data were acquired by using the Model G-822L cesium vapor magnetometer manufacturedby EG&GGeometrics.
-
Development and use of magnetic apparatus for bomb and mine location
For this purpose special asbestos pipes are used in conjunction with a system of water-jetting to … In addition to the equipments already mentioned, certain special forms of locator have been developed to an … One logical development was a single-element magnetometer , of which the design was carried to an advanced …
-
Environmental geophysics at Beach Point, Aberdeen Proving Ground, Maryland
The Schonstedt MAC-51B magnetic gra.diometer and cable locator is a dual-mode instrument designed for use in detection of shallow buried iron and steel objects and for tracing underground cables and pipes . G-822L cesium vapor magnetometer .
-
Case Histories of a New Wireline Logging Tool for Determination of Free Point in Support of Drilling and Pipe Recovery Operations
… in a neutral with condition and, then, in a second pass with stretch applied to the pipe . The magnetometers in the longitudinal orientation can be used as a high sensitivity collar locator .
Indicates content that may require registration and/or purchase.