Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: MicroSense, LLC
Description: rotation symmetric samples there will always be some angular variation due to rotation eccentricities. Furthermore, in all vector magnetometers where the sensor is fixed relative to the magnetic field, it is impossible to do a direct calibration of the Y direction sensor (coils)
- Number of Axes: 1
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 1,000 µG
- Flux Density Measurement: 32,000,000 to 32,000,000,000 microgauss
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -50,000,000 to 50,000,000 microgauss
- Features: Magnetometer
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62 is a 6 Degrees-of-Freedom inertial sensor system that features 14-bit digital outputs accessed through I2C communication. The KMX62 sensor consists of a tri-axial magnetometer plus a tri-axial accelerometer coupled with an ASIC. It is packaged in a 3 x 3 x 0.9mm Land
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MAGNETOMETER, LGA; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH PERFORMANCE 3-AXIS MAGNETOMETER; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D ACCELEROMETER & MAGNETOMETER, LGA-16; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS MODULE, ACCELEROMETER/MAGNETOMETER; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: BM1422AGMV is a 3-axis magnetic sensor which incorporates magneto-impedance (MI) elements to detect magnetic field and a control IC in a small package. *We may not have the stock because this product has limited application.
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62G is a high-performance, low-power, magnetometer-accelerometer device that is coupled with sensor fusion software and auto-calibration algorithms to additionally deliver the industry’s first highly accurate gyro emulation providing a 9-axis solution. Optimized for mobile
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX61G is a high-performance, low-power, magnetometer-accelerometer device enhanced with integrated sensor fusion software and auto-calibration algorithms to deliver the industry’s first highly accurate gyro emulation. Optimized for mobile applications, the KMX61G requires only
-
Supplier: Advanced Orientation Systems, Inc.
Description: High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: DigiKey
Description: MAGNETOMETER RS485
- Number of Axes: 3
- Resolution: 67 µG
- Flux Density Measurement: 2,000,000 microgauss
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR MAGNETOMETER 3D QFN
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Description: SENSOR MAGNETOMETER 3DXYZ 16QFN
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: MAG3110 - Magnetic, Magnetometer Sensor Evaluation Board
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools Triple Axis Magnetometer B/O
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 084697-HMC1002 Packaging: Reel - TR Type: Compass/Magnetometer Technology: Magnetoresistive Output Type: Wheatstone Bridge Bandwidth: 5MHz Axis: X, Y Sensing Range: ±0.2mT Categories: Sensors,
- Operating Temperature: -55 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Inertial Labs, Inc.
Description: Gaming Sensor represents a shift from Inertial Labs traditional embedded 3DOF orientation systems. OS3D-GS is designed to provide compensated sensor data to the PC where the sensor fusion algorithms are then processed and applied to the application. This allows for the potential
- Angular Rate Range: 1,200 deg/sec
- Linear Acceleration Range: 2 to 6 g
- Features: Data Recorder, Triaxial
- Additional Outputs: Magnetic Field (Magnetometer)
-
Supplier: ODG (Origin Data Global)
Description: SENSOR MAGNETOMETER 3D QFN
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 105 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status:
- Operating Temperature: -30 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 275472-HMC6042 Packaging: Reel - TR Type: Compass/Magnetometer Technology: Magnetoresistive Output Type: Wheatstone Bridge Bandwidth: 10kHz Current - Supply (Max): 25mA Current - Output (Max): 3.6mA
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 138844-HMC1052L-TR Packaging: Reel - TR Type: Compass/Magnetometer Technology: Magnetoresistive Output Type: Wheatstone Bridge Bandwidth: 5MHz Axis: X, Y Sensing Range: ±0.6mT Categories:
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: enDAQ Vibration Solutions
Description: The new S2 ("mini") vibration sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has an ±8g range which provides the greatest
- Acceleration: 8 to 16 g
- Frequency Range: 3,200 to 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GQ4-45™ is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology provide direct
- Angular Rate Range: 300 deg/sec
- Bandwidth: 160 Hz
- Maximum Dimension: 3.1102379 inch
- Weight: 0.231481481481481 lbs
-
Description: A common framework for sensor performance specification terminology, units, conditions and limits is provided. Specifically, the accelerometer, magnetometer, gyrometer/gyroscope, barometer/pressure sensors, hygrometer/humidity sensors, temperature sensors, ambient
-
Supplier: QUALCOMM, Incorporated
Description: low energy devices. It provides Gyroscopic, Magnetic, Temperature, Pressure, Humidity and Acceleration MEMS sensors. Environmental Sensor Board specs Development Board Hardware Chipset CSR1011 Sensors Accelerometer sensor Temperature sensor Pressure sensor
- Technology: Bluetooth
- Features: Bluetooth® Development Kits
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Debugger with Wearable Bluetooth 4.2 Data Logger, including Accelerometer, Magnetometer, Humidity, Temperature, Pressure, Microphone, UV and Light Sensors integrating Rechargeable battery and power adaptor. (US Dev. Kit)
- Category: Development Suite / Kit
-
Supplier: enDAQ Vibration Solutions
Description: The new S2 ("mini") vibration & shock sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has a ±40g range which provides the greatest
- Acceleration: 40 to 200 g
- Frequency Range: 3,200 to 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Description: TRIPLE-AXIS MAGNETOMETER - MLX90
- Category: Development Board
-
Description: A common framework for sensor performance specification terminology, units, conditions and limits is provided. Specifically, the accelerometer, magnetometer, gyrometer/gyroscope, accelerometer/magnetometer/gyroscope combination sensorsbarometer/pressure sensors
-
Supplier: DigiKey
Description: Wearables Accelerometer, Gyroscope, Magnetometer Sensor Flora
-
Supplier: Acme Chip Technology Co., Limited
Description: DEV KIT MAGNETOMETER RS485
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
manual range selection, the device is particularly user-friendly. It measures with an accuracy of up to ±0.5% of the measured value (DC) and ±1% (AC at 50 Hz). The Magnetometer / Magnetic Field Detector is equipped with a sensor that measures transversely, i.e. the magnetic field is (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
This update means that all CV7 Series sensors - including the previously supported 3DM-CV7-AR and 3DM-CV7-AHRS - are now fully compatible with PX4 (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
All-in-One 9-Axis Sensor for Efficient Motion Sensing (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
ppm. Measured with a magnetometer, ferrous debris ranging in size from sub micron to visible sizes will induce a change in electrical current proportional to the amount of magnetic metal present. The amount of ferrous debris in total is a key indicator of wear in any engine and should be included (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Tilt Calculation and Kalman Filter Implementation in the 6DoF Sensor Series 7576A
are discussed as well as the type of data that can be obtained in the absence of magnetometer sensor.
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
Microelectromechanical system (MEMS) pressure sensors have changed the way that system designers and application engineers measure pressure. The simplicity of use, small size, low cost and ruggedness allow these sensors to address applications in automobiles and industrial process control as well
More Information Top
-
Planetary Magnetic Field Measurements: Missions and Instrumentation
Generally speaking, the limiting factor on the measurement accu- racies tends to be the magnetic environment of the instrument generated by the spacecraft at the location of the magnetometer sensor .
-
Geomagnetic Observations and Models
Such measurements are collected using magnetometer sensors rigidly fixed to the air- frame or towed in a bird for airborne or in a fish in marine surveys using a cable long enough to avoid the ship/airplane magnetic effect.
-
The THEMIS Mission
Most of the magnetometer sensor head is buried except its top, which is clearly visible in the foreground.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16772/49279086-MIT.pdf?sequence=2
Such dielectrometer and magnetome- ter sensors have been the focus of several research projects at the Laboratory of Electromag- netic and Electronic Systems (LEES) at MIT for many years [1–11].
-
Encyclopedia of Geomagnetism and Paleomagnetism
Magnetometer sensors measure the combination of the archeo- logical anomaly and the Earth’s magnetic field.
-
SQUID sensor array configurations for magnetoencephalography applications
(a) Synthesis of a first-order gradiometer from a primary magnetometer sensor and a vector magnetometer reference; (b) synthesis of a second-order gradiometer from a hardware first-order gradiometer and a first gradient tensor reference. .
-
Magnetoencephalography
Recently, optically pumped atomic mag- netometer sensors are beginning to attract people’s attention because they are expected to be operated in a room temperature.
-
Encyclopedia of Solid Earth Geophysics
Fluxgate magnetometer sensor is mounted collinear with the optical axis of (nonmagnetic) theodolyte, in horizontal plane.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3417/MCCARTHY-THESIS.pdf?sequence=1
… Line ....................................................87 8.2.2.1.3 Thin Anchor Line......................................................87 8.2.2.2 Orientation of Anchor at the Mudline..........................87 8.2.3 Thermo-Plastic Tank: Data Reduction........................................92 8.2.3.1 Load with Magnetometer Sensor Attached..................92 8.2 …
-
Uniform eddy current probe based on GMR sensor array and image processing for NDT
This article presents novel uniform eddy current probe architecture with a planar excitation coil and a magnetic field sensing array of GMR magnetometer sensors .
Indicates content that may require registration and/or purchase.