-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head’s flanged shape and small size make the RK-2 series ideal for
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Exsenco, LLC
Description: SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a
- Measurement Range: 3.93701 to 19.68505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Features: Analog, Incremental, Magnetostrictive
-
-
Supplier: Exsenco, LLC
Description: Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the
- Measurement Range: 0.5905515 to 98.42525 inch
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: -4 to 149 F
- Features: Analog, Incremental, Magnetostrictive
Find Suppliers by Category Top
Featured Products Top
-
Absolute Linear Sensor Magnetostrictive Displacement Transducer (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. Improved linearity and other standard options are available. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Displacement transducers — pre-calibrated, easy to install and use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GY Series are highly accurate linear displacement transducers with a positional accuracy of up to 1μm used for displacement and level measurements in a variety of operating conditions. (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments. Learn More (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Design and research on a variable ballast system for deep-sea manned submersibles
A magnetostrictive linear displacement transducer can detect the seawater level in the variable ballast tank.
-
Vertical positioning surveillance by magnetostrictive transducer
Positioning’s routine of the impact mass at the height, where the test must be performed, is made jointly by an A/D module, Delta Electronics™ - DVP06XA-S, a PLC, and a linear displacement magnetostrictive transducer , GEFRAN™ – ONP1-A.
-
Performance Analysis of a Planar Displacement Sensor With Inductive Spiral Coils
Magnetostrictive linear displacement transducers can have a long operational life since there is no contact between sensing element and cursor.
-
FULL‐SCALE LABORATORTY TESTING OF SOIL‐PIPE INTERACTION IN BRANCHED POLYETHYLENE PIPELINES
The applied displacement was monitored using a Tempsonic type LP analog magnetostrictive Linear Displacement Transducer integrated with the loading actuator.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SECTION 5: GEOMETRIC AND MOTION SENSORS
Described are the fundamentals of metrology and rotary and linear motion and the instrumental means used to measure and control it, such as various kinds of encoders, resolvers, linear variable differential transformers, linear potentiometric, and the new magnetostrictive linear displacement transducers .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > CHAPTER PRELIMINARIES
MTS Systems Corporation, Eden Prairie, Minnesota ( Magnetostrictive Linear Displacement Transducers ) .
-
ISA CNTRL VALVES - Control Valves
Other position sensors that may be used for rising stem valves are a LVDT and a magnetostrictive linear displacement transducer .
-
Federal Register > Friday, December 8, 2000 > [65 FR 77014] Availability of Exclusive or Partially Exclusive Licenses
The snow probe components include: (i) A linear displacement magnetostrictive transducer composed of a long probe shaft with an internal magnetostrictive transducer filament that operates in conjunction with a small electronics package for signal generation and detection; (ii) a floating plate assembly …
-
CR4 - Thread: Non-contact Linear Position Sensor
If it is a cylinder (i.e. hydraulic cylinder) and it has or can have a magnet in it (as most now do), they you can get a magnetostrictive linear displacement transducer .
-
Electric Motors vs. Fluid Power: Robotic System Designers Have a Choice - Nasa Tech Briefs :: NASA Tech Briefs
Using linear magnetostrictive displacement transducers (LMDTs or MDTs) avoids this.
Indicates content that may require registration and/or purchase.