-
Supplier: RS Components, Ltd.
Description: APEM A0151B Push Button Contact Block
- Switch Function: Maintained Contact
- Features: Other, RoHS
- Switching Mechanism: SPDT
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
- Features: CE Certified, CSA Certified
- Actuator Specifications: Flush Pushbutton
- Switch Function: Maintained Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Altech Corp.
Description: Push Push mechanism for converting spring return acutator into maintained
- Switch Function: Maintained Contact
-
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Features: CE Certified, CSA Certified, Locking Switch
- Switch Type: Keyswitch
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: Altech Corp.
Description: Maintained
- Switch Function: Maintained Contact
-
Supplier: RS Components, Ltd.
Description: EAO 82-6951.2000 Push Button Switch
- Switch Function: Maintained Contact
- Features: Other
- Switching Mechanism: SPST
- Terminal Type: Solder Terminals
-
Supplier: RS Components, Ltd.
Description: Idec YW1B-A1G Push Button Head
- Switch Function: Maintained Contact
- Features: RoHS
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: TE Connectivity
Description: Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator
- Maximum Current: 8 amps
- Maximum DC Voltage: 32 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: Rees, Inc.
Description: combines the function of a single push button device with that of a selector in a single unit. Contact operation sequences are selected by rotating the knurled guard in the two available positions. When the position is selected, depressing the plunger will give contact
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: OMEGA Engineering, Inc.
Description: circuit. A momentary pushbutton will allow the electrical contact to return to is original position when the pushbutton is released. A maintained pushbutton will keep the contacts in the changed position, it requires some additional action to return to is original position.
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Features: CE Certified, CSA Certified, Other, RoHS, UL listed
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: APEM Components, Inc.
Description: Subminiature pushbutton switches available in single pole and double pole with gold or silver plated contacts and terminals. Process sealed with epoxy sealed terminals, o-ring sealed actuator angle, single piece housing available with numerous options.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Standard Duty Stations - Maintained Contact Buttons - Type 1, START-STOP
-
Supplier: Allied Electronics, Inc.
Description: Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
-
Supplier: Allied Electronics, Inc.
Description: Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
-
Supplier: Allied Electronics, Inc.
Description: Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
-
Supplier: OMEGA Engineering, Inc.
Description: The 22.5 mm industrial heavy-duty pushbutton line offers a wide array of functional, smartly styled illuminated and non-illuminated pushbuttons, selector switches, push pulls, alternate action and twist-to-release operators. The complete line also includes transformer, full voltage, resistor,
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Switch Function: Alternate Contact (Push-Push), Maintained Contact, Momentary Contact
- Features: CE Certified, CSA Certified, RoHS, UL listed
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON SW, SPST, 5A, 250VAC, PANEL; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
-
Description: Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model,
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switch Function: Maintained Contact
- Switching Mechanism: SPDT
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB303 Spring Return Shrouded Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular
- Features: Weather Resistant / Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Environments without Boots Oil Tight, Water Tight and Dust Tight Contact Block Terminals Are at 20° Angle to Eliminate Interference with Other Contact Blocks Mounted in Tandem Finger-Safe Terminals on Contact Blocks UL Listed, CSA Certified and CE Marked 30 mm Diameter Mounting
-
Supplier: Honeywell Sensing & IoT
Description: rotating the reset knob. When the direct acting switch contacts open, the auxiliary contacts also actuate (open contacts close and closed contacts open). The auxiliary contacts are electrically isolated from the direct acting switch contacts. These NO
- Normally Closed Contacts: 4 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Radwell International
Description: PUSH BUTTON, EXIT SWITCH W/ PLATE, 12/24VDC, EX AA 1-1/4" BUTTON, SINGLE GANG, RED, "PUSH TO EXIT", ALTERNATE ACTION - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Alternate Contact (Push-Push), Maintained Contact
-
Supplier: Honeywell Sensing & IoT
Description: rotating the reset knob. When the direct acting switch contacts open, the auxiliary contacts also actuate (open contacts close and closed contacts open). The auxiliary contacts are electrically isolated from the direct acting switch contacts. These NO
- Normally Closed Contacts: 4 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: rotating the reset knob. When the direct acting switch contacts open, the auxiliary contacts also actuate (open contacts close and closed contacts open). The auxiliary contacts are electrically isolated from the direct acting switch contacts. These NO
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
- Features: Illuminated Switch, Other
- Switch Function: Maintained Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Honeywell Sensing & IoT
Description: rotating the reset knob. When the direct acting switch contacts open, the auxiliary contacts also actuate (open contacts close and closed contacts open). The auxiliary contacts are electrically isolated from the direct acting switch contacts. These NO
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Eaton Corporation
Description: BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 250 volts
- Features: CE Certified, CSA Certified, Other, UL listed
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 30.5 MM, 2 POSITION SELECTOR SWITCH, NON-ILLUMINATED, 800 SERIES, METAL, TYPE 4/13, NO GUARDS, WHITE, KNOB, MAINTAINED, NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Knob Shaft
-
Supplier: APEM Components, Inc.
Description: These sealed push button switches are double pole - double throw momentary pushbuttons with highly reliable contacts suitable for low level applications. The sealed switch comes with solder lug or pc terminals. The double shell case construction provides extra mechanical
-
Supplier: Hubbell Electrical Products
Description: 3CD/7CD/9EFG ENCLOSURE STOP LEGEND WEATHERPROOF PUSH-PULL BUTTON OPERATOR TYPE WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) BUTTON COLOR RED TIGHTENING TORQUE 7 LB-INCH APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
- Features: Outdoor Rated / Weatherproof
- Panel Type: Power Control
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 pilot devices offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. The OMPBD7 Push Button operators are available in two different body
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Features: CE Certified, CSA Certified, Other, RoHS, UL listed
- Actuator Specifications: Flush Pushbutton
-
Supplier: CARLO GAVAZZI Automation Components
Description: twist-to-reset switches require users to twist a button in order to reset the switch and resume operation. Double insulation Degree of protection IP65 4 Unloseable screws According to EN418 Conform to IEC947-5-1, EN60947-5-1 Press to lock, twist clockwise to release Red emergency stop
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: APEM Components, Inc.
Description: The IR Series push button switch is sealed to IP67 and is available in a wide array of terminals, colors and illumination options. The IR Series is offered with tactile and snap acting contact mechanisms, with gold or silver plated contacts and with NO, NC and NO/NC
Find Suppliers by Category Top
Featured Products Top
-
Get inventory data instantly at the push of a button! The C-100 console mounts at a convenient location in the plant or a loadout. Employees can (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
offset with two push buttons and status LEDs to get the most accuracy and flexibility for your application’s travel length. LS1 Series’ non–contact inductive technology & delivers long life even in high vibration environments. Special features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
indicators Cadmium free contact material Can be used with illuminated push – buttons “Blade + cross” – both flat blade and cross head screw drivers can be used to adjust then function selector, the timing trimmer, and to disengage the 35 mm rail mounting clip 35 mm rail (EN 60715) mount European Patent (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
. They are offered either with or without a push-button trigger on the underside. Each housing comprises four parts: top, base, handle cover and either a cable gland or removable end panel. The control panel is recessed to accommodate a membrane keypad, push buttons and LCDs. Sensors can be (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
and sensitivity are directly adjusted “at the push of a button“ using the teach-in function Protective separation according to EN 61140 – protection of the maintenance staff and downstream devices against excessively high voltages up to 300 V AC/DC High accuracy (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
. Features & Benefits Rugged, corrosion-resistant housing … tolerates hostile environments. Positive-break" NC contacts … assures circuit interruption upon pulling of trip-wire. Push/pull operation … operates if (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
Circuit Theory/1Initially Excited - Wikibooks, open books for an open world
The equivalent circuit after the SPDT BBM switch is thrown while the push button switch maintains contact .
-
CR4 - Thread: LCP WITH TOUCH SCREEN
Emergency stops or other similar controls must either use PLC's or similar computer-type devices that are specifically designed for such use, or must be wired with separate maintained - contact push - buttons and relays.
-
2-3 Electrical - Grainger Industrial Supply
• Pendant Push Button Station, Legend Start/Stop, Number of Operators 2, Type of Operator Push Button , Action Maintained , Contact Form 2NO, Mechanical Interlock Yes, Housing Color Yellow, NEMA Rating 1, 3, 3R, 4, 4X, Contact Rating 5A @ 600VAC/DC, NEMA Contact Rating…
Indicates content that may require registration and/or purchase.