Products/Services for Man-portable Counter Mortar Radar
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...TypeAggregate / Fill MaterialBond / Processing Features -
Mortars and Pestles - (16 companies)Mortar and pestle sets are used to crush, grind, and mix small solids or slurries. The mortar has the shape of a small, heavy walled cup. The pestle looks like a miniature baseball bat, the end of which is used for crushing or grinding. Mortars...
-
Radar Systems and Products - (183 companies)Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces or sub-surface structures. Radar systems and radar products have synchronized transmitters... -
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic... -
Counter and Timer Boards - (65 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
-
Radar Absorbing Materials - (33 companies)Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Digital Counters - (219 companies)How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
-
Logic Counters - (107 companies)Logic counters are integrated circuits used for counting events in computers and other digital systems. How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single...
Product News
-
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
AgozTech LLC
POS Mounting Solutions for Service Counters AgozTech POS mounting solutions for Toast Go terminals provide secure, accessible positioning at retail counters, caf es, restaurants, and other front-of-house service areas. Countertop stands help keep Toast Go payment terminals organized and positioned for efficient transactions while supporting consistent daily checkout workflows. Designed for commercial environments, AgozTech mounting solutions help businesses establish practical POS workstations while keeping payment technology accessible... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Endress + Hauser – Sensors & Components
Radar sensors for multiple applications The USR30 radar sensor is the smallest version of our new radar sensors for customer-specific applications. It offers the complete functionality of the radar module UTR30, however, without a housing and without a specified, ready-made electrical connection. The output signal is digital (UART) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
Radar module for multiple applications With the free-radiating UTR30 radar module, we offer you a real allrounder, which is particularly suitable for monitoring levels in liquids or solids. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in tanks and silos up to 15m deep as well as the measurement of water levels. In addition, radar measurement technology is ideally suited to coping with challenges such as movements in the tank, rapid temperature changes or rough weather... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
The measurement of levels with Radar Sensors precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted. Our sensors unite reliability and high-precision level measurement, delivering facts where previously only assumptions were... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Ommatidia LiDAR
Q1 Laser Radar The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor and outdoor use. Thanks to its IP54-rated design and rugged construction, the Q1... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Shenzhen Power Motor Industrial Co., Ltd.
High-Precision Laser Radar Motor Engineers face challenges in laser radar systems and precision sensing devices, such as rotational inaccuracies, noise interference, and limited motor lifespan, which can reduce measurement reliability and system performance. This high-precision laser radar motor delivers a robust and reliable solution: High Rotational Accuracy: Maintains 600 +- 1 rpm for precise sensor operation. Low Noise Operation: Minimizes interference in sensitive laser and radar systems. Long Life: Designed for durable... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3951/1/An%20Evaluation%20of%20Sensor%20and%20Data%20Fusion%20Technologies.pdf
The Indirect Fires counter measure system combines a short range radar dedicated to tracking incoming rocket and mortar fire to a maximum range of 6 km. This man - portable system is integrated into a trailer-mounted, close-in weapon system (CIWS) incorporating separate search & track radars integrated with a FLIR imaging device, where the sensor data from the two systems is fused at the CIWS fire-control …
-
Armed forces seek the WLR connection
Currently the fastest-selling US WLR is the short-range AN/TPQ-48 LCMR, originally developed in the late 1990s as a two- man portable warning system for the US Army's 75th Rangers and now in service with the USMC as well as … By its own account Aethercomm has also designed power- and phase-matched 10 W power amplifiers for a novel UAV-based Airborne Counter Mortar Radar System.
-
IHS Jane's Navigating the International Markets
… patrol craft from Denmark; AS365/565 Panther helicopters from Airbus; M-113 armoured personnel carriers and M-106 self-propelled mortar units from Germany; C … … Finmeccanica of Italy; mine- counter measures vessels from the … … AN/MPQ-64 air search radar systems and Stinger portable … Lithuania's purchase of Grom man - portable air defence systems in September 2014, for example, was structured as a government-to-government arrangement.
-
Racal Defence Electronics
In the ground radar field, the tri-national Counter Battery Radar (COBRA) programme production phase contract has been awarded to the EuroArt consortium, resulting in a contract award to Racal worth £85 million. The MSTAR man - portable surveillance radar originally developed by Thorn is being manufactured under licence by a US partner and significant export sales have been made. … King helicopter MS update UK 1997 £80 million ($US11.6 million) Upgrade Cymbeline ( mortar locating) radar (12 …
-
DoD reprogramming reflects new threats
The US Army's reprogramming requests included USD125 million to supplement its current counter rocket, artillery and mortar (C-RAM) active-defence capability with a new interceptor capable of defeating improvised rocket-assisted projectiles and flat-trajectory rockets. In a related request, USD15 million in reprogramming was requested for army radars and fire control. Anti-rocket and anti- man - portable air-defence system (MANPADS) countermeasures for helicopters are the subject of reprogramming requests by the US Navy for its Lightweight Distributed Aperture Infrared Countermeasures (LDAICM) programme, which is intended to provide 360-degree threat warning for …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 81003,'man-eating shark'),(81004,'man-made'),(81005,'man-made fiber'),(81006,'man-made lake'),(81007,'man-of-the-earth'),(81008,'man-of-war'),(81009,'man-of-war bird'),(81010,'man-on-a-horse'),(81011,' man - portable '),(81012,'man-sized' … … 'measuring worm'),(82678,'meat'),(82679,'meat and potatoes'),(82680,'meat cleaver'),(82681,'meat counter '),(82682,'meat … … 84205,'microwave diathermy machine'),(84206,'microwave linear accelerator'),(84207,'microwave oven'),(84208,'microwave radar '),(84209,'microwave … … sin'),(86281,'mortality'),(86282,'mortality rate'),(86283,'mortality table'),(86284,'mortally'),(86285,' mortar '),(86286,'mortar …
-
Tunisia
… American surplus military stock, priority in acquisition of military surplus equipment, participation in counter -terrorism initiatives, organisation … … Systems Self-propelled howitzer n/a n/a n/a 120 mm Brandt Thomson Brandt Armements Mortar 18 18 n/a … Air defence weapons Type Manufacturer Role Original total In service First delivery 9K32/9K32M Strela-2/Strela-2M (SA-7a/b 'Grail') Konstruktorskoye Byuro Mashinostroyeniya Man - portable surface-to-air missile n/a n/a n/a RBS … … The RBS 70 SAM systems use 12 Giraffe radars .
-
ADF begins new air defence system quest
The new GBAMD system will replace the in-service combination of the Saab RBS-70 very short-range man - portable air defence missile system and Lockheed Martin PSTAR-ER radar operated by the 16th Air Land Regiment (16 ALR). The army already operates three Giraffe AMB units in the counter -rocket, artillery, and mortar (C-RAM) sense and warn role, with combined First and Second Pass approval given last month to sustain the capability for future operations under Land 19 Phase …
-
Netherlands
Air defence weapons Type Manufacturer Role Original total In service First delivery FIM-92A Stinger Raytheon Man-portable SAM 726 n/a 1985 FIM-92C Stinger Raytheon Man-portable SAM 874 n/a 1998 FIM-92A SWP Raytheon Man - portable SAM 36 18 2007 … … Close support weapon (grenade launcher) Mossberg M590 Shotgun 5.7 mm FN P90 Counter -terrorism To be … Radar systems Type Manufacturer Role Original total In service First delivery AN/TPQ-36 Northrop Grumman/Thales Raytheon Systems Mortar detection radar n/a 7 n/a SQUIRE Thales Ground surveillance radar 62 62 n/a .
-
ARMY
Air defence weapons Type Manufacturer Role Original total In service First delivery FIM-92A Stinger Raytheon Man-portable SAM 726 n/a 1985 FIM-92C Stinger Raytheon Man-portable SAM 874 n/a 1998 FIM-92A SWP Raytheon Man - portable SAM 36 18 2007 … … Close support weapon (grenade launcher) Mossberg M590 Shotgun 5.7 mm FN P90 Counter -terrorism To be … Radar systems Type Manufacturer Role Original total In service First delivery AN/TPQ-36 Northrop Grumman/Thales Raytheon Systems Mortar detection radar n/a 7 n/a SQUIRE Thales Ground surveillance radar 62 62 n/a .
Indicates content that may require registration and/or purchase.