-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based dispersion of Polytetrafluoroethylene (PTFE). Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety of hose constructions and compounds.
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Food Grade Mandrel Lubricant. Solvent based dispersion of polyermeric material that will provide a durable, dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Allows for the easy removal of mandrel built hose products. Performs extremely
- Density / Specific Gravity (@15.6°C, 60°F): 0.72 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based dispersion of Polytetrafluoroethylene (PTFE). Provides a dry, colorless film with a very low coefficient of friction and excellent lubricating properties. For use as a mandrel lubricant for hose built on rigid mandrels. MAC-424A will provide excellent anti-stick properties
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Water & Oil Emulsion
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based emulsion of a fluorochemical/ resin mixture. Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety of hose constructions and compounds.
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Water & Oil Emulsion
-
Supplier: Novaflex Group
Description: to +180°F Made on stainless steel mandrels, no petroleum lubrications, ends capped.
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.54 to 4.8 inch
- Working Pressure: 500 psi
- Temperature Range: -30 to 180 F
-
Supplier: Manufacturers Supplies Co.
Description: precise slitting tolerances & improved finished quality. The industrial OMRON PLC & 8” color touchscreen control all the machines functions with recipe parameter storage of the following: slit widths, quantity and batch counter, mandrel and blade speed, mandrel and blade direction,
-
Supplier: Manufacturers Supplies Co.
Description: Touchscreen control all the machines operating functions including: slit widths (3 per log), quantities & batch counter, blade & mandrel speed in RPM, blade & mandrel direction, proportional cutting speeds, dwell timer, blade axis angle, log diameter, blade lubrication & machine
-
Supplier: Norton Abrasives
Description: and allow extended reach with mandrels attachment
- Outer Diameter (OD): 0.625 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 120
- Rotary Speed: 37,000 rpm
-
Supplier: Norton Abrasives
Description: and allow extended reach with mandrels attachment
- Outer Diameter (OD): 2 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 40 to 120
- Rotary Speed: 25,000 rpm
-
Supplier: Norton Abrasives
Description: and allow extended reach with mandrels attachment
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 60 to 120
- Rotary Speed: 30,000 rpm
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink resistance and
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink resistance and
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.55 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink resistance and
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Rating, for use with gasoline, diesel, bio-diesel and kerosene. Non-conductive Tube and Cover^: Helps protect user from shock when used near high-voltage sources. Mandrel-Built Braided Construction Quality: Stable under pressure with minimal expansion and twisting Better kink resistance and
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.51 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Norton Abrasives
Description: Bear-Tex® High Strength Disc
- Outer Diameter (OD): 3 inch
- Grit Size: 100 to 150 # or Microns
- System: ANSI - CAMI / Coated
- Type: Aluminum Oxide
Find Suppliers by Category Top
More Information Top
-
Extrusion
Both processes can, in principal, take place with and without mandrel lubrication and with and without mandrel cooling.
-
Encyclopedia of Lubricants and Lubrication
When using a non water- miscible oil for the mandrel lubrication , this must be compatible with the emulsion as well as the crank drive lubrication oil and the grease for the bearings.
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, January--March 1966.
5 ± 1 min. except where noted Mandrel Lubrication : .
-
HEAVY WATER ORGANIC COOLED REACTOR. DEVELOPMENT OF SAP-STEEL PRESSURE TUBE TRANSITION JOINTS FOR THE HWOCR.
Mandrel Lubrication ::: M0S2 except where noted Diffusion Barrier .
-
Handbook of Workability and Process Design
Graphite cannot maintain sliding friction over the entire course of extrusion of a long billet, although both graphite and MoS2 have been used for mandrel lubrication in tube extrusion.
-
Use of lubricant for removing mandrels on a reeling mill
Observations dur- ing removal of mandrels lubricated with tripolyphosphate lubricant and also an analysis of the data are given in Table 2 and show that the use of lubricant provided stable removal of the mandrels for the whole range of steels tested…
-
Manufacturing Processes 4
…covers a wide range of viscosity, from low- viscous, thin oils (e.g. residue-free vapourizing punching and drawing oils, m % 3 mm2 /s) up to extremely viscous, hardly flowable oils (e.g. oils for mandrel lubrication in pipe manufacture, m…
Indicates content that may require registration and/or purchase.