-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Ferrite Cores Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent. Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: DigiKey
Description: Ferrite Core Type Length Width Diameter Height
- Core Material: Manganese-Zinc Ferrite
-
Supplier: Magnetics
Description: Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is
- Inductance: 16,070.999999999998 nH
- Length: 28.6 mm
- Diameter: 22.900000000000002 mm
- Core Shape: EP, PQ, RM
-
-
Supplier: EPCOS AG
Description: TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes
- Core Shape: EC, EER, EFD, EP, EPO, EPX, EQ, ER, ETD, EV, I, P, PM, PQ, Planar, RM, Toroid, U
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: KEMET Electronics Corporation
Description: or FM? What kind of cables are being used? Do you worry about damage to cable covering and insulation? Would you like to retrofit the core? When do you want to fix the core?
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: KEMET Electronics Corporation
Description: or FM? What kind of cables are being used? Do you worry about damage to cable covering and insulation? Would you like to retrofit the core? When do you want to fix the core?
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: ASTM International
Description: This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer and filter inductor material are defined. For power transformer use, there are
-
Supplier: KEMET Electronics Corporation
Description: or FM? What kind of cables are being used? Do you worry about damage to cable covering and insulation? Would you like to retrofit the core? When do you want to fix the core?
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: KEMET Electronics Corporation
Description: or FM? What kind of cables are being used? Do you worry about damage to cable covering and insulation? Would you like to retrofit the core? When do you want to fix the core?
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
- Core Shape: Toroid
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Manganese Zinc
- Inductance Range: 3.3000000000000003 microH
- Core Material: Ferrite
- Configuration: Fixed
- Application: RF Inductor / Choke
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1272730-SNG-25A-600 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SNG Type: Drum Core, Wirewound Shielding: Unshielded Inductance: 600 µH Height - Seated (Max): 0.945" (24.00mm) Standard Package: 150 Tolerance: -30%, +50% Material - Core:
- Inductance Range: 600 microH
- DCR: 0.02 ohms
- Operating Temperature: -25 to 105 C
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Win Source Part Number: 810688-74435581200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 25A Frequency - Self
- Inductance Range: 12 microH
- DCR: 0.0043 ohms
- Rated DC Current: 19,000 milliamps
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. Because our time-tested foams for boats do not absorb water, General Plastics’ marine polyurethane products do not rot, warp, bow or delaminate. Our HDU marine-grade foam serves as core material for building transoms, hulls and bulkheads. It also provides an enduring, cost-effective choice (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
select from a variety of core material options, including iron, nickel, magnesium, silicon steel, and zinc. Our expert engineers provide personalized service, working closely with customers to produce the optimal design for their unique application. To achieve this design, we maintain an ISO (read more)
Browse Power Transformers Datasheets for Triad Magnetics