Products & Services

See also: Categories | Featured Products | More Information
  • Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and

    • Industry / Application: Chemical Process
    • Function: Corrosion Resistant, Thermal / Heat Resistant
    • Features: Environmental (Stacks / Landfills), Food / Pharmaceutical (Sanitary), Other, Wear Plate / Strip / Part
    • Liner Materials: Metal

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: High alloy and quality. Xtralloy is significantly higher in carbon and manganese content than conventional Hadfield's manganese steel, resulting inexcellent wear resistance with reliability. The extra effort and skill required to manufacture it have proven worthwhile, as

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition. Higher strengths are attainable through cold working the material

    • Tensile Strength (UTS, Break): 95,000 to 105,000 psi
    • Yield Strength (YS): 50,000 to 55,000 psi
    • Elongation: 35 %
    • Specifications: ASTM / ASME, UNS

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Supplier: LS Industries

    Description: replaceable hard wear plate liner Cabinet Liner Manufactured from 3/8” replaceable wear plate

    • Power: 10 HP
    • Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
    • Operation: Cleaning / Surface Preparation, Descaling / Stripping
    • Abrasive Feed: Dry / Air

  • Description: diameter (OD) and inside diameter (ID) plating can be easily handled in our facility. Hartchrom Inc. offers Heavy Manganese Phosphate coating per MIL-DTL-16232 Rev. G. Manganese phosphate coatings provide excellent corrosion protection and reduce break-in wear of mating parts by

    • Functional / Performance: Abrasion Resistant, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Wear / Erosion Resistant
    • Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
    • Material / Substrate: Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Services: New / OEM Parts

  • Description: Brand McKAY® Category Build-Up Electrodes Description This is a work hardening austenitic Manganese steel alloy. Designed for the build-up and joining of austenitic Manganese steels only. Provides wear resistance under heavy impact conditions. Weld deposits are extremely tough,

    • Diameter / Thickness: 0.125 inch
    • Welding Filler Types: Hardfacing / Repair Alloy

  • Supplier: LS Industries

    Description: lined with wear-resistant materials. Take advantage of lower maintenance costs - wheel well lined with replaceable wear plate material. The CTB uses four LS Turbo Shot™ impeller wheels with replaceable wear-resistant blades. Forklift slots for loading chlorine tanks from

    • Power: 10 HP
    • Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
    • Operation: Cleaning / Surface Preparation, Descaling / Stripping
    • Abrasive Feed: Dry / Air

  • Description: Top Features Highest abrasion resistance and hardness of all the Lincore® flux-cored line Deposits include higher carbon and chrome levels than Lincore® 60-O Recommended for use on wear plate, coal pulverizer rolls, earth engaging tools, and on slurry pipe and elbows To be used on

    • Diameter / Thickness: 0.109375 inch
    • Joining Process / Product Form: Flux Cored Wire
    • Welding Filler Types: Hardfacing / Repair Alloy
    • Features: Other

  • Supplier: LS Industries

    Description: cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear

    • Power: 10 HP
    • Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
    • Operation: Cleaning / Surface Preparation, Descaling / Stripping
    • Abrasive Feed: Dry / Air

  • Supplier: LS Industries

    Description: oven. Some of the standard features of LS Industries shot blasters include manganese alloy steel cabinet, replaceable manganese alloy steel wear-plates, hardened impeller blades, indirect drive impellers, magna valves and automatic shot storage and control. The dust

  • Description: 3 layers maximum, DCEP or AC Industries Ammonia Knives, Augers, Bucket Teeth and Lips, Bulldozer Blades, Cement Chutes, Crusher jaws and cones, Crusher Rolls, Cultivator Chisels and Sweeps, Dredge Cutter Heads and Teeth, Dredge Pump Side Plates, Grizzly Bars and Fingers, Manganese Pump

    • Diameter / Thickness: 0.1875 inch
    • Welding Filler Types: Hardfacing / Repair Alloy

  • Description: strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant steel plates of high

  • Description: heavy compressive tools. Used to attach wear plates, blades, teeth and other parts to heavy equipment. Other applications are mill hammers, crusher liners, dipper teeth and lips, dragline buckets, railroad switches and crusher jaws.

    • Tensile Strength (UTS): 116,000 psi
    • Welding Filler Types: Hardfacing / Repair Alloy

  • Description: additions of iron and manganese which are necessary to maintain good corrosion resistance. Some common applications for copper nickel include: valves, pump components, fittings, flanges and various other marine hardware components. Typical Uses for C71500 Copper Nickel "70/30": INDUSTRIAL:

    • UNS Number: 71,500
    • AISI / AA / CDA Grade: 715
    • CDA Grade: 715
    • UNS C Number: 71,500

  • Description: additions of iron and manganese which are necessary to maintain good corrosion resistance. Some common applications for copper nickel include: valves, pump components, fittings, flanges and various other marine hardware components. Typical Uses for C70600 Copper Nickel "90/10": AUTOMOTIVE:

    • UNS Number: 70,600
    • AISI / AA / CDA Grade: 706
    • CDA Grade: 706
    • UNS C Number: 70,600


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • E G Steele & Co Ltd
    Stock of 300 different items of UIC parts include: drawgear, coupling systems, springs, manganese wear plates , and bogie parts.
  • The maintenance of electric rolling stock
    In recent years much has been done in this respect; the increased use of alloy steels, manganese wearing plates , and roller bearings are but a few of the mechanical improvements.
  • ZASMHBA0001045
    Manganese steel wear plates in a blooming mill housing were in good condition after 16 years, whereas carbon steel plates required replacement every 2 years.