-
Supplier: McGard Special Products Division
Description: protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device. Multiple security points Other manhole security inserts use
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Features: Other
- Shape: Round
-
Supplier: McGard Special Products Division
Description: caps Consult McGard for application information Secure your manhole cover to its frame with McGard ManLock high security lock bolts to keep out intruders. Simple yet effective manhole security by way of a patterned bolt head helps to prevent unwanted access to any
- Actuation: Key
-
Supplier: Fiberscope.net by MEDIT
Description: including buildings, cavities, sewers, manholes, and tanks. These units can also be used by professionals like police, military, security, and customs for covert or hard to reach applications. The inspection system features a low light sensitive color camera head, 0.03 Lux, which is
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
-
Supplier: NETZSCH Premier Technologies LLC
Description: Premix Vessels GammaVita Type ABF / ABW / ABS Investment Security Right from the Start! General “Satisfied customers“ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find this experience
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Mixer Type: Agitator, Rotor-Stator
- Display Type: Analog Meter
- Operating Condition: Batch Operation
-
Supplier: Fiberscope.net by MEDIT
Description: articulation. These Zoom Pole Cameras allow the user to access areas for applications that include building, cavity and tank inspections, police and covert military applications, drug, contraband, sewer, manhole, security and customs inspections. The Zoom Pole Camera features 4
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
Find Suppliers by Category Top
Featured Products Top
-
The DuraShield® is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard’s DuraShield® is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Secure your cast iron cover to its frame with McGard’s ManLock high security lock bolts and keep out intruders. A patterned bolt head helps to prevent unwanted access to any manhole cover, drainage grate, steel access panel or hinged vault door. Simple yet effective manhole (read more)
Browse Locks Datasheets for McGard Special Products Division
More Information Top
-
STABILOC Announces Release Of New Security Device To Secure Manhole Covers For Critical Infrastructure
Finally, STABILOC offers an affordable alternative to other, more complex (and less effective) manhole security solutions.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
The interiors of eight security manholes were visually examined in August 2002.
-
Contribution to the Kenntniss of the manufacture of the acetic acid and acetone, as well as of briquettes of charcoals
The latter is the quite flat gusseiserne bubbles of same Construction like that just described, rnit Riihrwerk, manhole , safety pipe and discharge tube verseben.
-
Bullhouse mine-water project
Consideration also had to be given to the ingress of air into the manhole system, security against unauthorized access and the provision of a means to jet away ochre deposits at regular intervals.
-
High density underwater fiber optic systems security
Current beach landings are often openly marked by signs pinpointing exact cable locations, and the only security for the manhole covers are either hold-down bolts, or a dependence on the manhole cover weight.
-
Type A Accident Investigation Board report on the January 17, 1996, electrical accident with injury in Technical Area 21 Tritium Science and Fabrication Facili...
… which could disturb 'hidden' hazards or have emergency response, safety, or Work is NOT covered by an SWP New facility or external addition to an existing facility Description of external constructionwork relevant to ES&Hor physical security concerns: MANHOLE , SEWER LINE, ADD LIFT …
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1732/dissertation.pdf?sequence=1
Attention has to be given to the walls, security fences, security lighting, manholes and sewers.
-
Safe Work Practices for Green Energy Jobs
Safety measures such as fences, barricades, covers for manholes , flags, security guards and warning signs may be necessary.
-
News Briefs/
Morris Watertight Manholes Provide Monitor Well Security .
-
News Briefs/
Morris Watertight Manholes Provide Monitor Well Security .
Indicates content that may require registration and/or purchase.