-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 6 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a
- Valve Size: 6 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
-
Supplier: Festo Corporation
Description: hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: pushbutton valve VHEF-P-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 The switching position is immediately recognizable Size: mini, midi, maxi
- Pressure Rating: 0 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air, Gas
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media: Air, Compressed Air
- Features: Ball Valves, Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 5 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa Connection:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 10.2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Connection Description: Compression Fitting
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials:
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -30 to 200 F
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications In industrial plants, power stations, process
- Valve Size: 3.149608 to 11.81103 inch
- Pressure Rating: 2,320.6032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: Advanced Valve Technologies
Description: isolation valve and removable bonnet deliver field-elective operating options. Versatility One System, Two Functions The “Take It or Leave It”SM valve bonnet feature provides the flexibility to either insert a permanent, high quality valve or temporarily use EZ for an economical
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Material Of Construction: Ductile Iron
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the
- Valve Size: 2 to 6 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Assured Automation
Description: DSI-WG Wedge Gate Valves from Assured Automation are designed and manufactured to ensure leakage of less than 100 ppm (parts per million) of volatile organic compounds (VOC). These valves have standard features that are considered special options from most manufacturers. That is
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 130 F
-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which
- Valve Size: 1.5 inch
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Butt Weld
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 200 to 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.11 to 0.7
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 22 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: Sharpe Valves
Description: ASTM-A351, 200 psi WOG at 350°F, inside screw and screwed bonnet
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Victaulic Co. of America
Description: Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 150 psi | 1035 kPa | 10 bar
- Valve Size: 3 to 12 inch
- Pressure Rating: 150 psi
- Material Of Construction: Ductile Iron
- Actuation: Electro-hydraulic, Manual / Hand, Pneumatic
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Cooper Valves
Description: Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the threads are outside the fluid.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Material Of Construction: Exotic Metal, Stainless Steel
- Media: Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
Find Suppliers by Category Top
Featured Products Top
-
installed on knife gate and butterfly valves in the coke system in two coke batteries, each comprised of 45 individual coke ovens, feeding two blast furnaces. The actuators control the flow of fluid in the cooling water, coke gas, stripped water, coal water, deacidified water, H2S/NH3 vapours and crude (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
include an integrated nozzle guard for safety. Models are available with an adjustable gate valve to control blowing force on the fly, or without the gate valve. The TurboBlast is available in multiple different flow rates and extensions up to 6 feet (read more)
Browse Air Blow Guns Datasheets for EXAIR -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
the tree-> grind the gating-> normalizing-> sand blast. Inspection: Spectrometer, CMM, Hardness test, tensile test, impact test, gauge inspect, Post CNC Machining (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
HOT WATER SYSTEMS
Plug Cock or Gate Valve ( Manual Operation It is commonly used on radiators, convectors, unit heaters or ventilators, and blast coils.
-
Tritium Reduction and Control in the Vacuum Vessel during TFTR Outage and Decommissioning
Both manual and electronic differential gauges were installed in the system to monitor the differential pressure between … A blast gate valve was controlled manually when the 6 inch system was used for the smaller port covers.
-
Tritium reduction and control in the vacuum vessel during TFTR outage and decommissioning
Both manual and electronicdifferentialgaugeswere installed in the system to monitor the differentialpressure between the Test Cell and … A blast gate valve was controlled manually when the 6 inch systemwas used for the smaller port covers.
-
Automation of gas units
… of these units; in particular, par- titions were placed between the gas pipes of the pure and semipure gas of the scrubber which were equipped with electrified gate valves; all gas and water gate valves with a manual drive on the electric … Effective scrubbing of the blast -furnace gas in the choking device is secured when the blast furnaces …
-
Application of sieve‐tray air strippers to the treatment of surfactant‐containing wastewaters
Liquid flow rates were controlled with a manual ball valve , Ž Air flow rates were con- trolled by a valve on the blower and a supplemental blast Ž . gate , and were measured using a Dwyer Michigan City, IN .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… adrenergic_blocking_agent_N|1 corgard_N|1 nafcil_N|1 staphylococci_N|2 staphylococcus_N|6 flat_file_N|1 muslin_N|3 narcotic_antagonist_N|2 nalline_N|1 narcan_N|1 opiate_N|1 logic_gate_N|1 and_ gate _N|1 privine_N|1 sudafed_N|1 … … post_horse_N|1 modernism_N|2 post_office_N|14 harvest_V|10 hot_pot_N|1 flower_petal_N|3 spice_N|40 shard_N|1 clayware_N|1 quart_N|7 unlicensed_J|3 gunpowder_N|4 emetic_N|3 blast _V|4 steering_wheel_N|2 jackhammer_N|1 … … swage_V|1 swag_V|1 urinate_V|9 vase_N|2 sewage_disposal_N|1 immunogen_N|1 weakened_J|2 bextra_N|1 bobbin_lace_N|1 overnight_bag_N|1 depokene_N|1 angiotensin_ii_inhibitor_N|1 exhaust_ valve _N|1 vancocin_N|1 hot_weather_N|5 … … insulation_N|7 schematic_drawing_N|1 witch_hazel_plant_N|1 testify_V|8 wobble_V|2 booby_prize_N|1 metal_screw_N|1 firewood_N|2 dent_V|1 earthly_J|10 spiritual_N|8 worktable_N|1 trustworthy_J|2 manual _labor_N|5 poorhouse_N|1 dependably_R|1 …
Indicates content that may require registration and/or purchase.