Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ARGAL s.r.l.
Description: PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or, in other words from the pump casing and the external environment is ensured by static
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 74.84873333333333 to 220.14333333333335 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 1 bar (rel.) Small footprint Simple, intuitive
- Maximum Discharge Flow: 0.132 to 0.792 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Media Temperature: 41 to 176 F
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Wanner Engineering, Inc.
Description: Low Cost, Easy to Operate, SM Models, Manual Control Electronic solenoid pumps that provide reliable, economical, and eco-friendly chemical injection Hydra-Cell S Series metering pumps are ideal for low-flow, low- pressure requirements in a wide range of chemical
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
- Pump Type: Drum Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS)
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: JST Manufacturing, Inc.
Description: back through a pump and filter prior to returning to the process bath.The bath is design to filter sub-micron particles and reduce chemical consumption. The chemistry temperature is controlled by a remote heat/chiller unit using closed loop coils that transfer and maintain the
-
Supplier: Terra Universal, Inc.
Description: water gauge Includes six manual valves with 3/8” (10 mm) compression fittings Readings from the transfer chamber pressure gauge from 0 to -29 inches of mercury Transfer chamber high vacuum sleeve and interior interlocking shelf included. Labconco's Precise Controlled Atmosphere
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: BUCHI Corporation
Description: Timer function for stopping the process after a preset time LabVac function: intelligent control of the pump in a laboratory system with several consumers BUCHI wizard for a quick configuration using simple menu control USB interface for data transfer to PC for storage, evaluation and
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: IKA Works, Inc.
Description: once-through arrangement, or in a batch (re-circulating) arrangement. The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the solids.
- Feed Rate: 52,834.4104 GPH
- Motor Power: 2.9484848467862 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
Find Suppliers by Category Top
Featured Products Top
-
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
transfer. By creating a hermetic barrier between the motor and fluid system, magnetic couplings prevent leakage and contamination, making them ideal for applications requiring sealed environments and high (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: Waygate Technologies has sold about a hundred Bike robots since its first launch a few years ago. Its customers are energy and chemicals companies that wish to integrate it into their processes, inspection companies and site operators. Bike crawls through power plants, hydroelectric plants, and oil and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Case Histories: Horizontal Pumps
The need arose in chemical plants for an emergency pump to drain and transfer different solutions of liquids (predominantly a solution of HCl at ambient temperature) and in any case in continuously changing environmental situations. The pump (necessarily a horizontal centrifugal pump) had
-
Isolating the Best Pumping Option for Isocyanates
with handling isocyanates. Therefore, operators need the peace-of-mind that only eccentric disc pumps can deliver. Eccentric disc pumps are low-maintenance and deliver the superior wear compensation, strong suction and low shear that is mandatory when handling this dangerous chemical. Mouvex (R) is leading
-
T-Mag Pump Has The Right Makeup!
the leaking and chemical transfer concerns they've been having.
-
Progressive Cavity Pumps Solve Magnesium Hydroxide Problems
is an. inorganic compound that presents no hazard to the environment. because of its mild reactive pH and solubility. It. is a safe alternative to harsh chemicals with a relatively low. environmental impact. In this installation, Fuel Tech experienced. difficulties with the pumps that transferred the magnesium
-
Iwaki MDM Solves Purity Issues At Chemical Manufacturer
This customer required lower ionic particle count on their fluid to be more competitive. Customer was using ANSIMAG pumps for this application, which involves a proprietary mix of chemicals and transfer from bulk tanks to day tanks to process within their facility. Their own customers required
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
-
Booklet available: Temperature Control By Means of Fluid Media
Content of this booklet: Theory: Temperature control units; Cooling systems for the plastics industry; Control engineering; Data interfaces; Temperature measurement in the plastics industry; Pumps; Water as a heat-transfer fluid; Treating water for use in heat transfer installations; Thermal oil
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 2009 > [FDBKF2010071312090248217 ]...
• If food flavoring chemicals must be heated prior to adding them to the flavoring tank or mixing tank, transfer them to the tank via a pumping system rather than manual transfer.
-
DOE handbook: Guide to good practices for training and qualification of chemical operators
Hazardous Chemicals Safety Manual Protective clothing Precautions Storage Vaporizers Equipment number "Hot" tank Level Uses Paperwork Priorities Dewars Rupture disk Transferring Instrumentation Evacuatethe annulus Shutdown Start-up Demineralizedwater pots Solenoidvalves Injection pumps Water fill timers Pulse timers Surge vessel Procedures Operating pressures …
-
States > Texas > State > Register > 2007 > [TexReg 2007-1228is] 01/04/2008
… the calibration records; 30 TAC §290.121(a) and (b), by failing to maintain an up-to-date chemical and microbiological monitoring plan … … to-date facility operations manual for operator review and … … to provide the required transfer pump capacity; and 30 TAC …
-
Handbook of Civil Engineering Calculations, Second Edition > BIBLIOGRAPHY*
… Gulf Professional Publishing; McKetta—Piping Design Handbook, Marcel Dekker; Menon—Piping Calculations Manual , McGraw-Hill; Mohitpour, Golshan … … Gulf Professional Publishing; Rishel—HVAC Pump Handbook, McGraw-Hill; Rishel—Water … … Operations, Delmar; Swindin—Pumps in Chemical Engineering, Wexford College Press … … Fluid Mechanics and Heat Transfer , Taylor & Francis; Woodson—National …
-
Index
… computer-aided design, 3.5.8-2/3.5.8-4 manual methods, 3.5.8 … … 1/1.9.3-3 chemical exergy, 1.9.3 … … 5-7 in heat transfer , 1.9.5-1/1 … … 9.5-8 in pumping , 1.9.5-7/1 …
-
Directory of Microbicides for the Protection of Materials
… training to all mill personnel who are impacted by the biocide application; q Locate showers and eyewashes near the biocide containers and pumps, and have face shields, gloves, aprons, boots, biocide neutralisation chemicals , etc., nearby; q Use quality pumps , timers and tubing. Do not add biocide by hand with containers; q Read the equipment-operating manual before beginning to feed the biocide; q Interlock the electrical power … … pumping biocide when the machine is down; q Inspect pumps and transfer lines often to ensure …
Indicates content that may require registration and/or purchase.