-
Supplier: WorldWide Electric Corporation
Description: be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2
- Switch Control: Manual
-
-
Supplier: SOCOMEC
Description: SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 450,000.00000000006 watts
- Number of Poles: 3 to 4
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style
- Maximum Current Rating: 600 amps
- Number of Poles: 2
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: High performance ABB's range of manual operated change-over switches goes from 16 to 3200 Amperes. Save installation time and cost Different mounting options, modular design and a wide variety of accessories give superior flexibility to the installation. Optimal use of space Compact
-
Supplier: Eaton Corporation - Sensors
Description: The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety and
- Switch Control: Manual
- Actuator Type: Toggle Switch
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: ABB Inc.
Description: Space saving solution ABB's bypass switches are the best solution for load bypassing when the installation space is very limited. The switches are manually operated and the range goes from 160 to 800 Amperes (IEC). Save installation space and cost Traditionally, bypass switches
Find Suppliers by Category Top
More Information Top
-
Reliability and availability assessment of electrical and mechanical systems
… amp Switch, Disconnect, Enclosed, 0-600V Switch, Disconnect, Enclosed, 25KV Switch, Disconnect, Enclosed, >600Vc=5KV Switch, Disconnect, Fused, DC, 0-600 amp Switch, Disconnect, Fused, DC, >600 amp Switch, Electric, On/Off Breaker Type, Non- knife Switch , Manual Transfer , e600 amp Switch, Manual …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1782 - Safety Evaluation ...
For example, switches may include a differential pressure switch, flow switch, temperature indicating switch, level indicating switch, vibration switch, control switch, manual transfer switch , current switch, knife switch, etc.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1800 - Standard Review Pl...
… indicator switches, pressure switches, flow switches, conductivity switches, level indicating switches, temperature indicating switches, temperature switches, moisture switches, position switches, vibration switches, level switches, control switches, automatic transfer switches, manual transfer switches , manual disconnect switches, current switches, limit switches, knife switches) No .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1800 - Standard Review Pl...
… pressure indicator switches, pressure switches, flow switches, conductivity switches, level indicating switches, temperature indicating switches, temperature switches, moisture switches, position switches, vibration switches, level switches, control switches, automatic transfer switches, manual transfer switches , manual disconnect switches, current switches, limit switches, knife switches .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… controllers; pneumatic systems; check valves; relief valves; wiper needle valves; cut out cocks; manual valves; brake valves … … coils; coil contactors; batteries; battery acid; lead acid batteries; rotor assemblies; spider castings; ring forgings; tie rings; stator hubs; heaters; hot plates; antennas; Ethernet switch boards; switch boards; modems … … bases; stop kits; switch knives ; bus bar assemblies; transfer switch assemblies; bus bars …
-
Electrical measurement
Half adder 286 half bridge 242 semiconductor-analog switches 632 HDSL 576 hot conductors 469 Helping Flash-converters 319 … … 280 ff auxiliary devices 5 auxiliary source 7 high voltage blades 136 249 HP IB … … hysteresis loss 130, 131 of horizontal amplifiers … in wire messages 501 connecting card 509 receiver-/ listener function 494 external messages 501 apparatus function 500 apparatus basic function 494 apparatus message 496 device interface 499 hand hooking-method 498 hardware … … control bus 494, 496 transmission speed 509 universal-commands …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sulfadiazine_N|1 gantanol_N|1 pyridine_N|2 sulfanilamide_N|1 gantrisin_N|1 glucose_N|17 clinoril_N|1 sulphur_N|6 sumo_wrestler_N|1 sump_N|1 bonnet_N|2 jeweled_J|1 emanate_V|5 knife _pleat_N|1 unroofed_J|1 gnomon_N|1 … … merthiolate_N|1 thin_V|4 acute_leukemia_N|3 hygroscopic_J|3 pentothal_N|1 general_anesthetic_N|1 mellaril_N|1 navane_N|1 electric_locomotive_N|1 g-string_N|1 business_suit_N|3 electric_ switch _N|1 thresh_V|1 logic_element_N|1 … … tinkle_V|1 wind_turbine_N|1 windowpane_N|1 windowsill_N|1 pane_of_glass_N|1 weather_map_N|2 weather_vane_N|1 chill_N|10 distillery_N|1 goatskin_N|3 easy_chair_N|1 forefinger_N|2 toecap_N|2 eyepatch_N|1 rest_on_V|1 insulation_N|7 schematic_drawing_N|1 witch_hazel_plant_N|1 testify_V|8 wobble_V|2 booby_prize_N|1 metal_screw_N|1 firewood_N|2 dent_V|1 earthly_J|10 spiritual_N|8 worktable_N|1 trustworthy_J|2 manual _labor_N|5 poorhouse_N|1 dependably_R|1 heavy … … september_11_N|1 internet_site_N|1 animation_N|16 hypertext_ transfer _protocol_N|1 worm_wheel_N|2 rail_fence_N|1 long …
-
Induction heating with transverse flux in strip-metal process lines
… inductor requiredfor the strip in process is identified by the TFX computer and transferred automatically into the … This action also plugs in the service connections using knife - switch bladesfor the main power and self-sealing couplingsfor the cooling water. … one inductor for another can be executed within 2-3 min without any manual intervention;this short …
Indicates content that may require registration and/or purchase.