-
Supplier: Traceable® Products
Description: Easy-to-use, four-digit unit records up to 9999. Numbers instantly and automatically return to zero with a twist of the reset knob. Hundreds of lab applications provide opportunities to: count blood samples, take surveys, inventory items, total drops of liquid, receive lab samples, and tally
- Number of Digits: 4
- Reset: Manual
- Technology: Pushbutton / Manual Counters
-
Supplier: DME Company
Description: Chrome plated metal construction With Flange 2" Dia. for desktop mounting Recording Lever and Reset Knob
- Number of Digits: 4
- Reset: None
- Technology: Pushbutton / Manual Counters
-
Supplier: DME Company
Description: Chrome plated metal construction Finger Lever and Reset Knob for easy hand use
- Number of Digits: 4
- Reset: None
- Technology: Pushbutton / Manual Counters
-
-
Supplier: REED-Direct
Description: COUNTER, HAND TALLY Sturdy 4-figure hand-operated reset counter Heavy gauge steel case and base are chrome plated to resist damage from perspiration Hand tally features push button actuator and handy thumb ring for easy operation Recommended for applications where
- Number of Digits: 4
- Reset: Manual
- Technology: Pushbutton / Manual Counters
-
Supplier: REED-Direct
Description: COUNTER, STAND TALLY Sturdy 4-figure hand-operated reset counter Heavy gauge steel case and base are chrome plated to resist damage from perspiration Stand tally features special mounting base designed for desk, bench or clipboard mounting Recommended for fixed
- Number of Digits: 4
- Reset: Manual
- Technology: Pushbutton / Manual Counters
-
Supplier: Trumeter Company, Inc.
Description: The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has
- Number of Digits (or Characters): 4
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 32 to 122 F
- Direction: Bi-directional Counter, Up
-
Supplier: Allied Electronics, Inc.
Description: Manually operated, four-figure counter. Models for hand-held or desktop operation. The universally popular Series 7623 Hand Tally is solid, accurate and reliable. Its high-impact, corrosion-resistant construction is designed to outlast low-quality imitations many times over. Series
-
Supplier: Traceable® Products
Description: Counter-Pen™ is a combination marker and digital counter designed for the lab and plant. Each time a black mark is made with the felt-tipped pen, it automatically sounds a beep, and LCD displays the counts. Use it to count cell growth on petri dishes, inventory parts, and tally
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Trumeter Company, Inc.
Description: and piece-part counting applications. Also available with a thumb lever for use as a tally counter. Features Compact size Reliability Low cost Special levers Replacement lever and spring (10007-009S) Special metal lever (10007-001)
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Specialty Product Technologies
Description: The universally popular Hand Tally from Veeder-Root. Solid, accurate, reliable – its high impact, corrosion resistant construction is designed to outlast low quality imitations many times over.
- Number of Digits: 4
- Technology: Pushbutton / Manual Counters
Find Suppliers by Category Top
More Information Top
-
Endometrial cell counts in recurrent miscarriage: a comparison of counting methods
Numbers of stromal cells per high‐power field (HPF) were counted by two observers using: (i) manual tally counter and graticule; (ii) ImageJ ‘point picker’ tool; and (iii) ImageJ ‘particle analysis’ tool.
-
Handbook of ELISPOT
Quantification of Cells Adhering to ELISPOT Membranes The membranes were punched out, stained with Fluoro Nissl Green (5), and counted using a manual tally counter under the fluorescence microscope (AX70 Provis, Olympus America, Lake Success, NY).
-
Anthropogenic edges, isolation and the flowering time and fruit set of Anadenanthera peregrina , a cerrado savanna tree
… the environment affected the reproduction of Anadenanthera trees, we estimated the total number of inflorescences with either flower buds, open flowers, unripe fruits or ripe fruits, by counting them directly at the crown of trees with aid of a manual tally counter .
-
Summer Meeting 2012. Abstracts of the 202nd Scientific Meeting of the Pathological Society of Great Britain & Ireland, 3–5 July
PI was calculated using three methods: first, manual tally counter of 2000 cells from of the area of highest nuclear labelling using a microscope eyepiece graticule; second, eyeball estimates made by three pathologists within the same area of highest nuclear labelling; third …
-
Endometrial cell counts in recurrent miscarriage: a comparison of counting methods.
Numbers of stromal cells per high-power field (HPF) were counted by two observers using: (i) manual tally counter and graticule; (ii) ImageJ 'point picker' tool; and (iii) ImageJ 'particle analysis' tool.
-
Kidney Research
Manual tally counter .
-
A Histologic Analysis of Three‐Dimensional Versus Two‐Dimensional Tissue Expansion in the Porcine Model
At a magnification ϫ 400, the number of intersecting points falling over a given dermal element (i.e., collagen bundles, blood vessels, and tissue space [containing nerve fibers, cellular elements, and muscles]) was counted with a manual tally counter .
-
Abstracts presented at the Blair Bell Research Society meeting, University of Nottingham, Derby, 28–29 June 2007
Total cell number was counted by 2 observers using a) manual tally counter and grid; b) ImageJ ‘‘Pointpicker’’ tool; c) ImageJ ‘‘particle analysis’’ tool with fixed size and circularity parameters.
Indicates content that may require registration and/or purchase.