Products/Services for Map Reading Protractors
-
Protractors and Angle Gages - (86 companies)...angular range. Bevel protractors have a graduated, angular, direct reading, or Vernier scale located on a large disc. Important Selection Properties When selecting protractors and angle gages, the user must consider the application...ApplicationsTypeLevel Sensing / Inclinometer
-
Compasses - (53 companies)...are used mainly in orienteering, map reading, and navigational training. Consequently, these devices have few markings. Gyrocompasses are compasses that are similar to gyroscopes. These non-magnetic devices use an electrically-powered, spinning wheel...
-
Scales and Balances - (936 companies)...with a known-constant based upon Hooke's law. The degree of deflection is indicative of the weight of the item, and some scales use a rack and pinion mechanism to translate this deflection into a dial reading. Other mechanical scales rely upon a pendulum and fluid...
-
Mapping and Surveying Services - (1014 companies)Mapping and surveying services perform all of the activities that involve the physical measurement of land areas, including field surveying and data collection operations as well as the creation of maps using existing or acquired data. Mapping...
-
Geographic Information Systems Software (GIS) - (147 companies)Typically, GIS software is linked to a map of a city, state, province, region, or country. Some GIS products are simple mapping programs. Others allow users to add data to an online mapping tool and create a mash-up. To describe data according...
-
Thermocouple Connectors - (42 companies)Thermocouple connectors are used to transmit temperature readings from a thermocouple (T/C). These specialized connectors are designed to extend the thermocouple wire and must be rated for a particular T/C. Lettered choices for thermocouple types...
-
Ultrasonic Linear Position Sensors and Switches - (89 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
-
Digital Readouts - (139 companies)Digital readouts are specialized displays for position and dimension readings from inspection gages and linear scales, or rotary encoders on machine tools. Specifications. Digital readouts have several common display characteristics. These include...
-
Signal Conditioners - (941 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable...
-
Business Process Management Software (BPM) - (382 companies)Business process management (BPM) software enables companies to map, model and improve business processes across the organization. Companies use BPM software to define business rules, model current processes, and identify areas for improvement...
Product News
-
BinMaster, Inc.
3D LEVEL SCANNER MAPS BULK MATERIAL TOPOGRAPHY The BinMaster 3DLevelScanner uses non-contact, dust-penetrating technology to provide unsurpassed bin volume accuracy. Unlike single-point devices, it works by measuring multiple points within the bin accounting for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and bulk solids contained in tanks, silos, warehouses, as well as open bins and piles. It is ideal for food processing, pharmaceuticals, or chemicals where contact with the... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Luna Innovations
Map Temperature Profiles with Fiber Optic Sensors The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses fiber optic sensors, temperature measurements can be made in the most challenging environments. Fiber optic sensors are electrically passive, immune to EMI and high voltages, generally chemically inert and non-corrosive,... (read more) -
Shortridge Instruments, Inc.
ADM-880C AirData Multimeter stores 2000 readings AirData Multimeter ADM-880C. ELECTRONIC MICROMANOMETER. ADM-880C. AIR FLOW. VELOCITY. PRESSURE. TEMPERATURE. The ADM-880C AirData Multimeter stores 2000 readings, along with the time and date, in up to 25 memory groups. Each reading may be recalled - along with the average, sum, minimum, maximum, and standard deviations of the readings for each mode within each group. SERIAL OUTPUT TO PRINTER, AND COMPUTER SPREADSHEET COMPATIBLE. 25 MEMORY GROUPS. PROGRAMMABLE: READ INTERVALS, START/STOP... (read more)Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
Pyromation
Get Readings on Location - Bi-Metal Thermometers Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Pyromation
Bi-Metal Thermometers Provide Reading on Location Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Siemens Process Instrumentation
Do you know if your pressure readings are correct? Do you know if your pressure readings are correct?. Siemens offers pressure calibration services so you can be assured that you are getting the accuracy you require. Demands on accuracy, reliability, and availability of measurement instruments are steadily increasing. Siemens provides complete, traceable calibration of pressure transmitters. Equipped with expert knowledge of the devices and advanced, high-precision hardware, a Siemens certified technician can perform calibration services... (read more)Browse Pressure Transmitters Datasheets for Siemens Process Instrumentation -
Pratt & Whitney Measurement Systems, Inc.
High precision direct-reading metrology instrument PDF Brochure - Universal Supermicrometer Models 501, 504. Leasing Information. Universal Supermicrometer Accessories. Accessory Pictures. Sales Support or Virtual Demonstrations. Universal Supermicrometer - Model 501, 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Epilog Laser Corp.
Laser machines for the academic market Laser Engraving and Cutting a Plastic High School Campus Map. Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you operate a laser within an educational institution, or you market your laser-made products to schools and universities, this high school campus map is easy to make and the principles can be applied to any map or engravable plastic project... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Agilent Technologies - Vacuum Products
Explore the World of Vacuum Interested in exploring the world of vacuum? This interactive map of vacuum products from Agilent will guide you in choosing the right product for the operating pressure required in your application. You can select any item in the chart to be transported to the rich world of Agilent Vacuum product information. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
OFIL Systems
DayCor ROM - Aerial HD Inspection System Fiber Optic Gyro. >> High sensitivity to corona. >> High flight performance. >> Set for high speed. >> FAA | EASA conformity. >> HD cameras: UV, IR, TV, PHOTO. >> Radiometric readings. >> Auto tracking. >> Geo pointing. >> Geo Lock. >> RTcA DO 160G avionic std. A powerful high-speed inspection solution for aircraft, equipped with combinations of outstandingly highly sensitive, high definition (HD) sensors in a gyro stabilized payload platform. ROM meets the need for stability, accuracy... (read more)
-
The Flexibility of Scientific Rhetoric: A Case Study of UFO Researchers
In a hotel confer- ence room, field investigator trainees were lectured by several UFO researchers who conveyed their particular expertise in, for example, reading topographical maps , using a protractor and a compass, calculating both true north and mag- netic north, categorizing clouds …
-
The Geometry and Astronomy of Rujm el-Hiri, a Megalithic Site in the Southern Levant
All but four of the 18 radial ,vall positions agree to within 10 with those read from the site map with a large protractor .
-
http://ir.library.oregonstate.edu/xmlui/bitstream/handle/1957/20773/pnw581.pdf
A lot of map work is done in azimuths rather than in bearings because azimuths can be read more easily from a map using a 360-degree protractor .