-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby generators,
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
- Style: Wall Mounted
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer Switch (ATS) provides fully functioning
- Maximum Current Rating: 40 to 1,600 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 100 to 4,000 amps
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
- Style: Ground Mounted
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Features: Other, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS t M and ATyS g M are three-phase (4P) automatic transfer switches with positive break indication. The ATyS g M is also available in 2P for single phase applications. The ATyS t M and ATyS g M both include ATyS d M functionality together, with an integrated controller for
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 176 to 288 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: SOCOMEC
Description: ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: ABB Inc.
Description: The new TruONETM is the world’s first true all-in-one automatic transfer switch, engineered to incorporate switch and controller in one seamless unit. Performance tested beyond standard requirements, TruONETM stands ready to ensure the steady delivery of critical power at all times.
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Transfers Load from Shore Line Power to Generator Power 20 Amp Capacity Indicates Source of Power Easy Installation The Auto Interlock II is a power transfer relay which automatically transfers the 120 volt A.C. from the shoreline to the auxiliary generator when
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
High Power Semiconductor Switching
Figure 2.0 shows a current ‘standard’ Marine System High Power Semi-Conductor Automatic Bus Transfer Switch and its functional block diagram.
-
1979-1980 Conference Index
… contact heat exchange; JECEC 80 Vol 1 47 1-475 Knittal, D., see Stenberg, V. I.; IECEC 79 828-831 Knobbe, Edward J.; Momentum modulation monitoring of a marine inertial navigator; PLANS 80 … … navy fiber optic data transfer system; NTC 79 Vol … … Koester, Fred, see Durgavich, John; A UTOTEST 79 212-216 Koester, Fred H., Jr.; The data base role in automatic test system programs; A … … a newly developed digital switching system for central office … … MIL-STD-1553B data bus (Abstr.); NAECON 80 Vol …
-
Design of a multi-agent system for shipboard power systems restoration
In order to modularize the MAS restoration when a practical marine vessel power system is in a … … simulation time is set as 100,000 seconds to present the possible data transfer A practical ship … … and some of the important loads are connected to other feeders by tie switches to allow a … ABT: Automatic Bus Transfer FaultC DIIDI .I!-I:V'.....________---' •••• �TI .
-
noun.artifact (finlayson-gwc2014.zip)
… as a specialized buffer storage that is continually updated; used to optimize data transfers between system elements … … hat with a high crown; formerly worn by the United States Army and Marine personnel) } { campanile, belfry1 … a bell tower; usually stands alone unattached to a building) } { camp_chair, folding_chair,@ (a light folding chair) } { camper, camping_ bus , motor_home, recreational_vehicle,@ (a recreational vehicle equipped for … … candy syrups during cooking) } { [ cane, verb.contact:cane,+ ] switch ,@ (a stiff switch … … wheels) } { [ cannon1, noun.person:cannoneer,+ verb.competition:cannon,+ ] gun,@ bomber,#p (heavy automatic gun fired from …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dispossess_V|1 apprehend_V|11 criminal_J|45 conquer_V|24 captive_N|2 find_V|687 be_given_V|54 collateral_N|8 loan_N|59 default_N|9 legal_proceeding_N|17 initiate_V|40 repossess_V|1 dispose_V|48 virtue_N|112 power_of_appointment_N|1 carefully_R|54 weed_out_V|1 unwanted_J|43 transfer _N|66 right_N|248 attempt_V|39 reclaim_V|6 … … disposal_N|7 explosive_J|76 mine_N|47 detect_V|72 marine _mine_N|4 sewage_N|20 deceptive_J|14 advertising_N|30 very_R|674 attract_V|79 then_R|59 persuade_V|45 switch _V|3 expensive_J|23 intervene_V|26 agency_N|108 … … complexity_N|12 scheme_N|30 formula_N|24 economize_V|1 reduction_N|41 cost_N|72 expenditure_N|23 stable_J|58 saving_N|5 production_N|145 be_due_V|11 mass_production_N|4 physiology_N|36 automatic _J|19 adjustment_N|20 focal_length_N|7 … … ground_control_N|1 precision_N|16 radar_N|26 emergency_landing_N|3 impossible_J|70 damage_V|40 entirely_R|44 section_N|128 portion_N|77 stagecoach_N|1 nautical_J|46 sailing_vessel_N|22 tack_N|7 bus _N|31 fare_N|11 eventful_J|1 …
-
wn_g.pl (finlayson-gwc2014.zip)
… the head and shoulders of a person'). g(102926288,'a terminal that serves bus passengers'). g(102926426 … … as a specialized buffer storage that is continually updated; used to optimize data transfers between system elements … … by war or political oppression or for religious beliefs'). g(102945964,'a broad-brimmed felt hat with a high crown; formerly worn by the United States Army and Marine personnel'). g(102946127,'a … … g(102949084,'a stiff switch used to hit students … 102950256,'a large artillery gun that is usually on wheels'). g(102950482,'heavy automatic gun fired from …
-
data.noun (finlayson-gwc2014.zip)
… as a specialized buffer storage that is continually updated; used to optimize data transfers between system elements … … 06 n 01 campaign_hat 0 001 @ 02985094 n 0000 | a broad-brimmed felt hat with a high crown; formerly worn by the United States Army and Marine personnel 02507051 06 n … … 03 camper 0 camping_ bus 0 motor_home 0 002 … … 0000 | a thermometer used to determine the temperature of candy syrups during cooking 02509681 06 n 01 cane 0 001 @ 03736178 n 0000 | a stiff switch used to hit students … … n 0000 | heavy automatic gun fired from an …
Indicates content that may require registration and/or purchase.