-
Supplier: Hi-Tech Controls, Inc.
Description: According to VG 88778/66 Conductor Operating Temperature Max. +85°C/+185°F Min. Installation Temperature -10°C/+14°F Nominal Voltage 250 V Minimum Bending Radius Approx. 5x cable Ø
- Number of Conductors: 2 to 11 #
- Operating Temperature: -10 to 85 C
- North American (AWG): 18 AWG
- International (mm2): 0.75 mm2
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Operating depth up to 300 metres!
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -20 to 80 C
- Features: Braid, Multiconductor Cable, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: Oil resistant and flame retardant Color code Pair/counting pair: black/blue Pair/counting direction pair: black/brown Subsequent pairs: black/gray Approved by BWB (Bundesamt für Wehrtechnik und Beschaffung), i.e. German Federal Office for Defense and Procurement
- Number of Conductors: 2 to 27 #
- Operating Temperature: -10 to 85 C
- North American (AWG): 21 AWG
- International (mm2): 0.4 mm2
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® BL 415 C FRNC is a halogen-free flexible data cable with overall copper screen and DNV·GL approval. This cable is appropriate for flexible use below deck as well as on deck of ships with protected laying without being in permanent contact with oils and fuels. The flexible
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® BL 438 C FRNC is a halogen-free flexible control cable with overall copper screen and 300/500 V. Furthermore, it has good EMC characteristics and does not cause flame propagation. This cable is made for flexible use below and on deck of ships with protected laying without being
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Halogen-free flexible data cable, twisted triple with overall copper screen especially for use in shipbuilding industry. This cable with DNV approval is flame retardant and self-extinguishing.
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high
- Conduit Diameter: 0.03125 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high
- North American (AWG): 22 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this braided PET? Extra expandable braided sleeve can open nearly four times its original size, allowing easy installation over cables with large connector end faces - perfect for automotive or marine application Open weave pattern allows you to see
-
Supplier: Lapp Tannehill
Description: Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is
- Diameter: 2 inch
- Sleeving: Mesh / Braided Sleeving
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: Lapp Tannehill
Description: Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is
- Diameter: 3 inch
- Sleeving: Mesh / Braided Sleeving
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: Lapp Tannehill
Description: Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is
- Diameter: 1 inch
- Sleeving: Mesh / Braided Sleeving
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: Lapp Tannehill
Description: Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is
- Diameter: 0.625 inch
- Sleeving: Mesh / Braided Sleeving
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: Belden Inc.
Description: Marine Ethernet Cat 6A Cable, 4 Pr 23AWG Annealed Bare Copper, Foam Polyethylene Insulation, S/FTP, Low Smoke Zero Halogen (SHF1) Jacket, Indoor Shipboard, LR certified
- Number of Conductors: 8 #
- Operating Temperature: -40 to 80 C
- North American (AWG): 23 AWG
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other
-
Network Cables - MarineTuff Cat 7, S/FTP, 4 Pr 23 BC, FMPE Ins, LSZH, Indoor, LR certified -- MA7SFLSupplier: Belden Inc.
Description: Marine Ethernet Cat 7, 4 Pr 23AWG Annealed Bare Copper, Foam Polyethylene Insulation, S/FTP, Low Smoke Zero Halogen (SHF1) Jacket, Indoor Shipboard, LR certified
- Number of Conductors: 8 #
- Operating Temperature: -40 to 80 C
- North American (AWG): 23 AWG
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other
-
Supplier: Belden Inc.
Description: Belden 300% Ground Flexible VFD, 3 Conductor 10AWG (105x30) Tinned Copper, XLPE Insulation M4 Color Code+PVC Insulated Ground, Overall Beldfoil®+Tinned Copper Braid(85%) Shield w/10AWG Tinned Copper Drain, Black LSZH-TS Outer Jacket, 600V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable
- Number of Conductors: 3 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 10 AWG
-
Supplier: Belden Inc.
Description: Belden 300% Ground Flexible VFD, 3 Conductor 16AWG (26x30) Tinned Copper, XLPE Insulation M4 Color Code+PVC Insulated Ground, Overall Beldfoil®+Tinned Copper Braid(85%) Shield w/16AWG Tinned Copper Drain, Black LSZH-TS Outer Jacket, 600V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable
- Number of Conductors: 3 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 16 AWG
-
Supplier: CMP Products
Description: CMP Triton CDS (T3CDS) Type Cable Connector for use all types of Armored & Jacketed Marine cables incorporating Wire Braid or Served (Single) Wire Armor in Ordinary, Wet & Hazardous Locations, providing a seal on the cable inner bedding and an environmental seal on the
- Temperature Range: -76 to 266 F
- Material: Aluminum, Brass, Stainless Steel
- Application: Cable & Wire
-
Supplier: General Cable
Description: Alarm & Security Cable Broad product offering to support alarm and security applications. Coaxial Cable Cost-effective coax & twinax designs in both unbalanced arrays and precision-balanced pairs. A/V & Home Entertainment Cable Audio/video cable for studio, stage, remote,
- Number of Conductors: 2 to 50 #
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 24 to 12 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1028037-CD74773001 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 750 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Material: Copper, Tinned
-
Supplier: Douglas Electrical Components
Description: cable assemblies? Douglas Electrical Components can customize the cable assembly or harness to meet your specific requirements. Cable assemblies can be manufactured to interface with a bulkhead connector or directly within a hermetic assembly. Our cable and wire
- Standards / Certifications: CSA Mark, IEC, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1079046-CM5232-000 Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Utility Parts Central, Inc.
Description: STABLE BRAID UNCOATED A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or
- Diameter: 1.125 inch
-
Supplier: Utility Parts Central, Inc.
Description: STABLE BRAID UNCOATED A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or
- Diameter: 0.5 inch
- Type: Cable Assembly / Attached Fittings
-
Supplier: S & G Tool Aid Corp.
Description: hose, braided brake hose, copper tractor trailer cable, plastic side body molding trim and 12 Volt battery cable. Replacement Blade Part No. 14303.
Find Suppliers by Category Top
Featured Products Top
-
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ=Cabled (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant. Operating Voltage: 600 Color code: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow Jacket color: White OPER (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Foil and braided shield for best performance Northwire, Inc Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Wire The three most common shield types used by New England Wire for multi-conductor cable are braid, spiral, and foil. A braided shield is made of interwoven conductive wire. A braid can be manufactured using a wide variety of materials and wire sizes and can be applied over an (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions To understand the true value of shielding it’s important to know the properties it offers. Reduce (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Interference: With our high-frequency cables, you can expect less RF interference, leading to clearer and more reliable signal transmission, which is essential for critical aerospace and defense applications. Inner Flat Braid or Strip Braid: Provides excellent (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Making a Case for Type MC-HL Cables: Applications and Advantages of the Continuously Welded Corrugated Cable
CWC MC-HL (CWCMC) CabLe VeRSUS MaRINe bRaIDeD CabLe .
-
Applications of UL type MC-HL cable (downstream & upstream oil & gas facilities)
TABLE V CCW MC-HL (CWCMC) CABLE vs. MARINE BRAIDED CABLE .
-
Federal Register > Thursday, May 1, 1997 > [62 FR 23894] Electrical Engineering Requirements for Merchant Vessels
Coast Guard historically has prohibited the use of marine shipboard cable braided armor or metallic sheath as the grounding conductor.
-
Correspondenz
Of the fibers of this plant the ship cables became the braided matters made, e.g., ceilings shoes, garments fiir the tfirten and the cables with Fedora the wild bogie of all sorts equally, and this illuminates the following ~ erwfihnen of …
-
Botanical notes of Greece
Of the fibers of this plant the ship cables became the braided matters made, e.g., ceilings shoes, garments fiir the tfirten and the cables with Fedora the wild bogie of all sorts equally, and this illuminates the following ~ erwfihnen of …
-
Review of Wire and Cable Applications, Practices and Installations on Offshore Floating Oil and Gas Platforms in the Gulf of Mexico
Braided Bronze Armored Marine Shipboard Cable : this is a braid armored cable commonly supplied into the It should be noted that at the present time these API .
Indicates content that may require registration and/or purchase.