Products/Services for Marine Dock Shock Absorbers
-
Bumpers - (222 companies)...with chemicals they may come into contact with, an industrial elastomeric product manufacturer may need to consult a compatibility chart. Types. One of the common places to find industrial bumpers is on a truck loading dock, where they are used... -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Piers and Docks - (39 companies)Piers and docks are structural walk paths over water. The lighter structure of piers and docks allows tides and currents to flow almost unhindered, whereas the more solid foundations of a quay or closely-spaced piles of a wharf can act...
-
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Foams and Foam Materials - (581 companies)...cellular foams have interconnected pores or cells and are suitable for filtration applications. Closed cellular foams do not have interconnected pores or cells, but are useful for buoyancy or flotation applications. Flexible foams can bend, flex or absorb... -
Dock Equipment - (412 companies)Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock...
-
Marine Coatings - (104 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...
-
Dock Lifts - (107 companies)Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning. Dock lifts (docklifts) are work platforms used to raise and lower material, personnel and workpieces for loading and positioning...
-
Thrusters (marine) - (33 companies)...or as the primary propulsion drive for personal watercraft. Marine thrusters have eliminated or greatly reduced the need for tugboat assistance for docking many large ocean-going vessels. Using marine thrusters, a large ship can maneuver laterally...
Product News
-
Bansbach Easylift®
Bansbach® Shock Absorbers Bansbach (R) shock absorbers are maintenance-free, and self-contained to provide safe motion control. Our shock absorbers are designed to absorb impacts and smoothly decelerate loads, and prevent damage to equipment. This allows faster cycle rates, increased equipment life, and higher production rates while reducing maintenance expenses. We offer shock absorbers in all sizes, from large industrial shock absorbers to mini shock absorbers in both adjustable and non-adjustable varieties. Bansbach... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Enidine Inc.
Custom Shock Absorbers ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Applications include business machines, industrial equipment... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
GGB
Shock Absorber Bearings for Suspension Optimize suspension performance with engineered bearings built for demanding environments. Engineer smarter suspension systems with GGB's shock absorber bearings -- combining low friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions. Designing suspension systems requires balancing comfort, control, and durability while meeting stringent technical... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Enidine Inc.
Adjustable Series Hydraulic Shock Absorbers Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Non-Adjustable Hydraulic Shock Absorbers Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series shock absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Shock Absorbers and Rate Controls by Enidine Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Small Shock Absorber -Stable, Reliable Performance PXR Series Shock Absorbers. Stable, Reliable Performance in a Small Shock Absorber Package. Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absorb maximum energy within a compact envelope size while providing you with stable performance over the life of the product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
CRS Series Stainless Steel Shock Absorbers Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications and incorporate highly engineered energy absorption technologies. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
ECO Series Non-Adjustable Shock Absorbers Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe for our environment. Models have the flexibility to accommodate a wide range of operating conditions with varying masses or propelling forces and cover a variety of application parameters. Whether your application has a low velocity/high drive force or high velocity/low drive force condition, the New... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Environmental Assessment on the leasing of the Strategic Petroleum Reserve, St. James Terminal, St. James Parish, Louisiana
The docks are made of concrete and steel, and are equipped with four mooring and four breasting dolphins each (used as shock absorbers to protect the docking platform from the impact of a tanker as well as to tie-off the tanker … The marine docks can accommodate vessels up to 123,000dead weight tons.
-
Optimization of an integrated deck installation process using a fully coupled hydrostructures time domain analysis
… operations confirmed to be very sensitive to the metocean conditions, particularly during the critical path of docking . … installation of a new coupled hydro-structure model devoted to the analysis and optimization of marine operations. The different stages of the deck mating were simulated in time domain, including the dynamic behavior of the barge I deck I jacket system, mooring lines, hawsers and cables, fenders and shock absorbers , ballasting and jacking procedures, external loads coming from wind …
-
A comparison of LADCP and CTD performance on a slide-down-wire frame versus a standard CTD frame
Dock tests were subsequently conducted in March and July, 1998 to quantify the terminal velocity of the frame and access the performance of the shock absorber unit (Appen- dix I). … the G.O. SDW frame was arranged with the support of Duke University Marine Lab who provided …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,1). s(103427005,3,'wharfage',n,2,0). s(103427005,4,' dock ',n,3 … … 0). s(103656339,2,'shipway',n,2,0). s(103656484,1,'shipping',n,2,0). s(103656484,2,'cargo_ships',n,1,0). s(103656484,3,'merchant_ marine ',n,2,0 … … s(103658658,1,' shock _ absorber ',n,1,1 …
-
Why old tires are still being preferred as dock bumpers in harbours
Although they are now be- ing replaced by specially fabricated marine fenders, ship captains appreciate the behaviour of old tires in dock- ing because, for instance, they provide a characteristic smooth absorption of the ship kinetic energy with total absence of spring … … equations of the model in- corporate from the very beginning just the deformation modes one can observe in an axially compressed tire, and discards any other because the main objective is to un- derstand the ability of tires as shock energy absorbers .
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103933529,3,'wharfage%1:06:00::'). sk(103933529,4,' dock %1:06:01 … … '). sk(104196337,2,'shipway%1:06:01::'). sk(104196502,1,'shipping%1:06:00::'). sk(104196502,2,'cargo_ships%1:06:00::'). sk(104196502,3,'merchant_ marine %1:06:00::' … … sk(104198797,1,' shock _ absorber %1:06:00::' …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sentry_N|3 stay_V|46 royal_J|12 armed_J|2 sit_in_V|11 wan_V|8 pack_N|12 breakable_N|1 breakfast_nook_N|1 build_in_V|4 store_V|7 break_seal_N|1 broadside_N|4 dock _N|7 buggy_N|1 buggy_whip_N|1 … … paper_N|93 screen_N|20 observer_N|9 afford_V|12 privacy_N|8 darkness_N|18 covert_J|5 concealment_N|2 perfectly_R|17 background_N|21 slam_N|2 screen_saver_N|1 dark_J|50 marine _J|8 dust_V|3 pants_N|6 … … carefulness_N|1 caution_N|5 weather_eye_N|1 inherit_V|7 delinquency_N|1 dereliction_N|1 adolescent_J|3 protest_N|15 willful_neglect_N|1 effeminacy_N|1 spartan_N|2 athenian_N|2 effeminateness_N|1 shock _V|8 arise_V|9 superfluity_N|1 … … adversity_N|3 hardship_N|4 james_boswell_N|1 vagary_N|4 fluctuate_V|1 vicissitude_N|1 exploratory_J|4 meshing_N|1 gear_N|13 flick_N|2 bicycle_N|11 smooth_out_V|1 shock_ absorber _N|1 pier_N|3 hull_N|3 …
-
Smart?Leg Computations Validated During the Ekpe Gas Compression Project Float-over Deck Installation
Other programs are MOSES commonly used for the simulation of marine operations and structural verifications, and FASTRUDL … It is essential to be sure that there is no risk of shock between jacket and deck … Furthermore nylon ropes of sufficient length have to be used for the docking lines connecting the barge … Due to the action of hydraulic shock absorbers , horizontal loads between jacket and barge are small, but …
-
http://www.ons.gov.uk/ons/guide-method/classifications/current-standard-classifications/standard-industrial-classification/sic-2007-explanatory-notes.pdf
This class includes: manufacture of diverse parts and accessories for motor vehicles:– brakes, gearboxes, axles, road wheels, suspension shock absorbers , radiators, silencers, exhaust pipes, catalytic converters,■ clutches, steering wheels, steering columns and steering boxes manufacture of parts and accessories of … … construction of drilling platforms, floating or submersible– construction of floating structures:– floating docks , pontoons, coffer-dams … … 25.99■ manufacture of iron or steel anchors, see 25.99■ manufacture of marine engines, see 28 …
-
An overview of SEPTR: Shallow Water Environmental Profiler in a Trawl-Safe Real-Time configuration
… long term operations, SEPTR sensors need to be protected by the growth of marine organisms in order … … is based on a dipole that emits copper oxide when the profiler is docked and the sensors … Cableshock absorber and accumulator Cable shock absorberand accumulator .
Indicates content that may require registration and/or purchase.