Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: slip ring series, it’s for industry automatic equipment, the function of DHS085-26-2A-2Q slip ring is to rotating transfer low current signal and air. We also can make customized slip ring for rotating transfer HD-SDI, video signal, Data, gas, liquid and
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 220 to 440 volts
- Maximum Current: 2 amps
- Features: Military Grade
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is waterproof slip ring for radar antenna and satellite communications, Its outstanding advantage is that IP protection grade IP65,and working temperature is -55℃~+70℃ ,it can work at very low temperature and humidity environment, like aeronautical industry and marine
- Operating Speed: 0 to 50 rpm
- Maximum Voltage: 32 volts
- Maximum Current: 5 amps
- Operating Temperature: -67 to 158 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is
- Operating Speed: 0 to 50 rpm
- Maximum Voltage: 1,100 volts
- Maximum Current: 3 to 85 amps
- Operating Temperature: -40 to 176 F
-
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly
- Operating Speed: 0 to 50 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 50 amps
- Operating Temperature: -4 to 140 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: What is a waterproof slip ring? Waterproof slip rings are specially designed for use in wet, corrosive and underwater operating environments. They are also called underwater slip rings and waterproof slip rings. The protection
- Number of Circuits: 7
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Optoelectronic slip ring Optoelectronic rotary joint DH90E-10F-D87-L206.5-001 series is a photoelectric slip ring with an outer diameter of 87mm Designed for simultaneous transmission of power, signal, and fiber optics Supports 10 optical
- Number of Circuits: 90
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has
- Operating Speed: 0 to 15 rpm
- Maximum Voltage: 220 to 500 volts
- Maximum Current: 100 to 800 amps
- Operating Temperature: 68 to 140 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Optoelectronic slip ring with an outer diameter of 56mm Designed for simultaneous transmission of power, signal, and optical fiber Supports 1 optical fiber rotary connection + 31 power or signal combinations Solve the data transmission between rotating connected system
- Number of Circuits: 31
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 12.13 inch
-
Description: The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.53 inch
-
Description: The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 5.01 inch
-
Description: The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
- Pressure Range: 0 to 20,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 28.13 inch
-
Supplier: Transmotec
Description: production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Ambient temperature -25~+65 °C • Static load capacity 13600N • Extension tube (steel) powder coated • Protection tube (steel)
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
1. Product Overview The Ingiant marine liquid rotary joint (slip ring) is a high-performance rotary fluid connection device specifically designed for shipboard equipment operating in harsh marine environments. It enables (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
aerospace and defense projects, we provide customized qualification testing and on-site technical support. Customized Solution Support With over 10 years of experience in aerospace slip ring design, our R&D team can provide fully customized current collector solutions to meet specific aircraft, marine and industrial application requirements. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
As a high-end precision slip ring designed for aerospace connectors, our product is exclusively customized for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
350mm Large Bore Ultra-Thin Custom Slip Ring – 3 Circuits, 15A, IP51, -55°C to +70°C Key Features: 350mm large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Functions & Parameters for Construction Machinery (Our Solutions) Construction machinery demands high reliability and environmental adaptability. Below are the critical functional parameters and how Ingiant slip rings fulfill them (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
operation. Port & Offshore Equipment For port cranes, offshore platforms and other marine equipment, which work in high humidity, high salt spray environments, the slip ring's robust structure and customizable protection level ensure reliable transmission of power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, offering a superior alternative to traditional electrical slip rings. This component addresses core pain points including EMI, limited bandwidth, short transmission range, and high maintenance, making it ideal for military, aerospace, marine, and industrial radar systems. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
jets, making this slip ring suitable for outdoor, marine, and industrial applications where moisture and contaminants are concerns. Optional IP67/IP68 available for immersion. 3. High-Speed Fiber Optic Transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is squeezed flat against the surface, preventing slippage and ensuring an impenetrable seal. Without the undercut, O-rings can slip out, causing potential sealing issues and damaging equipment. Conical Head Challenges. Standard conical heads without an (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
CENO Marine Slip Ring Apply to the Ship Trestle Bridge
CENO has delivered trusted technology products and services to the offshore petroleum and maritime industries for about 20 years. CENO marine slip rings are designed to function in extreme marine environments.
-
Marine Slip Ring
Marine industry and military applications have strict environmental requirements, so there must be corresponding solutions in terms of design, materials, process and testing.
-
Slip Ring Apply To Marine Crane
CENO electronics company can design and manufacture many kinds of Marine slip ring. In the past 20 years of product process, CENO company has provided our customers with special customized slip rings for different use scenarios.
-
CENO Mini Slip Ring Capsule Apply to Smart Toys
In CENO products lists, Slip rings can be divided by appearance and size too, we often call the large sized slip ring as marine slip ring, crane slip ring or ship slip ring etc, and call the small slip ring as miniature slip ring or mini slip ring capsule, It 's always used in the smart toys
-
Carbon Brush Slip Ring for Marine application
Carbon Brush slip rings are popular in the marine industry, particularly in marine machinery and offshore oil applications. These products are designed to provide high levels of protection and performance in even the harshest marine environments, making them ideal for use in a wide range of marine
-
High Current Slip Ring Integrated Fiber Optic on Offshore Winch
With the vigorous development of the marine transportation industry, more and more ships use marine cranes for cargo handling, and ship cranes need to install high current slip rings to solve their electrical and signal transmission problems.
More Information Top
-
low speed ip camera - offers from low speed ip camera manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : explosion-proof slipring, Marine slip ring , Oil Drilling Platforms, Customized Slip Ring ] .
-
Cavotec wins new order for mineral port ship mooring technology from Fortescue |
Cavotec technologies for the mineral port sector include shore-to-ship power systems (AMP), Panzerbelt cable protection systems, crane controllers, marine propulsion slip rings , power chains and connectors, radio remote controls, motorised and spring driven cable reels and steel chains.
-
Specification of Electrical, Optical and Hydraulic Swivels for FPSOS
S.:--Electric Power Slip Ring Assembly for Marine Riser Systems”, paper OTC 4356 presented at 1982 Offshore Technology Conference, May 3-6 .
-
CR4 - Thread: Alternator Calculation Conundrum
I don't wish to deal with the problems of brushes, commutators and slip rings in a remote marine environment.
-
The Terra Nova FPSO Turret Mooring System
The electrical and control swivel is purpose built for the marine environment and is a slip - ring style design having multiple rings for both power and control functions.
-
[Front matter]
77 Frazee Avenue Dartmouth, NS B3B 1Z4 Canada +1 907 468 2263 www.moog.com/marine jwilson3@moog.com World class design and manufacture of fiber-optic multiplexers, fiber-optic rotary joints, electrical slip rings , and fluid rotary unions for the marine environment.
-
Rotary current machines in the island operation
…double ground fault of 198-dreipoliger 196-bipolar 198 saddle moment 122, 143 saturation characteristic 65, 124, 136, 150 saturation coefficient 79, 126 leg pole rotors 3 ship board network 11 slip ring rotors 5, 120, 128 slip 6, 133 slipping frequency…
-
The Diversity Of Fiber Optic Rotary Connectors (Slip Rings)
Focal Marine Ltd., Fibreforce® SR -1, Fibre Optic slip ring (1986).
-
Gerthsen physics
…force 55 apparent power 404 impedance 404 Scherrer, 860 Paul (1890-1969) shear 93, 131 inclined plane 82 shootings and currents 139 ship's propeller 122 ship shafts 201 percussion instruments … loop oscillograph 410 slip ring rotors 424 slip 423 melts 265 melting…
-
Stalked tunicates Boltenia ovifera form biogenic habitat in the rocky subtidal zone of Nova Scotia
The camera was maintained at 1–2 m above the bottom using a hydraulic slip - ring winch system with an on-board control- ler (Shark Marine Technologies Inc.).
Indicates content that may require registration and/or purchase.