-
Supplier: Ashcroft Inc.
Description: operations. Choice of temperature ranges Fixed or limited adjustable deadband Direct or remote reading thermal systems Adjustable setpoints from 0%-100% of range Internal set point locking screw Process Markets: Offshore Oil Rigs Chemical and Petrochemical Plants Pulp and Paper Mills
- Features: Direct Immersion, Explosion Proof
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Rod & Tube
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 890,822.2449675879 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Freeport CT Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport CT Series is designed for installation with a standard chimney. This boiler is available in heating capacities from 92,000-286,000 BTU/hr. Some
- Efficiency: 84 to 87.6 %
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 76,356.19242579324 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,010,446.9464346637 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 2,036,165.131354486 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow
- Heat Output (Capacity): 547,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: This large-capacity steam generator is uniquely suited for the needs of the oil sands market and is ideal for use in SAGD applications utilizing produced water. Features: Highly efficient steam solutions capable of meeting strict emissions requirements Increased efficiency with minimal
- Maximum Pressure: 2,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Features: Low Emissions
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 125 - 800 HP Dryback boiler design Extended heating surface boiler tubes Integral front head burner Options for low-NOx control
- Heat Output (Capacity): 318,150.80177413847 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: Cleaver-Brooks
Description: from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control available. Features: Best fuel efficiency of any firetube ever built Completely integrated boiler, burner, control, and heat recovery system Minimum excess
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
Find Suppliers by Category Top
Featured Products Top
-
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
) • Refrigeration systems (evaporators and condensers) • Industrial cooling (oil cooling, process cooling) • Data center cooling and energy recovery systems HEXNOVAS provides customized design solutions based on thermal duty, pressure drop requirements, and fluid properties. For more details, visit: https://hexnovas.com/Copper-Brazed-PHE/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
, nitrile/Buna-N O-rings are the ideal choice for automotive, aerospace, and marine fueling. High tensile strength and thermal resistance enhance its utility in the aerospace and automotive industries. Despite its favorable chemical resistance characteristics, nitrile should not be exposed to ethers, esters, ketones, or chlorinated hydrocarbons. learn more here (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. Application: 1. Ignition of biomass boilers, ignition of straw incinerators 2. Ignition of gas and oil (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
» Cooling: assess thermal capacity and whether additional oil cooling is required. These checks help define a practical drive arrangement for equipment such as drilling rigs (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
: Power Generation: Steam turbines, PRV stations, and boiler drums Petrochemical and Refining: Process lines, pumps, and reactors Marine and Transport: Engines and auxiliary systems Manufacturing: High-temperature machinery and systems with frequent access needs (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
across aerospace, marine propulsion, and power generation applications. Its impact is most evident around exhausts and fuel lines, which are frequently routed through confined spaces where sustained heat, vibration, and fluid exposure occur simultaneously. When the thermal insulation protecting (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments. Our IP66-rated designs include AC-DC power (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Flame-Resistant Textiles: Your Guide to Workplace Safety Fire and heat hazards are constant concerns in industrial workplaces. Manufacturing plants, oil refineries (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Sergei Glebovich Tresvyatskii (1910–1985)
… new class of thermal- and corrosion-resistant refractory ramming compounds and unburned refractories with complex configuration (with 20 times longer service life) for cladding of thermal power equipment, including marine boilers and furnaces for incineration of liquid oil waste (S. G. Tresvyatskii …
-
marine boiler - offers from marine boiler manufacturers, suppliers, exporters & wholesalers
boilers , thermal oil heaters, catalysts, exhaust gas uptakes and incinerators when it comes to marine applications, ...
-
Determination of dynamic viscosity of boiler fuels and heavy engine fuels
Since the viscosity of residual fuel oils may vary depending on their previous thermal history, a study was made of the influence of previous heating of F-5 marine boiler fuel on its dynamic viscosity.
-
Quality of marine boiler fuel obtained by the use of coker gas oil from samotlor crude
Marine boiler fuel F-5 (GOST 10585-75) is obtained from straight-run petroleum products with the ad- dition of up to 22% kerosine/gas oil cuts from catalytic or thermal cracking.
-
International Petroleum Tables&endash;Their Origin, Development and Practical Importance
… Carburants, Paris, France): It is not without interest to recall that the first determinations of the thermal expansion coefficients of petroleum … … the properties of mineral oils on the in- structions … … of using them for boiler heating, particularly for locomotives and marine boilers.
-
Federal Register > Friday, April 8, 2005 > [70 FR 18074] Federal Implementation Plans Under the Clean Air Act for Indian Reservations in Idaho, Oregon and Wash...
… 123 General provisions: Act, air pollutant, air pollution source, ambient air, British thermal unit (Btu), coal, combustion source, distillate fuel oil , emission, fuel, fuel oil … … fuel, heat input, incinerator, marine vessel, mobile sources, motor … … oil, wood, wood-fired boiler , and woodwaste burner.
-
Code of Federal Regulations > Title 40 - Protection of Environment > General Information > [40 CFR Part 49] Indian Country: Air Quality Planning and Management
… 123 General provisions: Act, air pollutant, air pollution source, ambient air, British thermal unit (Btu), coal, combustion source, distillate fuel oil , emission, fuel, fuel oil … … fuel, heat input, incinerator, marine vessel, mobile sources, motor … … oil, wood, wood-fired boiler , and woodwaste burner.
-
Corrosion `98: 53. annual conference and exposition, proceedings
… Cooling Water; Corrosion and Corrosion Control of Reinforced Concrete Structures; Materials Performance for Fossil Energy Conversion Systems; Marine corrosion; Thermal Spray--Coating and Corrosion … … Effects on Corrosion in Oil and Gas Production; Corrosion … … Automating Improved Materials Performance; Boiler Water Corrosion; and New …
-
TransMath
… transfer and combustion processes; • applications in energy installations such as numerical simulation of combustion in coal and oil boilers , prediction of breaks, pyrotechnic … … combustion, char- acterisation of thermal groups, etc.; • modelling … … electric resources; urban and marine hydro-electric power; • …
Indicates content that may require registration and/or purchase.