-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ Thrust Bearings are used where axial loads are exerted from either direction. Key thrust bearing components include retainer or cage and rolling elements (balls or rollers). In many thrust bearings, two hardened steel washers function
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Double Direction Thrust Ball Bearings Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments. Stainless
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.1023628 inch
- Dynamic Axial / Thrust Load: 5,358.3328 lbs
- Static Axial / Thrust Load: 10,115.5504 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Miniature Thrust Ball Bearings Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision are required. Stainless steel: corrosion resistant
- Outside Diameter: 314.9608 inch
- Overall Width: 137.79535 inch
- Dynamic Axial / Thrust Load: 121.392 lbs
- Static Axial / Thrust Load: 97.1136 lbs
-
-
Supplier: Bowman International Ltd.
Description: duty production machinery, racing engines, steel mill rolls, injection moulding machines, scissor lifts and marine applications. Bearings in ToughMet®, when used in these applications have greatly increased life, combated corrosion and have carried higher loads and enabled higher
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Supplier: Babbitt Bearings, Inc.
Description: Gear drives Locomotives Marine Pumps
-
Supplier: Miba Industrial Bearings
Description: Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. Thrust bearing capabilities Plain white metal lined shoulders with oil grooves, taper land faces (one or both
- Bore: 35 inch
- Type: Thrust Washer
-
Supplier: RBC Bearings
Description: Excavators Cranes Marine cranes Stacker Reclaimers Size Range: 20" inside diameter to 140" outside diameter Capacity Range: Thrust to 5,000,000lb, Moment to 12,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external tp 150" outside diameter, no
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered to meet each customer’s
-
Supplier: RBC Bearings
Description: Range: 20" inside diameter to 160" outside diameter Capacity Range: Thrust to 10,000,000lb, Moment to 24,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external to 150" outside diameter, no gear RBC Slewing Ring Bearings: Technical expertise and
- Outside Diameter: 20 to 160 inch
- Static Axial / Thrust Load: 10,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 24,000,000 Ft-lbs
-
Supplier: The Kahn Companies
Description: Built in water discharge valves, self aligning journal and thrust bearings
- Maximum Power Absorption: 24,000 HP
- Torque Capacity: 252,000 In-lbs
- Maximum Rotary Speed: 9,000 rpm
- Control & Feedback: Data Acquisition / Logging, Motor Power Analysis
-
Supplier: CS UNITEC
Description: Ideal for drilling wood in marine timbers, underwater use and railroad repair work Thrust bearing support for long life and efficient operation Lever throttle and durable spur gearing Breast plate and dead handle included Includes threaded exhaust port Use underwater with Air
- Weight: 14.5 lbs
- RPM: 750 rpm
- Pneumatic Motor Power: 2 HP
- Type: Pistol Grip
-
Supplier: CSA Group
Description: pedestals measured radial (i.e. transverse) to the shaft axis; b) structural vibration at thrust bearing housings measured in the axial direction; c) vibration of rotating shafts radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These are in terms of
-
Supplier: Froude, Inc.
Description: coupled directly to the engine. This mechanism eliminates the need for an expensive intermediate drive shaft. As the dynamometer is free to follow the engine, there is reduced axial thrust; hence no special thrust bearing requirements. The lack of conventional trunnion
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Transmotec
Description: banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Sleeve bearing • Spur gear • Backslash at no load < 2 ° • Radial
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0170207988882658 to 0.0171548209267561 HP
- Continuous Current: 0.75 to 1.6 amps
- Gearbox Ratio: 10 to 3,000 : 1
-
Supplier: Crane Pumps & Systems
Description: • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump foot - Solid • Easy
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
Find Suppliers by Category Top
Featured Products Top
-
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust/journal bearing designs are available for applications with limited axial space. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic... (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80 -200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally low operating temperatures. Its advanced water-cooling architecture, rigid armature... (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems. Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise... (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems. Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise... (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems. Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise... (read more)
Browse Datasheets for C-Flex Bearing Company -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our forward-thinking team... (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
System. Upper-lower roller guidance. Optional hydrostatic bearings for maximum payload stability. Leakage & Blockage Prevention. Micron-level filtration stops clogging. Reinforced structure and welding technology eliminate leakage failures. Summary of Key Points. 80 -200 kN thrust and 2000 kg payload capability. High-efficiency water cooling for low temperatures and long test cycles. High rigidity, low noise, and uniform magnetic field. Micron-filtering system prevents clogging and leakage. Designed... (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems. Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise... (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
corrosion resistance. Chemical and pollution control equipment, ash pit seals, nuclear reactors, marine equipment, ducting, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. INCONEL (R) alloy 718. (UNS N07718) Ni 52.5, Cr 19.0 Fe 18.5 Mo 3.0 Nb+Ta 3.6. Excellent strength from -423 degrees F to 1300 degrees F (-253 degrees C to 705 degrees C). Age hardenable and may be welded in fully aged condition, Excellent oxidation resistance up to 1800 degrees F (980 degrees C). Jet... (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength, and good corrosion resistance. Chemical and pollution control equipment, ash pit seals, nuclear reactors, marine equipment, ducting, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. FERRALIUM (R) alloy 255. (UNS S32550) Fe 62, Cr 25.5, Ni 5.5, Mo 3.4 Cu 2.0, Mn 1.6, Si 0.7, N 0.2. Duplex alloy with a high strength to weight ratio, with superior... (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Roloff / Matek machine elements
Ship thrust bearing .
-
Manual mechanical engineering
Ship thrust bearing ship shaft load-bearing bearing Large ship gears Small ship gear boat drives .
-
Axial vibrations of a propulsion system taking into account the couplings and the boundary conditions
The marine thrust bearings are those of the Michell type.
-
Manual mechanical engineering
Ship thrust bearing ship shaft load-bearing bearing Large ship gears Small ship gear boat drives .
-
Machine elements
Examples are heavy helical gears, crane supporting bearing, the locomotive turntables, ship thrust bearing .
-
Machine Design Databook, Second Edition > SLIDING CONTACT BEARINGS
Sliding or wiping surfaces lubricated from the periphery or outer wiping edge, such as marine thrust bearings and worm gears .
-
Antifriction bearing
Large marine thrust bearings are of this type and transfer the entire thrust of the propeller to the hull of the ship.
-
Direct utilization of geothermal energy: a layman's guide. Geothermal Resources Council special report No. 8
marine thrust bearing absorbs the axial forces caused by the pump.
-
Köhler / Rögnitz machine parts 2
Use: ship thrust bearing , trace bearing in the crane construction, heavy helical gears.
-
Comparative Experimental Analysis of Different Bending Methods for the Mechanical Characterization of Materials with Previous Loading History (Stress-Strain Cu...
• Design and Lubricating Property Research on Radial Supporting Bearing of Marine Main Thrust Bearing p.1396 .
Indicates content that may require registration and/or purchase.