-
Supplier: David Round
Description: Weather resistant components make The David Round Company’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing Optional free-spooling capability Electric, air and hydraulic units available
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Jewell Instruments, LLC
Description: compass • RS-232, RS-485, and TTL outputs • Small footprint (61L x 35W x 21H mm) • 5Vdc power supply • IP67 seal Applications • Platform stabilization • Satellite Antenna Control • ROV/UUV Unmanned Underwater vehicles • Marine navigation surveying & mapping • Weather buoys •
-
Supplier: Electro Standards Laboratories
Description: targeted applications for this technology include: Recharging Stations for UUV (unmanned underwater vehicles) Replacement for Solar Power Augmentation of Solar Power Elimination of Batteries Sonar Listening Stations Weather Monitoring Buoys Wave Monitoring Buoys Tsunami Warning
- Industry: Aerospace, Automotive, Marine, Telecommunications, Utilities
- Features: North America, Northeast US Only, United States Only
-
-
Automation Controls Design and Installation Services - Data Network Design and Installation ServicesSupplier: Electro Standards Laboratories
Description: targeted applications for this technology include: Recharging Stations for UUV (unmanned underwater vehicles) Replacement for Solar Power Augmentation of Solar Power Elimination of Batteries Sonar Listening Stations Weather Monitoring Buoys Wave Monitoring Buoys Tsunami Warning
- Industry: Aerospace, Consumer, General Industrial, Government, Marine, Military / Law Enforcement
- Services: Design, Model, R&D
- Capabilities: Embedded System Design, Industrial Communication Design, Project Management, System Integration
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
saltwater environments Ocean buoys and marine sensors – Long-term outdoor deployment Port machinery and cranes – Data and power for rotating crane cabins (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/1094/Beyer_Sabrina_2.pdf?sequence=1
surface water temperatures reported from a NOAA marine weather buoy , 22 nm .
-
Offshore wind resource estimation using wave buoy data
The Irish Marine Weather Buoy Network is the result of successful collaboration between the Marine Institute, Met Éireann, the UK Met Office and the Irish Department of Transport.
-
The 2010 National Data Buoy Center (NDBC) mooring workshop
Abstract: The National Data Buoy Center (NDBC) has a global operating theater that encompasses marine weather buoys , Tropical Atmosphere Ocean (TAO) buoys and Deep-Ocean Assessment and Reporting of Tsunami (DART®) buoys.
-
SST patterns and dynamics of the southern Senegal‐Gambia upwelling center
Pending in situ measurements with marine weather buoys a preliminary exploration in the SSUC will consist in comparing wind diurnal cycles at two weather stations (Dakar and Banjul) over limited time periods when in situ R/V atmospheric data are also available in …
-
Temporal patterns in the foraging behavior of sea otters in Alaska
The nearest marine weather buoy , West Orca Bay 46060, approximately 50 km northeast from the center of the study area, provided 75% of the 2003–2005 weather data.
-
Comparison of wind turbine/generator configurations for future offshore wind farms
Irish Marine Weather Buoy Network. http://www.marine.ie/home/publicationsdata/data/buoys [16] A.M. Foley, C. Kerlin, P.G. Leahy “Offshore Wind Resource Estimation using Wave Buoy Data” in Proc. 2012 11th International Conference on Environment and Electrical Engineering (EEEIC), May 18-25, 2012.
-
NOAA's contributions to the Integrated Ocean Observing System
Many of NOAA’s current activities and programs are components of IOOS, such as Harmful Algal Bloom (HAB) forecasts, the National Water Level Observation Network (NWLON), Living Marine Resource (LMR) Surveys, and the National Data Buoy Center (NDBC) Marine Weather Buoys .
-
Carolinas Regional Coastal Ocean Observing System (Carolinas RCOOS): A model for integration of sub-regional observing systems
Observational data provides the basis for all forecasting and modeling, and without buoys marine weather conditions become extremely difficult to predict.
-
Lipid content of blubber biopsies is not representative of blubber in situ for fin whales ( Balaenoptera physalus )
The prevailing weather was cool and damp and the sea temperature offshore was 11.4◦ C ( Marine Institute M4 weather buoy data).
-
Nineteenth International Seaweed Symposium
Ir Nat J 27 (2):70–72 Marine Institute (2006) Weather buoy data. http://www.marine.ie.
Indicates content that may require registration and/or purchase.