Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Sensirion
Description: integrate a dedicated temperature sensor. The SFM3100 measures flow ranges between -24 and +240 slm. It can also detect negative flow ranges, thereby recognizing errors or impeded flows in a reliable manner. At the same time, multiple gases are compensated with great
- Gas Volumetric Flow Rate: 0.847457627118644 to 8.47457627118644 SCFM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Process Media Type: Gas
-
Supplier: Siargo Ltd.
Description: FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart electronic control system. The sensors directly
- Operating Temperature: 14 to 131 F
- Process Media Type: Gas
- Features: In-line
- Interface Options: Serial / Digital
-
Supplier: SAE International
Description: The focus of this paper is an air charge estimator for engine control system applications which do not feature a mass air flow (MAF) sensor. The proposed approach, beyond its independency of a MAF sensor, is designed to be compatible with the confines of a
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides
- Air Volume Flow Rate Range: 0.007062933345 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The AWM90000 Series microbridge mass airflow sensors utilize the time proven thermal bridge technology. The AWM90000 series provides many of the outstanding performance benefits of the AWM1000 series, but in a more cost effective sensor platform. They are available in two
- Air Volume Flow Rate Range: 0.007062933345 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: FMA3100 Series mass flow sensors represent a breakthrough in mass flow sensor technology. State-of-the-art electronics, a compact mechanical design, and mass production tooling concepts are combined into one high-performance, cost effective
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.35314666725 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 150 psi
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides
- Air Volume Flow Rate Range: 0.035314666725 to 0.021188800035 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
- Mounting: Fixtured or Permanent
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: ThermOmegaTech®
Description: flow to a sample cooler in response to sample temperature. Operation The reverse acting US/S-XR valve’s Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional weld-o-let or band-o-let, or in the line with the integral ¾” NPT-M
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
Find Suppliers by Category Top
Featured Products Top
-
EBE offers a reliable and cost-effective solution for applications where the detection of air bubbles is crucial. In processes where liquids are pumped through hoses, air bubbles can cause malfunctions. The capacitive bubble sensors ensure precise monitoring of the constant liquid flow in the process (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
device measures and controls five process variables: mass flow, volumetric flow, temperature, pressure, and density Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen High Accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
: FS7 thermal mass flow sensors Equipped with a heating and sensing resistor the FS7 is the most recent development of mass flow sensor component at IST AG on ceramic substrates. The sensor is applied directly into the air flow and (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
exhaust gas thermocouple Air inlet thermocouples – Manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material, Conax sensors yield superior insulation resistance and sensor repeatability and are tested at various points during (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
at times of peak manufacturing to small flows (perhaps due to leakage) when most production is on standby. With accurate compressed air usage measurements, companies are putting a price tag on compressed air and making educated choices that lead to cost savings. C2-1-audits Image. In the past, most
-
Optimize HVAC and Process System Efficiency by Matching Your Plant and Processes To The Right Flow Measurement Technology
Plant engineers have many flow measurement technology options when selecting flow sensors or flow meters to optimize heating-ventilation-air-conditioning (HVAC) and process control systems. It is therefore helpful to understand in some detail, the multiple types of flow meters and flow sensor
More Information Top
-
ARS | Publication request: Evaluation of automotive mass airflow sensors for animal environment research and control
Automotive fuel management systems have employed low- cost mass air flow sensors for many years, but their accuracy has not been characterized under flow conditions found in animal research applications.
-
Sensors for automotive application
Many attempts have been made to develop a low cost sensor to measure mass air flow directly, but it has always proved a difficult measurement to make.
-
Sensors for automotive telematics
Many attempts to develop a low- cost sensor to measure air - mass - flow rate directly have been made, but it has always been a difficult measurement to make.
-
Using Neural Networks to Compensate Altitude Effects on the Air Flow Rate in Variable Valve Timing Engines
In this study, we assume that the engine is equipped with a Manifold Absolute Pressure (MAP) sensor only, which is more favorable regarding hardware cost than equivalent systems using Mass Air Flow (MAF) sensors .
-
Delay Differential Equations
From the cost point of view, it is particularly beneficial to remove the mass air flow sensor for Wc and use measurements of p1 and p2 to estimate it.
-
Alternative observers for SI engine air/fuel ratio control
In general for automotive applications control systems are for reasons of cost most often based on the use of only a one air mass flow related sensor at a time.
-
Model-based cylinder-by-cylinder air-fuel ratio control for SI engines using sliding observers
Although the measurementof the air flow rate for each runner could perhaps be achieved by placing one air - mass sensor on each runner near the port, the cost of measurementsensorsprecludes the use of this method for on-board applications.
-
Overview of automotive sensors
… greater than one million units annually) at a low cost of less than $3 (US) per sensor (exact cost is dependent on application … … volume), whereas more complex sensors (e.g., exhaust gas oxygen, true mass intake air flow and angular rate) are …
-
Axeon and Infineon unveil embedded machine learning system
The demonstration shows how a machine learning system can be used to replicate the output of a physical Mass Air Flow meter to a very high degree … … and OEMs alike to realize the cost -down benefit from deletion of the physical sensor .
-
An Approach for Misfire Diagnosis in Critical Zones of the Operating Range of a High Performance Engine
The evaluation of the combustion time sequence requires only a low cost sensor facing the 60 teeth wheel that is, nowadays, already present in all modern engine control systems (based both on speed-density and/or air mass flow rate sensor philosophy).
Indicates content that may require registration and/or purchase.