Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 4065 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: Certificate of Calibration Three-Year Warranty The 4076B Arbitrary/Function Waveform Generator is a versatile high-performance single- and dual-channel arbitrary waveform generator with large arbitrary memory depth. The instrument provides variable output voltages from 0 to 10
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Teledyne LeCroy
Description: unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation capabilities. Math
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0.000000000002 MHz
- Maximum Frequency Range: 125 MHz
- Frequency Resolution: 16 bits
-
-
Supplier: Transcat, Inc.
Description: waveform length is 80,000 frames36 automatic measurement function, supports statistics calculations, Gating measurement, Math measurement, History measuring, Ref measurement Waveform math function (FFT, addition, subtraction, multiplication, division, integration,
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO upgrade from DSO) Only built-in 20-MHz function/arbitrary waveform
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO upgrade from DSO) Only built-in 20-MHz function/arbitrary waveform
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO) Only built-in 20-MHz function/arbitrary waveform generator
- Bandwidth: 1,000 MHz
-
Supplier: Cleverscope, Ltd.
Description: to Excel. Spectrum Select span and resolution. Apply averaging. Log or linear. Select windowing function and spectrum type (RMS, power, power density, gain/phase). Maths 10 arbitrary symbolic equations, large number of functions and processes, including filtering, integration,
-
Supplier: Siglent Technologies NA, Inc.
Description: serial bus triggering and decoding. History waveform recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. Also included is the deep memory FFT. This math function uses up to 1 M samples for the FFT calculation, providing the
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Cole-Parmer
Description: • Digital oscilloscopes with powerful functions at an economical price • 60 MHz and 100 MHz bandwidth, 1 GSa/s sample rate • Deep waveform memory up to 2.4 Mpts • 28 automatic measurements • FFT plus three additional math functions • Built-in context sensitive help system • For
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Digital oscilloscopes with powerful functions at an economical price • 60 MHz and 100 MHz bandwidth, 1 GSa/s sample rate • Deep waveform memory up to 2.4 Mpts • 28 automatic measurements • FFT plus three additional math functions • Built-in context sensitive help system • For
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: Features: 100 MHz bandwidth, 1 GSa/s sample rate Deep waveform memory up to 2.4 Mpts 28 automatic measurements FFT plus three additional math functions Extensive trigger capabilities including pulse width, video, slope, and alternating trigger Built-in context sensitive help system For
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
-
Supplier: Allied Electronics, Inc.
Description: built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
-
Supplier: Allied Electronics, Inc.
Description: WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
-
Supplier: Allied Electronics, Inc.
Description: WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications
-
Supplier: Teledyne LeCroy
Description: Measurement Kit and EMI Pre-compliance measurement kits. Easy to operate, Supports Four Independent Traces and Cursors The T3SA3000 series has four selectable color-coded traces which can be used for different functions such as Max Hold, Min Hold, Clear-Write, Math, Average, etc.
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 100 MHz Channels: 2 Analog and 8 Digital Sample Rate: 1 GSa/s per channel, 2 GSa/s half-channel Record Length: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT Built-in WaveGen 20 MHz Function Generator - sine, square, pulse, triangle, ramp,
- Bandwidth: 100 MHz
-
Supplier: Spectral Dynamics, Inc.
Description: per channel. Data Analysis By integrating data acquisition with analysis, CATS Modal simplifies the data acquisition task and provides the same powerful function data viewing capability for both data acquisition and analysis. Function data displays include: Multiple graphs per page
-
Supplier: Microchip Technology, Inc.
Description: UART Module Power Supply PWM Module Features Four PWM generators with 8 outputs Each PWM generator has independent time base and duty cycle Duty cycle resolution of 1.1 ns at 30 MIPS Individual dead time for each PWM generator Phase-shift resolution of 4.2 ns @ 30 MIPS Frequency
- Clock Speed: 120 MHz
- Internal RAM Size: 0.25 KB
- Internal ROM Size: 6 KB
- Number of Timers: 2
-
Supplier: AMETEK Programmable Power
Description: Auto-ranging 6.5 digit DMM DCV, ACV, DCI, ACI, 2- and 4-wire ohms Up to 2000 readings/sec over the backplane FIFO Memory for continuous measurements Two balanced differential isolated inputs Up to 256,000 readings of on-board memory Message or register data access Min/max, limit features,
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Teledyne LeCroy
Description: multi-instrument capabilities including, waveform generation with a built-in function generator, protocol analysis with serial data trigger and decode, logic analysis with an available 16 channel mixed signal option and digital voltmeter measurements. Key Features 200 MHz, 350 MHz, 500
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 32 to 122 F
-
Supplier: RIGOL Technologies, Inc.
Description: histograms, power analysis, and multiple math and decode functions enable in-depth debug The MSO5000 Series provides math functions on 4 channels and serial decoding on up to 4 serial buses simultaneously. The MSO5000 series adds histograms for statistical analysis of
- Bandwidth: 70 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS1000X HD (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
recording, Search and Navigation functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis allow for extended waveform records to be captured, stored and analyzed. Other features of the SDS6000A include an impressive array of measurement and math capabilities, options for a 25 MHz arbitrary (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Floating Point Routines
This application note presents implementations of the following math routines for the Microchip PICmicro microcontroller family: square root function, exponential function, base 10 exponential function, natural log function, common log function, trigonometric sine function trigonometric cosine
-
Floating Point Routines
This application note presents implementations of the following math routines for the Microchip PICmicro microcontroller family: square root function, exponential function, base 10 exponential function, natural log function, common log function, trigonometric sine function trigonometric cosine
More Information Top
-
OSA | Accelerating mesh-based Monte Carlo method on modern CPU architectures
As part of this work, we have also studied SIMD-accelerated random number generators and math functions .
-
Accelerating mesh-based Monte Carlo method on modern CPU architectures.
As part of this work, we have also studied SIMD-accelerated random number generators and math functions .
-
Easy-SC: a supply chain simulation tool
Utility: random number generator , math func- tions , etc.
-
STAC‐A2 on Intel architecture: evolving from scalar code to heterogeneous applications
The implementation is optimized using features of Intel® Composer XE such as algorithms of Intel® Math Kernel Library (Intel® MKL) including random number generators , vector math functions , and matrix operations; Intel® C++ Composer XE; and Intel® Threading Building Blocks (Intel® TBB).
-
Topics in Operator Semigroups
Stieltjes vectors and cosine functions generators , Studia Math . 87 (1987), 1–7.
-
QRobot - a multitasking PC based robot control system
Since the trajectory generator only uses math functions , it was possible to avoid these problems.
-
Problem of magnet ramping
Eva S. Bozoki: An Algorithm for Programming Function Generators Comp. & Math with Appls.
-
Differential Equations in Banach Spaces II. Theory of Cosine Operator Functions
I. Cioranescu and U. Neumann, “Stielties vectors and cosine function generators ,” Stud. math .
-
Semigroups of operators, cosine operator functions, and linear differential equations
I. Cioranescu and U. Neumann, "Stieltjes vectors and cosine functions generators ," Stud. Math ., 87, No. 1, 1-7 (1987).
-
Method of successive approximations for abstract volterra equations in a banach space
Cioranesku and U. Neumann, "Stieltjes vectors and cosine functions generators ," Stud. Math ., 87, 1-7 (1987).
Indicates content that may require registration and/or purchase.