Products/Services for Matheson Gas Manifold
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Gas Cabinets and Distribution Systems - (120 companies)Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment. Gas... -
Gas and Liquid Samplers - (159 companies)Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. The sampling process is used to obtain representative samples of gas or liquid. There are many different types of sampling equipment... -
Manifolds and Manifold Systems - (891 companies)...include general purpose, gas manifolds, pneumatic or compressed air, pneumatic or vacuum manifolds, water manifolds, steam manifold, marine manifolds, coolant manifold, refrigerant manifolds, cryogenic, high temperature, hydraulic fluid, oil manifold... -
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Gas Instruments - (912 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Welding Gases and Thermal Process Gases - (113 companies)MAPP) gas. Welding gases and thermal process gases are often used in conjunction with an oxygen gas supply to produce a very hot flame. Image credits: Matheson; Praxair. Welding gases and thermal process gases also include shielding gases...
-
Gas Compressors and Gas Compressor Systems - (327 companies)Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
Product News
-
Festo Corporation
VTOC Pilot Gas Valve Manifold Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve... (read more)Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cylinder Changeover Manifold Regulator Panel High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Clippard
Custom Manifolds & Manifold Systems Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Manifolds and Manifold Systems Datasheets for Clippard -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds High Temperature Gasket Substrate. Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Festo Corporation
Custom Manifolds Festo Corporation manufactures custom manifolds to match your specifications. (read more)Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Shenzhen Jewellok Technology Co., Ltd.
Semi Automatic Changeover Manifold Regulator Panel 0-25,0-50,0-100, 0-250, 0-500PSI. Working Temperature: -23~+74 Deg C. Applied Gas: Pure Gases, Standard Gases, Corrosive Gases And So On. Bonnet Material: Ss316L. Seat: PCTFE. Spring: Ss316L. O-ring: Viton. Strainer: 316L (um). Port: Shenzhen. Description High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
FARO CREAFORM
3D Scanning Drives Aftermarket Manifold Redesign and produced a machined manifold that fit perfectly and boosted lap consistency. Follow us on: Facebook. YouTube. LinkedIn. Our Blog. About Creaform. Boasting two decades of experience shaping the future of dimensional metrology, Creaform assists their customers achieve their measurement ambitions through cutting-edge 3D solutions. With its extensive hardware and software portfolio, Creaform enables its users to experience innovation firsthand through 3D scanning, reverse engineering, quality control... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
IMI Life Science
Why Choose IMI for Custom Manifolds? Why Choose IMI for Custom Manifolds?. Compact, integrated, and high-performing -- our custom manifolds streamline complex fluidic and pneumatic systems into a single, space-saving platform, tailored to your exact application needs. When performance, space, and reliability matter, a custom manifold solution is your best path forward. At IMI, we specialize in designing and manufacturing fully integrated manifold assemblies that bring together valves, sensors, regulators, filters, and other... (read more) -
Paxton Products, an ITW company
Ultimate All-in-one Drying Manifold Solution Paxton 's CanDryer is an all-in-one drying manifold designed to provide complete drying of the tops and sides of 8-24 oz. cans to improve the quality of date coding, labeling, and other packaging operations. The CanDryer incorporates two Air Knives and six Air Nozzles into a single drying manifold, while also improving production floor safety by keeping water spray contained within the manifold box. Visit our website to learn more about how Paxton 's CanDryer can improve your can drying (read more)Browse Process Dryers Datasheets for Paxton Products, an ITW company
-
Selective Catalytic Oxidation of Hydrogen Sulfide to Elemental Sulfur from Coal-Derived Fuel Gases
The coal-derived fuel gases were simulated by carefully metering and manifolding individual bottled gases supplied by Matheson Gas Products.
-
Structure analysis of graphite fiber surfaces I. Mass spectrometry and low temperature adsorption of N2 and Ar
The adsorbate gases are admitted to the manifold through a Matheson ultra pure transfer regulator (Matheson ScientificInstruments, Joliet, Ill.) to a Gran- ville-Phillips Series 203 variable leak valve (Granville- Phillips Corporation, Boulder, Colorado).
-
Simultaneous SO{sub 2}/NO{sub x} abatement using zeolite-supported copper. Progress report, April 1--June 30, 1995
A tubular flow reactor was constructed of stainless steel tubing (12 mm OD) serviced by two mass ffowmeter/ controllers (Matheson model 8274 control electronics, Matheson 8172 flowmeter and Matheson 8242 control valve) in a gas -meterhg manifold fabricated f?om stainless steel…
-
Kinetics of rich ammonia flames
The gas mixtures were prepared in a stainless steel manifold using Matheson flow controllers.
-
Excimer laser perturbations of methane flames: High temperature reactions of OH and CH
The gas mixtures were prepared in a stainless steel manifold using Matheson flow controllers.
-
Rate inhibition of steam gasification of adsorbed hydrogen. Technical progress report, October 1, 1994--December 31, 1994
Variationof Pressure at CapillaryInlet: Mass spectra ofboth purge Argon (AGA UHP, 99.999%) and canierArgon ( Matheson UH + 0.9910%Kr) were taken at different gas manifold pressuresto characterizethebehavior ofbackground speciesand help iden* the source ofpossible contaminant oxygenmthe system.
-
Characterization of Tin(IV) Oxide Thin Films Prepared by Atmospheric Pressure Chemical Vapor Deposition of cis ‐[SnCl 4 {OC(H)OC 2 H 5 } 2 ]
…three flow meters: # 1: A Gilmont flow meter (GF 8321-1002, 65 mm, 250Ϫ3000 mL minϪ1 ) to measure the flow rate of the nitro- gen carrier gas entering the air heated double manifold ; # 2: a Matheson flow meter (FM 1050…
-
Differentiation of Active Oxygen Species for Butane Oxidation on Vanadyl Pyrophosphate
Reactant mixtures were prepared in a gas manifold by mixing helium (grade 5), oxygen ( Matheson purity) and butane (4.3 vol% in helium).
-
Carbon-nitrogen bond-forming reactions in supercritical and expanded-liquid carbon dioxide media : green synthetic chemistry with multiscale reaction and phase...
175 bar (2640 pisa) at ambient Tand entered the manifold via a pressure regulator (RG-2; Matheson Tri- Gas , 3040-CGA).
-
TOXIC SUBSTANCES FROM COAL COMBUSTION-A COMPREHENSIVE ASSESSMENT
Each manifold utilized a pressure regulator (Speedaire) and a rotameter ( Matheson Gas Products model FM-1050) to control the pressure and flow into the individual analyzers.
Indicates content that may require registration and/or purchase.