Products/Services for Matheson Gas Regulator
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Gas Cabinets and Distribution Systems - (120 companies)...delivery in critical gas feed applications. Gas Cabinet Composition. At its simplest level, a standard gas cabinet consists of a vessel chamber with a panel or door, one or multiple cylinders with pressure regulators, a manifold, valves, and tubing... -
Gas and Liquid Samplers - (159 companies)Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. The sampling process is used to obtain representative samples of gas or liquid. There are many different types of sampling equipment... -
Laboratory and Calibration Gases - (68 companies)Laboratory and calibration gases are specialized for use as laboratory standards, as well as for detection, sample preparation, environmental monitoring and analysis applications. Kin-Tek; Matheson Gas. Laboratory and calibration gases are used... -
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Air Pressure Regulators - (403 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional...
-
Gas Instruments - (911 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cylinder Changeover Manifold Regulator Panel High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Gas Cylinder Pressure Regulators Poduct Features. * Cylinder pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 6 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
HydraCheck Inc.
Ultra High Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc.
Conduct Research
Semiconductor IPOs range from successful to disappointing IP trading center planned to serve Japanese designers Atmel, SST continue to battle over patent issues Matheson achieves new efficiencies by centralizing gas-equipment operations ATMI expands GaAs epitaxial wafer production to meet customer...
-
Use of a bare CaF 2 (Eu) scintillator to assess the escape peak formalism and the fundamental parameter method
… G - shield, H - beryllium window, I -characteristic X-ray, J - solid state detector in vacuum, K -cold finger immersed in liquid nitrogen, L - Si(Li) detector housing (EG & G Ortec), M - rubber tube to gas regulator ( Matheson 5-580) and helium …
-
Design of a system for the control of low dissolved oxygen concentrations: Critical oxygen concentrations for Azotobacter vinelandii and Escherichia coli
The gas mixture that comes out of the cylinder at a pressure of 10 psi is controlled by a gas regulator ( Matheson ).
-
Vertical thin-layer photoreactor for controlled cultivation of cyanobacteria
The gas flow rate, which controlled the liquid circulation rate, was regulated between 6.8 to 10 1/min by a low-pressure gas regulator ( Matheson 30 B) placed in the gas circuit which by-passed the gas flow in the reactor.
-
Limestone’s performance as a solid adsorbent for HF and HCl generated in refrigerant destruction applications
Due to the high cylinder pressure present for the HCl (~1600psi), pulsed injections were then introduced by briefly charging the T- purge assembly volume of the regulator ( Matheson Gas , 3215-330) to the cylinder pressure, after which the cylinder was closed and …
-
TCE degradation in a methanotrophic attached‐film bioreactor
From the low pressure tanks, gas was fed into the system through a low pressure regulator ( Matheson Gas Products) which was set to 5 to 10 in. water pressure.
-
Application of high-speed liquid chromatography to organic microanalysis. I
The pressure on the solvent contained in the reservoir is con- trolled by a high pressure regulator ( Matheson Gas Products, East Rutherford, N.J.) with a delivery pressure range of 0--2000 psi.
-
Surface-modified polyolefin microfluidic devices for liquid handling
Lab air, controlled by a pressure regulator ( Matheson Gas Products Inc., Irving, TX, Model Number 3701), was connected via a solenoid valve (Numatics Inc., Model Number LS02L6H00B) to the microfluidic chip.
-
Transpiration-based micropump for delivering continuous ultra-low flow rates
The airflow rate in channel B was controlled at a specific rate using an external air source and a pressure regulator ( Matheson Gas Products Inc., Model 3701).
-
Sulphur and lead determination in petroleum products by raioisotope induced X‐ray fluorescence
… N, shield; 0, 25.4pm thick beryllium window; P, Si(Li) detector-cold finger assembly (ORTEC 7000 series); Q, detector housing; R, rubber tube to helium bottle (Union Carbide, 7 inch X 55 inch) and gas regulator ( Matheson 8-580);and S …
-
A novel precursor for the sol–gel and CVD methods to prepare alumina permselective membranes
The pressure in the dip-coating chamber was varied from 100—800 kPa using a gas pressure regulator ( Matheson ).
Indicates content that may require registration and/or purchase.