-
Supplier: Maxim Lighting International
Description: Easy and quick installation makes a Super-Max fan the right choice for your ceiling fan needs.
-
Supplier: Maxim Lighting International
Description: Easy and quick installation makes a Super-Max fan the right choice for your ceiling fan needs.
-
Supplier: Maxim Lighting International
Description: The Basic-Max ceiling fan features the ability to be installed three different ways: close mount, standard stem, and optional stems up to 72" long.
-
-
Supplier: Light Center (The)
Description: 52`` Quality Max Ceiling Fan
-
Supplier: Maxim Lighting International
Description: The Basic-Max ceiling fan features the ability to be installed three different ways: close mount, standard stem, and optional stems up to 72" long.
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.75 Bulb Finish: Blacksmith Product Name: Quality Max & Energy Star 52 Inch Ceiling Fan UPC: 785652207457 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry Wire: 78``
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.75 Length 12.75 Bulb Finish: Misted Bronze Product Name: 52`` Quality Max Ceiling Fan UPC: 785652503184 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry Chain: 78`` Wire: 78``
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.75 Length 12.75 Bulb Finish: Russet Bronze Product Name: 52`` Quality Max Ceiling Fan UPC: 785652150302 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry Chain: 78`` Wire: 78``
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.75 Length 12.75 Bulb Finish: Roman Bronze Product Name: 52`` Quality Max Ceiling Fan UPC: 785652503139 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry Chain: 78`` Wire: 78``
-
Supplier: bulbs.com
Description: SeaGull Lighting 52" Ceiling Fan, White with White Blades, Quality Max Collection. 52" Diameter, 12 19/32" High. Energy star rated. Lifetime ceiling fan warranty. Minimum ceiling height 8 feet. Flush mount 9 1/4", canopy included. Blade pitch 11 degrees.
-
Supplier: Nortek, Inc.
Description: OUTDOOR FAN TYPE WHITE FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW SETTINGS APPROVAL UL AIR FLOW RATE 5557 CFM SPEED 187 RPM CFO52 MODEL
-
Supplier: Minka Group
Description: Zen; CFL 2 13W Max Lite CFL 2 13W Max Lite; Bronze; Tinted Opal; 52"Dia
-
Supplier: Minka Group
Description: Riva; CFL 13W Max Lite CFL 2*13W Max Lite; Brushed Nickel; Frosted Painted White; 52"Dia
-
Supplier: Minka Group
Description: Zen; CFL 2 13W Max Lite CFL 2 13W Max Lite; Brushed Nickel; Frosted Painted White; 52"Dia
-
Supplier: Minka Group
Description: Riva; CFL 13W Max Lite CFL 2* 13W Max Lite; Dark Restoration Bronze; Rustic Scavo Glass; 52"Dia
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Blanking plate included fore ceiling fan installations without Light Kit ENERGY STAR Qualified Offers energy saving fluorescent lighting Remote included for easy opperation
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Blanking plate included fore ceiling fan installations without Light Kit ENERGY STAR Qualified Offers energy saving fluorescent lighting Remote included for easy opperation
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Blanking plate included fore ceiling fan installations without Light Kit Offers energy saving fluorescent lighting Remote included for easy opperation
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Blanking plate included fore ceiling fan installations without Light Kit Offers energy saving fluorescent lighting Remote included for easy opperation
-
Supplier: Generation Brands
Description: CEILING FAN TYPE BRUSHED STEEL FINISH 720 LB 52 INCH 1.5 FT CORD LENGTH 18-11/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION NO MANUAL SWIVEL MINIMUM CEILING HEIGHT 7-27/32 FT BLADE FINISH SILVER BLADE
-
Supplier: Radwell International
Description: FAN, ZEPHYR, CEILING EXHAUST FAN, 243 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: TelephoneStuff.com
Description: ZoBox Passive/Active Zone In-Ceiling Box is designed to easily allow adds and changes to a network system. Fully assembled and available in two styles, one is a ceiling mount for 19" rack mountable passive panels only. The other will house either all 19" panels or a 19" active unit
-
Supplier: Fläkt Woods Group SA
Description: The Low Profile design provides benefits when low ceiling heights are encountered and axial products are preferred over centrifugal products. These units comprise of a ducted fan within factory fitted octagonal, un-podded silencers. These silencers can be fitted with a bell mouth &
- Media Temperature: 392 to 752 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Panasonic HVAC
Description: efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep Control The air sweep
-
Supplier: Panasonic HVAC
Description: efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep Control The air sweep
-
Supplier: Hunter Fan Company
Description: Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work
-
Supplier: RDM Industrial Products, Inc.
Description: The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The WB-MAX Walk-in Fume Hood is designed for laboratories that require a large compartment to handle their fume control needs. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: ELMA Electronic Inc.
Description: operation; -–40 °C to +70 °C storage Humidity: 5 % – 95 %, non-condensing Air flow front, free blow 169 m³/h (side to side) Dimensions Height 4U Width 50 HP Depth 260 mm Weight: approx. 4.5 kg Power Supply: open frame, fixed mounted Output (max.) 350 W Output voltages (max.) +12 V: 29
- Features: Other, Other Slot Type
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Legrand
Description: Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. Fixed 30-minute time delay, no adjustment necessary. Low-profile styling with
- Lamp Power (Watts): 500.00000000000006 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Occupancy (Motion) Sensor
-
Supplier: Legrand
Description: Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180
- Lamp Power (Watts): 500.00000000000006 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Occupancy (Motion) Sensor
-
Supplier: Infineon Technologies AG
Description: clear time set-up 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Under-voltage lock out provides protection at low supply voltage Industry standard package High level of ESD protection for robustness Applications Ceiling fan - motor
- Peak Output Current: 2.6 amps
- Supply Voltage: 12.7 to 20 volts
- Propagation Delay: 50 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: compatible with the iMOTIONTM controller board Applications Ceiling fan - motor control and drive solutions Heating ventilation and air conditioning (HVAC) Industrial motor drives and controls Motor Control Residential heat pumps
- Category: Development Board
- Features: Other
-
Supplier: SuperJet International S.p.A.
Description: VIP @ 8 pax: 4,250 nm | 7,880 km Government @ 19 pax: 4,000 nm | 7,415 km Corporate @ 38 pax: 3,500 nm | 6,490 km *0.78M, NBAA IFR res. High-Speed Cruise: 0.81M | 465 kts | 860 km/h Take-off Distance (ISA, SL, MTOW): 6,732 ft | 2,052 m Ceiling: 40,000 ft | 12,190 m Weights Max
Ceiling Fans
(85 Companies)
Fans and Blowers (industrial)
(1,541 Companies)
Air Heaters
(380 Companies)