-
Supplier: Amphenol Communications Solutions
Description: 0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 100Ω Connector, Pitch 0.8mm, Height 4.7 mm, 80 Positions, Dual Row, BTB Vertical Plug SMT, 8μin Gold White., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us
- Number of Contacts: 80 #
- Connector Type: Board-to-Board Connector, PC Card Connector
- Gender: Male / Plug
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2x8P 16P 2 4.2mm 4.2mm 8 Plugin,P=4.2mm Wire To Board / Wire To Wire Connector ROHS
- Number of Contacts: 16 #
- Contact Pitch: 4.2 mm
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Daemar Inc.
Description: Made to protect threaded connectors, Series EC Caps are designed for easy application and removal in areas not readily accessible. They can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Color: Red Applicable Specs: MS-90376-R, NAS-813, NAS-831
- Connector Diameter: 0.25 inch
- Type: Cover
- Material: Polyethylene (PE)
- Features: Provides an Electrical Shield
-
-
Supplier: Powell Electronics, Inc.
Description: Board to Board & Mezzanine Connectors
- Connector Type: Board-to-Board Connector
-
Supplier: ASAP Semiconductor LLC
Description: IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - Through Hole Closed Frame Gold 30¦in (0.76¦m)
-
Flow Orifices and Flow Restrictors - Compression Fittings - Tube Adapter, Type IC-MC4 -- IC-MC4-8-SSSupplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0079 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.09 to 0.9 GPH
- Maximum Gas Flow Rate: 0.006 to 0.10416666666666666 SCFM
-
Supplier: HAVE, Inc.
Description: NEUNE8MC - Neutrik NE8MC etherCON Cable Connector Carrier - Nickel Shell The etherCON NE8MC cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Neutrik RJ45 cable connector carrier for preassembled RJ45 plugs
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors ATP Series 4 Way Blk Recept w/End Cap Product overview: ATP04-4P-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Current Rating: 25 amps
- Connector Type: Automotive Connector
- Gender: Male / Plug
-
Supplier: Visual Sound, Inc.
Description: cord management bins to accommodate optional electrical units. The EC4 does not include cord management. CPU Tower Holders The EC4000, EC2741, EC7000 and EC8 include adjustable CPU tower holders that may be mounted to the left or right side of the cart. CPU holders are
- Features: Industrial
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to female NPT thread
- English Size: 0.25 inch
- Fitting Type: Adapter, Coupling
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: HAVE, Inc.
Description: NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of a shell, fixing disk, chuck and bush.
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: DigiKey
Description: MOD SPLITTER(6X4)M TO 2 (6X4)F
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Pulse Electronics Corporation
Description: RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: TE Connectivity
Description: Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
- Contact Size (AWG): 26 AWG
- Voltage Rating: 300 volts
- Current Rating: 3 amps
- Number of Contacts: 4 #
-
Supplier: TE Connectivity
Description: 196.85 MICIN ] Dimensions Connector Height : 4.5 MM [.18 INCH ] Connector Length : 48 MM [1.8898 INCH ] Connector Width : 4 MM [.157 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ] Electrical Characteristics Dielectric
- Voltage Rating: 125 volts
- Current Rating: 2 amps
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 48 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Headers & Wire Housings 2.5MM STRT PIN HDR 4P T/H TIN W/O BOSS Product overview: DF1EC-4P-2.5DSA(35) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Voltage Rating: 30 volts
- Current Rating: 3 amps
-
Supplier: Xoxide
Description: I connect you connect we all connect for iConnect! The iConnect hose connectors from Thermaltake that is! These hose adapters are great for converting a 1/4" hose to 3/8". The copper nickel-plated connectors install quickly and easily. The clamps are reusable and leakproof.
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, RCPT/ FREE END, M8, 4 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial
- Frequency Range: 26,300 to 40,000 MHz
- Maximum Input Power: 40 dBm
- VSWR: 1.2 :1
- Adapter Connector Type: 2.4 mm
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN RCPT 54POS SMD GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: SENSOR CORD, 4P M8 PLUG-PLUG, 16.4FT; Connector to Connector:M8 Straight Plug to M8 Straight Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Wire-To-Board Connector, Horizontal, MC Series, Through Hole, Header, 8, 3.81 mm RoHS Compliant: Yes
-
Supplier: Harwin Plc
Description: Plug-to-receptacle (male-to-female) Double Row straight cable assembly with white 26 AWG cable, 150mm (6") long - 16 contacts (8+8). Male plug connector housing is fitted with copper alloy latches. Female receptacle connector housing is compatible for mating to
- Operating Temperature: -65 to 150 C
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: 1.75" rack mount design to conserve valuable rack space Constructed with black powder coated steel with screened write-on spaces for years of reliable service Hook and loop strap secures the 50-pin connector to the back of the panel Rack mounted harmonica cluster bars with
- Number of Ports: 4
- Height: 1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial
- Frequency Range: 17,600 to 26,700 MHz
- Maximum Input Power: 40 dBm
- VSWR: 1.2 :1
- Adapter Connector Type: 2.4 mm
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Board to Board, PCB Mt Pin Hders & Recept
- Connector Type: Board-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: PE Series Soft Shell Connector, 8 Positions, Natural Color Housing 600 VAC voltage rating 1500 VAC (min.) dielectric withstand voltage 1000 Megohms (min.) insulation resistance Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline
-
Supplier: Newark, An Avnet Company
Description: CABLE ASSY, IDC PLUG-RCPT, 8POS, 4"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board 4P 24S 4P MBXL R/A HDR
- Standards / Certifications: RoHS Compliant
-
Supplier: Cole-Parmer
Description: • Meet NSF and FDA requirements for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no need to purchase two fitting halves. Simply push tubing past the
- English Size: 0.25 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
Supplier: O'Keefe Controls Co.
Description: The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
- Orifice Diameter: 0.0031 inch
- Maximum Pressure: 100 psi
- Connection: Compression Fitting, NPT Male, Push-to-Connect
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363270-172781-4 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product
- Connector Type: Wire-to-Board Connector
-
Supplier: L-com, Inc.
Description: L-com's line of modular socket savers is the perfect choice for applications where cables are connected and disconnected frequently. Damaged or worn ports can cause bad data and test results preventing you from getting work done. These adapters make it easy to switch out the damaged
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Belden Inc.
Description: ASB with FIXCON connector to 1 1/8" plug; 4 ports; LED
- Gender: Male / Plug
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR 68POS 0.1 STACK T/H TIN
- Connector Type: Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
Find both M8 and M12 connectors including Molex’s Nano-Change M8 and Micro-Change M12 (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
connector has an ambient temperature range of 40?C to +85?C, and upper limiting temperature of 120?C. It is chemical resistant and has low moisture absorption. It accepts wire gauges from 14 AWG/2.5mm² to 8 AWG/10mm². For more information about the (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
. The SURLOK Plus 8.0mm connector, rated to 200A; and the 10.3mm connector, rated to 350A, can be used in high voltage applications up to 1500VDC. The connectors also include the latest R4 RADSOK Technology that significantly increases amperage, while reducing insertion force, temperature rise and (read more)
Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
connection during installation. Product Specifications: Rated Current: 2A for 2, 4 positions or 1.5A for 6, 8, 12, 16 positions. Rated Voltage: 60V AC/DC Operating Temperature Range: -40 to +125°C Materials: The connectors are (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
SO-DIMM DDR5 262 positions PCB mount connectors/ Non-downward compatibility to DDR4. Features & Benefits - 3 mounting type as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5 (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey -
Mini SAS HD 4i Cable Assemblies Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
In industrial environments, connectors are often exposed to moisture, vibration, and corrosive conditions. Unstable connections can lead to signal loss, system faults, or unexpected downtime (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd