Products/Services for Mechanical Atomizing Oil Burners

  • Burners-Image
    Burners - (270 companies)
    ...completely incinerate not only fuel gas or oil, but also waste gas or waste oil without leaving any unburnt carbon. Specifications Burner specifications include: maximum capacity application temperature combustion fuel firing mechanism...
  • Nozzles-Image
    Nozzles - (664 companies)
    Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used...
  • Boilers (industrial)-Image
    Boilers (industrial) - (596 companies)
    ...to account for the different characteristics of the fuels. Oil-fired boilers used gasoline or other petroleum-based fluids as the fuel source. Thermic fluid heaters (described above) use these fluids as the heat transfer medium. Hydronic boilers use steam...
  • Oil Seals and Grease Seals-Image
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  • Mechanical Clutches-Image
    Mechanical Clutches - (173 companies)
    Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Mechanical clutches are the simplest mode of clutch actuation and often the least expensive. Mechanical clutches...
  •  
    Mechanical Seals - (448 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Mechanical Brakes - (172 companies)
    Mechanical brakes convert kinetic energy to other energy forms, primarily heat. They decelerate shafts and linked components via friction between a rotating body and wear-resistant material. Mechanical brakes arrest the energy of a machine or object...
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical...
  •  
    Oil Sensors and Analyzers - (72 companies)
    Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature. Oil sensors and oil analyzers are used in automotive...
  •  
    Oil Derricks - (15 companies)
    Oil derricks are load-bearing structures used to support and position the drill string over an oil well. Oil derricks are load-bearing structures used to support and position a drill string over an oil well. They are considered permanent structures...

Product News