Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Madden Manufacturing, Inc.
Description: pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features 12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow
- Maximum Discharge Flow: 0.026417205200000002 to 0.25008287589333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.375 inch
- Media Temperature: 129.2 F
-
Supplier: Pump Solutions Group
Description: The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple,
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps, Self-Priming Pump
-
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up
- Maximum Discharge Flow: 0.0001 to 0.3 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Milton Roy
Description: Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: Cole-Parmer
Description: 4, IP55 Manual control and automatic control both utilize 1/2 hp, TEFC motor which provides for a quiet and cool operation. This lightweight metering pump allows a 1000:1 turn down capability by using the MPC controller. The MPC automatic controller controls the pump speed and
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: Cole-Parmer
Description: 4, IP55 Manual control and automatic control both utilize 1/2 hp, TEFC motor which provides for a quiet and cool operation. This lightweight metering pump allows a 1000:1 turn down capability by using the MPC controller. The MPC automatic controller controls the pump speed and
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: Cole-Parmer
Description: 4, IP55 Manual control and automatic control both utilize 1/2 hp, TEFC motor which provides for a quiet and cool operation. This lightweight metering pump allows a 1000:1 turn down capability by using the MPC controller. The MPC automatic controller controls the pump speed and
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: Cole-Parmer
Description: 4, IP55 Manual control and automatic control both utilize 1/2 hp, TEFC motor which provides for a quiet and cool operation. This lightweight metering pump allows a 1000:1 turn down capability by using the MPC controller. The MPC automatic controller controls the pump speed and
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple,
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy
- Ultimate Operating Vacuum: 0.25 torr
- Pumping Speed: 1.764 to 2.1168 CFM
- Operating Temperature: 41 to 104 F
- Lubrication Style: Dry / Oil-less
-
Supplier: Hayward Flow Control
Description: alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Lift Products, Inc.
Description: Display. Easy Calibration. Diaphragm Pump Self-Priming Pump With Automatic Shut Off When No Flow Needed. 3/4" Farm Nozzle Convenient Built-In Swivel with Ergonomically Designed Handle. Standard Features Self-Priming Diaphragm Pump Inline Fuse Protection Automatic
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: VACUUBRAND, Inc.
Description: The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: ARGAL s.r.l.
Description: Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners.
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Pump Solutions Group
Description: Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment. Features • Capacity to 18 gph (68 lph); Pressure to 1100 psi (77
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: ARGAL s.r.l.
Description: diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the
- Maximum Discharge Flow: 0.00025344 GPM
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Metering Pumps, Micro Pumps, Other, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Hayward Flow Control
Description: The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features
- Maximum Discharge Flow: 0.017666666666666667 to 0.2378333333333333 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 0.25 to 0.437 inch
- Power Source: AC Powered
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Pump Solutions Group
Description: Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. • Standard flat diaphragm. • Large internal porting with a large, single ball,
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
without recalibration With torque ranges from 250 to 100,000 lbf-in (28.2 to 11,300 Nm), these mechanical power meters are ideal for automotive and aerospace testing, industrial machinery development, pump systems, powertrain and drivetrain analysis, and research and (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
pump, also known as a peristaltic pump, conveys fluids through the mechanical compression of a flexible hose. The medium comes into contact exclusively with the inside of the hose, which ensures hygienic and contamination-free operation. A disposable diaphragm is often used for pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Pipes do not just break. Something usually beats them up first. In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
and safety risks. Chronic issues included: • Recurring diaphragm ruptures • Diesel leakage at the muffler • Hose failures • Excessive vibration in pump and piping • Frequent instrument damage (pressure transmitters, PSVs, filter (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc.
Conduct Research Top
-
Soaring to New Heights
Wash systems manufacturer Whiting Systems needed a metering pump to meet the demands of the mining and oil markets, and found its solution in Neptune's 7000 Series Mechanical Diaphragm Metering Pump.
More Information Top
-
Penn Process Technologies Releases New Line Of Mechanical Diaphragm Metering Pumps
Penn Process Technologies Releases New Line Of Mechanical Diaphragm Metering Pumps .
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
Ammonia solution pump used JMW type mechanical diaphragm metering pump to experiment system which was produced by Shanghai Shangcheng Pump and Valve Manufacturing Co. Ltd.
-
Water Treatment Plant Design, Fifth Edition > CHEMICAL SYSTEMS
Mechanical diaphragm metering pump (2) .
-
Bleach use in Wastewater Treatment
Mechanical diaphragm metering pump .
-
Pump Friction
Neptune’s hydraulic and me- chanical diaphragm meter- ing pumps are well-known for injecting chemicals into boilers and cooling towers, and in water and wastewater treatment applica- tions.
-
Metering Pumps: Time is Money
Neptune's hydraulic and mechanical diaphragm metering pumps have become the industry standard in a wide variety of applications, including irrigation, whether for acres of corn or acres of country-club fairways.
-
Using metering pumps for chemigation
Neptune’s hydraulic and mechanical diaphragm metering pumps have become the industry standard in a wide variety of applications, including irrigation, whether for acres of corn or acres of country-club fairways.
-
Time is money
Neptune’s hydraulic and me- chanical diaphragm metering pumps have become the industry standard in a wide variety of applications, in- cluding irrigation, whether for acres of corn or acres of country-club fair- ways.
-
Line Of API 675 Metering Pumps From AquFlow (Formerly Hydroflo) For Oil & Gas Industry
In addition to their complete line of hydraulic diaphragm metering pumps AquFlow also carries a line of Solenoid and Mechanical diaphragm metering pumps .
-
The energy AG bundles the Austrian activities
Further and specifically for applications in the chemistry with less than twelve fluidly, the metering system-specialists presented a new mechanically deflected membrane metering pump with multiple position-safety membrane.
Indicates content that may require registration and/or purchase.