Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Sensors, Test & Calibration
Description: reliable and powerful testing and data analysis for tensile, compression, peeling, tearing, creep, relaxation and flexural test applications. With NEXYGENPlus software, the user can simply select from the extensive library of pre-defined test set-ups based on international
- Features: Automatic Test Reporting, Program Custom Tests
- Applications: Material Test, Mechanical Test
- Computer Platform: PC
-
Supplier: Mecmesin Corporation
Description: further analysis Compatible with a range of products... Emperor Lite works with the following Mecmesin products: Instruments Test Systems Advanced Force Gauge (AFG) MultiTest-d motorised test system Basic Force Gauge (BFG) MultiTest-x console-controlled test system Try Emperor™
- Features: Automatic Test Reporting, Data Acquisition Capability
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: AMETEK Sensors, Test & Calibration
Description: NEXYGEN™ MT material test and data analysis software and Ondio application bulider software packages can be used with all Lloyd Instruments LR Series materials testing machines. Please click here for more details on these packages. For all current Plus Series materials testing
- Features: Automatic Test Reporting, Program Custom Tests
- Applications: Material Test, Mechanical Test
- Computer Platform: PC
-
-
Supplier: Signalysis, Inc.
Description: Automated Assurance - Many products, from domestic appliances to automotive products, possess intrinsic vibration and sound characteristics that may be used as indicators of mechanical integrity. SigQC is a production line test that responds to the demand among manufacturers to
-
Supplier: Mark-10 Corporation
Description: IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
- Mechanical Test: Compressive, Tensile
-
Supplier: Tinius Olsen, Inc.
Description: Computer assisted data acquisition and machine control system, which can be supplied with most Tinius Olsen testing equipment. The Horizon software package allows data to be collected, analyzed, graphed (where appropriate), and stored. If the testing machine allows, it can also provide
- Features: Data Acquisition Capability
- Applications: Environmental Test, Material Test, Mechanical Test
-
Supplier: Infraspection Institute
Description: of managing your infrared inspection program data. Exception® is a stand-alone software package that does not require the user to have additional applications to operate. Because it is a stand-alone package, it is not susceptible to the types of crashes associated with cross-linked
- Applications: Condition Monitoring Software, Fault Isolation, Non-Destructive Test, Predictive Maintenance
- Computer Platform: MAC, PC
- Features: Other
-
Supplier: Mecmesin Corporation
Description: Build Program Create your test procedure step by step Totally open and free access to create test routines to exact specifications with no restrictions as in other material testing software Alternatively, choose a pre-programmed test stored in the library and tailor it to
- Features: Automatic Test Reporting, Data Acquisition Capability, Program Custom Tests
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: FARO CREAFORM
Description: CAM2® is a powerful, intuitive and modular software solution that provides customers the functionalities needed for their 3D measurement operations, all in a single software ecosystem. Designed to enable users to fulfill their quality assurance and inspection tasks, CAM2 features five
- Applications: Mechanical Test, Non-Destructive Test
- Computer Platform: PC
-
Supplier: Mark-10 Corporation
Description: IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
- Mechanical Test: Compressive, Tensile
-
Supplier: Kett US
Description: Allows for calibration of the KJT systems as well as data collection, process control tracking, and display
- Applications: Condition Monitoring Software, Material Test, Mechanical Test, Non-Destructive Test, Spectrometry Test
- Features: Data Acquisition Capability
- Computer Platform: PC
-
Supplier: North Star Imaging, Inc.
Description: Easiest, Fastest and Most Complete 3D X-ray Industrial Computed Tomography (CT) Software on the Market 3D X-ray (CT) has never been easier with Automatic Parallelization for systems with multiple CPU’s and GPU’s and Intuitive interface and OpenGL based 3D volume rendering. Features: Automatic
- Applications: Condition Monitoring Software, Fault Isolation, Non-Destructive Test, Printed Circuit Board Testing
- Features: Data Acquisition Capability, Other, Program Custom Tests, Third Party Software Integration
- Computer Platform: PC
-
Supplier: BINDER Inc.
Description: ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch
- Chamber Capacity: 25.7 cubic feet
- Temperature Range: 300 C
- Features: Alarm(s), Lights, Programmable, Shelves, Windows
- Configuration: Floor Mount, Reach-In
-
Supplier: HORIBA Instruments, Inc.
Description: It allows you to centrally manage your results, projects, test stands and libraries; move test specimens and instrumentation within a test shop with no reconfiguration and structure your project in the way you want and with the scope of testing that is best for you.
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests, Third Party Software Integration
- Computer Platform: PC
-
Supplier: MTS Systems Corporation
Description: Obtain accurate and reliable information about the mechanical properties of a broad spectrum of materials with MTS dynamic testing systems. These flexible materials testing systems feature the widest selection of servohydraulic testing frames, controllers, software and test
- Force / Load Capacity: 22,480 to 112,400 lbs
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Universal
- Features: Specialty / Other
-
Supplier: Tinius Olsen, Inc.
Description: capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), two test zones
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: ZwickRoell LP
Description: E-series electromechanical materials testing machines are used to perform tensile tests, flexure tests, or compression tests with large test loads. A robust frame ensures excellent guiding properties and high machine stiffness. Tensile testing machines from ZwickRoell are
- Force / Load Capacity: 74,184 to 562,000 lbs
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Tensile
-
Supplier: MTS Systems Corporation
Description: dependable and user-friendly MTS electromechanical load frames to reliably perform standard and unique monotonic testing of materials including plastics, metals, ceramics, textiles, adhesives, elastomers, foams and more. Combined with best-in-class test software and high-resolution MTS
- Features: Specialty / Other
- Mechanical Test: Universal
-
Supplier: Tinius Olsen, Inc.
Description: capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), two test zones
- Force / Load Capacity: 1,124 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: MTS Systems Corporation
Description: and change the setup via software. The new controllers run MTS Series 793 application software, including the popular MultiPurpose TestWare® software, which allows users to easily automate test procedures. This control platform also includes an optional handset that
- Test Temperature: 41 to 104 F
- Test Humidity: 10 to 85 %
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Creep / Stress Relaxation, Fatigue / Cyclic, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard: (inculding but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test: ASTM D
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 35.43309 inch
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing
- Features: Automatic Test Reporting, Program Custom Tests
- Applications: Material Test, Mechanical Test
- Computer Platform: PC
-
Supplier: Haida International Equipment Co., Ltd.
Description: load, the force on the test process, the displacement (deformation) for real-time measurement, display, and having test data automatically computing, storage, test force and displacement (deformation) peak hold functions, test force, regardless of file and full resolution
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: TPS Elektronik GmbH
Description: We design and build mechatronic systems — from electro-mechanical subassemblies to turnkey automated lines. Including assembly, testing, commissioning and lifecycle support.
- Capabilities: Design Assistance, Full System Assembly (Box Build), Subsystem Assembly, Testing and Evaluation
- Features: East Asia / Pacific Only, Europe Only, North America, South Asia Only
-
Supplier: RedViking Group, LLC
Description: additional services we can offer as part of your project development or redesign. Main Gearbox (MGB) Test Stands We believe that your investment should last, so we’ve designed our flexible test modules to accommodate your future helicopter MGB test requirements. Whether it’s
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: RedViking Group, LLC
Description: decades, RedViking has designed, built, and implemented highly engineered test systems for drivetrain systems and components. Configurable Fixtures, Automation, and Gearboxes Future drivetrain products are simpler to incorporate because of the flexibility of our testing equipment and
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Tinius Olsen, Inc.
Description: loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain
- Force / Load Capacity: 1,124 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: MTS Systems Corporation
Description: MTS Insight systems are deployed worldwide for materials research, product development and to help guarantee quality in production processes. The MTS Insight testing solution integrates a complete selection of reliable EM frame hardware, best-in-class TestWorks software and a full offering of
- Force / Load Capacity: 224.8 to 449.6 lbs
- Stroke / Travel: 29.527575 to 39.5275804 inch
- Test Speed: 0.00003937007874015742 to 59.0551181102361 in/min
- Test Temperature: 60 to 100 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: peel strength, tear strength, compression strength, etc. This tape universal test equipment can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Application Standard (including but
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: test with different clamps. Design Standards (Including but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression Test : ASTM D 659 Others...
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Instron®
Description: Impact resistance is one of the most important properties for component designers to consider, as well as the most difficult to quantify. Impact resistance is a critical measure of service life and it involves the perplexing problem of product safety and liability. Instron has more than 80 years
- Torque / Impact Energy: 0.11 to 1,330 Ft-lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: Intertek
Description: Ensure the integrity of your automotive products using Mechanical Shock and Vibration testing provided by Intertek. Mechanical shock and vibration testing helps attune automotive products for structural soundness and paramount vehicle perception using methods such as resonant searches
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Features: Aging / Life Testing (HALT), Specialty / Other
- Industry: Automotive
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: complete interface to TRAPEZIUMX software makes it easy to operate. High Accuracy Measurements Absolute accuracy ±1.5 µm, relative accuracy ±0.5 % ISO 9513 Class 0.5, JIS B7741 Class 0.5 In-chamber: absolute accuracy ±3 µm, relative accuracy ±1 % ISO 9513 Class 1, JIS B7741 Class 1 Standard
- Test Speed: 39.37007874015742 in/min
- Test Temperature: 41 to 95 F
- Test Humidity: 20 to 80 %
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: RedViking Group, LLC
Description: capable of being locked out, and emergency “mushroom” type pushbuttons are located on the test stand and console. Also, automatic handrails, remote camera controls, and intercoms allow for fast remote setup and operation. Improved Testing Accuracy with Vsync™ Vsync™ software is
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Instron®
Description: Instron offers an extensive range of fully-integrated dynamic and fatigue testing systems from 1000 N up to 5000 kN. Incorporating servohydraulic, servo-electric and linear motor technologies, these test instruments cover a broad range of fatigue, dynamic, and static testing applications.
- Force / Load Capacity: 224.8 to 1,124,000 lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Universal
Find Suppliers by Category Top
Featured Products Top
-
Automotive Glass Inspection Software GLASS ADD-ON FOR QUICK SPC The Marposs Glass AddON has been designed to overcome the incorrect positioning of the glass on the measuring (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueTest™ Software family, the VIP™ (Vision Inspection Pack) software license supplements the standard photometric analysis capabilities of TrueTest Software adding registration functionality for unique (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueTest™ Software family, TrueMURA supplements the many benefits of TrueTest Software to efficiently perform image-based measurements for luminance, chromaticity, and (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
.2/2.3 CTS for testing Sink, Source, and Repeater DUTs All tests are carried out from Unigraf’s easy-to-use GUI, UCD Console, and are available for the UCD-422 Gen2 with a software license. (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
The MX772000PC and MX773000PC software form a powerful solution for testing Open Radio Access Network (O-RAN) Radio Units (O-RUs). This combination specifically addresses the O-RAN Fronthaul interface between the O-DU (Open Distributed Unit) and O-RU, as defined by O-RAN Working Group 4 (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
TrueTest™ Software family, the TT-HUD module provides all of the benefits of TrueTest Software to efficiently perform light, color, and dimensional measurements with specific tests used to evaluate the quality of augmented (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
AI-native test development environment to dramatically simplify the way test solutions are created, deployed and scaled. Unlike traditional ATE platforms, MISTRAL provides a unified hardware and software environment across characterization, validation and production. The same instruments (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA
Conduct Research Top
-
Dynamic Mechanical Analysis of Hydrogel
contract research laboratory specializing in polymers, contacted Bose (R) with the challenge of accurately determining the dynamic stiffness and modulus of a polyvinyl alcohol hydrogel. The ElectroForce (R) 3100 test instrument and DMA (Dynamic Mechanical Analysis) Software, in conjunction
-
Measuring Distances in Test Rigs
Every type of test rig today represents a complex interaction of mechatronic disciplines. These consist of the mechanical design and the complete software for the control of the test rig and measurement technology or sensors. The measurement technology itself always contributes significantly
-
Automotive Fatigue Life and Dynamic Mechanical Analysis of a Matrix Polymer
Bose with the need to assess fatigue response and also to perform a DMA assessment on their raw materials. The ElectroForce (R) 3330 test instrument with DMA (Dynamic Mechanical Analysis) software, in conjunction with WinTest (R) control software, was used to conduct these tests. The ElectroForce 3330
-
Portable Test System Using MCC DAQ and Raspberry Pi (R)
Townsend Engineering Services, Inc. is a consulting company with extensive experience in the design of hardware and software for data acquisition and analysis used in the testing of complex mechanical systems.
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
is preserved but only after specifically engineered mechanical and software modifications. are made to the refrigeration system. Users will need to conduct a cost-benefit analysis to determine if. the simpler retrofit of R-452A outweighs the expected performance losses. Given the domestic
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor ATS Automation Tooling Systems Booth #2841 ATS Automation Tooling Systems provides innovative, custom-designed, built and installed manufacturing solutions to many pharmaceutical companies. ATS also contract manufactures electro-mechanical components and machinery
-
Take You to Know the Endoscope
Endoscope is a testing instrument that integrates traditional optics, ergonomics, precision machinery, modern electronics, mathematics, and software. One has an image sensor, optical lens, light source lighting, mechanical devices, etc., which can enter the stomach through the oral cavity or enter
-
Therapeutic Dose: The Importance of Design Qualification
? instrument manufacturers may not have the personnel to make specialty hardware and software for, say, monitoring the degree of crystallinity of the API and excipients during a blending operation. This sort of design may take physicists, optics engineers, software writers, mechanical engineers
More Information Top
-
Thermoplastic biodegradable material elaborated from unripe banana flour reinforced with metallocene catalyzed polyethylene
The results were analyzed using the mechanical testing software Bluehill 3.11 (Illinois).
-
Investigation of Nucleation and Growth of Detwinning Mechanism in Martensitic Single Crystal NiTi Using Digital Image Correlation
Images were captured using mechanical test- ing software which also controlled the servo-hydraulic load frame.
-
Polyacrylonitrile/acrylamide‐based carbon fibers prepared using a solvent‐free coagulation process: Fiber properties and its structure evolution during stabili...
The data was then interfaced with LRX Mechanical Testing Software .
-
A MICRO‐PENETRATION TECHNIQUE FOR MECHANICAL TESTING OF PLANT CELL WALLS
Using the version 6.4 mechanical testing software supplied with the universal test machine, the load measurement is read by a 12bit ADC, preceded by passage of the signal through a variable gain amplifier.
-
Combining Visual and Numeric Data to Enhance Understanding of Fatigue and Fracture Properties and Mechanisms
The paper discusses mechanical tests (tensile and fatigue) run using MTS’ TestSuite mechanical testing software with commercially available cameras, and screen capture software.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32876/62588716-MIT.pdf?sequence=2
Most mechanical testing software , including that used in this study, reports the stress to the user in the form of engineering stress.
-
Measurement of Mechanical Properties of Protein Fibers
• Build Your Own Micromechanical Testing Sequence: FemtoTools Launches the FT-WMS01 Modular Mechanical Testing Software .
-
Micromechanical Analysis of Biological Cell Membranes
• Build Your Own Micromechanical Testing Sequence: FemtoTools Launches the FT-WMS01 Modular Mechanical Testing Software .
Indicates content that may require registration and/or purchase.