Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose
- Valve Size: 1 inch
- Pressure Rating: 1,200 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose
- Valve Size: 0.5 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 4,351.10518071591 psi
- Flow (Cv): 0.35 to 1.25
- Number of Ports/Ways: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose
- Valve Size: 0.3125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Features: Check Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is designed specifically for installation into many common medical fittings and plastic housings. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve features all stainless steel
- Valve Size: 0.100000054 inch
- Features: Check Valves
-
Supplier: Spirax-Sarco
Description: The CVS10 sanitary in-line spring assisted check valve is manufactured from 316L stainless steel and prevents reverse flow in fluid lines. The CVS10 with metal seat is designed for steam applications or other aggressive applications where a soft seat is not suitable, within the food,
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -425.2 to 428 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Infusion equipment for medical use Part 12: Check valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CVS10 sanitary in-line spring assisted check valve is manufactured from 316L stainless steel and prevents reverse flow in fluid lines. The CVS10 with metal seat is designed for steam applications or other aggressive applications where a soft seat is not suitable, within the food,
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -425.2 to 428 F
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid)
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides retention into
- Valve Size: 0.312992295 inch
- Pressure Rating: 0 psi
- Features: Check Valves
-
Supplier: Accuris
Description: Infusion equipment for medical use - Part 12: Check valves AMENDMENT 1
-
Supplier: Accuris
Description: Infusion equipment for medical use \x96 Part 12: Check valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Features: Check Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water
- Pressure Rating: 36.2592098392993 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Features: Check Valves, Other
-
Supplier: CSA Group
Description: ISO 8536-12:2007 applies to sterilized check valves intended for single use and used with infusion equipment for gravity-feed infusion and/or with pressure infusion apparatus.
-
Description: ISO 8536-12:2007 applies to sterilized check valves intended for single use and used with infusion equipment for gravity-feed infusion and/or with pressure infusion apparatus.
-
Supplier: Lee Co. (The)
Description: This product is a Luer Tee fitting with a 2.5 mm pressure relief valve in the branch to provide protection from overpressurization, and a 2.5 mm check valve in the downstream branch to prevent backflow for syringe-driven systems. The check valve has a cracking
- Features: Check Valves, Other, Pressure Relief Valves
-
Supplier: Accuris
Description: Infusion equipment for medical use Part 12: Check valves for single use
-
Supplier: UL Standards & Engagement
Description: in Welding, Cutting, and Allied Processes, AWS Z49.1; and e) Health Care Facilities, NFPA 99. 1.3 Gas-line shut-off valves, other shutoff valves used on ASME containers, filler valves, excess flow check valves, for use with liquefied petroleum gases or anhydrous
-
Supplier: AENOR
Description: Infusion equipment for medical use - Part 12: Check valves for single use (ISO 8536-12:2021)
-
Supplier: CSA Group
Description: check valve; c) stoppers or adapters.
-
Description: positions. Units with injection site (UIS) or check valve (UCV). Stoppers (S) or adapters (A).
-
Supplier: Watts
Description: Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction, two stainless steel check valves, stainless
-
Description: sizes, the 550 Series produces flows up to 14.3 LPM and features an AC motor, gear pump, internal valving, load hold check and relief valve. Markets: • Industrial • Medical • Packaging • Material Handling • Manufacturing • Construction Features/Benefits: • Proven Performance •
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: Travaini Pumps USA
Description: systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
- Ultimate Operating Vacuum: 0.5 torr
- Pumping Speed: 716 CFM
- Motor Power: 40 HP
- Features: AC Three Phase, Gas Ballast, Other, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: high vacuum requirements for most high boiling solvents. The pumping unit is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. At the second vacuum connection a manual flow control valve allows to regulate the effective pumping speed at this
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Clark Solutions
Description: orifice plates, liquid levels with bubbler systems and pressures in fluid amplifier or fluidic systems. It also checks gas-air ratio controls and automatic valves, and monitors blood and respiratory pressures in medical care equipment.
- Working Pressure Range: 0.541905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: VACUUBRAND, Inc.
Description: vacuum ports have integrated check valves against cross contamination and interference. The popular MZ 2C NT two-stage chemistry diaphragm pump is the heart of this pumping unit. It is frequently used for medium-sized vacuum applications involving "common" solvents. The exhaust waste
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: inspections ensure safety and performance. Main Features 1) Used Jewellok High Purity Series Pressure Reducing Regulator And Valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve 4) Wall mounting 5) With ball valve or diaphragm valve 6)Pressure:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: IMI Norgren
Description: The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when needed, minimizing
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Qosina Corp.
Description: ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate
- Housing Material: Acrylic, Other
-
Supplier: Qosina Corp.
Description: ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate
- English Size: 0.1875 inch
- Metric Size: 4.76 mm
- Connection Type: Barbed
- Features: English, Metric
Find Suppliers by Category Top
Featured Products Top
-
parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets Inflatable seals and shapes (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc. -
. Commonly requested custom parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
The Lee Company is pleased to announce the release of the 9th edition “Technical Fluid Control Handbook for Automotive & Industrial.” This handbook contains detailed technical information about a wide variety of Lee products, including check valves, pressure relief (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
undertakes laboratory specialty gas pipeline engineering manufacturers, scrubber exhaust gas treatment system engineering, secondary gas distribution pipelines, high-purity gas pipelines, gas pressure reducing valves, gas busbars, gas proportioners, purifiers, specialty gas cabinets, busbars (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining operational efficiency and safety. The system consists (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
applications include actuators, rotary unions, clutch assemblies, valves, transmissions, and medical devices, ensuring long-lasting durability in demanding environments. Engineering Support and Customization Capabilities (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining operational efficiency and safety. The system consists (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
seeps into the solenoid's interior, it will result in the coil failing which will impede the opening or closing of the valve. Check out some of our magnetic latching solenoids suitable for various application areas such as: 1. Custom Magnetic Latching Solenoids for Industrial Instrumentation. It latches
More Information Top
-
Check Valve - Check Valve Manufacturers, Suppliers
medical check valve .
-
tapered tube - offers from tapered tube manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : medical check valve , valve, checking valve ] .
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
…include automotive com- ponents (brake system parts, fuel injection modules, grill-opening panels), electrical/electronic components (connectors, smart network interface devices, power plugs, electrical components, switches, relays, fuse cases, light sockets, television tuners, fiber-optic tubes), medical ( check valves , catheter housings, syringes), consumer…
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
…automotive components (brake system parts, fuel injec- tion modules, grill-opening panels), electrical/electronic components (connectors, smart net- work interface devices, power plugs, electrical components, switches, relays, fuse cases, light sockets, television tuners, fiber-optic tubes), medical ( check valves , catheter housings, syr- inges…
-
Characterization of Flow in Intravenous Infusion Systems
Devices evaluated include tubing sets (Travenol), a check valve ( Medical Parameters), and a 5 , particulate filter (MP-5, Travenol).
-
Metrology CT technology and its applications in the precision engineering industry
Examples of an assembly check of a medical valve (left) and a porosity check of a plastic part (right).
-
A low-leakage 3-way silicon microvalve
For medical applications, the check valves used in a design by Van Lintel [9], [10] are equipped with electrodes for the detection of malfunctions.
-
Monoclonal antibody against a major latex allergen reacts with latex products and ammoniated natural latex
…OH, USA) Glove 5 (Perry, Style73, OH, USA) Glove 6 (Perry, Style89, OH, USA) Penrose Drain (Davol, Inc, Rl, USA) Foley Cath (Bard, Inc, NJ, USA) Dick Valve (Burron Medical, Inc, PA, USA) Back Check Valve (Burron, Medical , Inc, PA, USA) Extension…
-
Home :: Medical Design Briefs
Teknor Apex Company, Pawtucket, RI, introduces new Apex SCR™ rigid PVC compounds, which can make it possible for rigid PVC to replace polycarbonate (PC) in clear medical components like connectors and check valves , obtaining comparable strength and excellent clarity while reducing or…
-
3 Way Check Valve
Filtertek's USP Class VI certified 3-way check valve was developed for general medical use to administer liquids into the patient via an infusion pump or a syringe.
Indicates content that may require registration and/or purchase.