Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: The LTC miniature diaphragm pumps offer high media compatibility with many aggressive fluids and very durable diaphragms from advanced proprietary elastomer materials. Due to superior brushless motor designs and selected materials these pumps allow for very long
- Maximum Discharge Flow: 171.6 GPM
- Maximum Discharge Pressure: 30 psi
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new THOMAS 1610 design provides fast evacuation times for all applications where speed is key. Even
- Maximum Discharge Flow: 2.112 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Media Temperature: 41 to 104 F
- Horsepower: 0.0194331955810909 HP
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature
- Maximum Discharge Flow: 9.504 GPM
- Maximum Discharge Pressure: 7.251885 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
-
Supplier: Clark Solutions
Description: The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump suitable for wide range of applications including medical diagnostics,
- Maximum Discharge Flow: 0.2112 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: quieter and longer. It is more reliable and highly efficient. Double head pump TMD 40 pumps can be mounted in any position and can deliver up to 12 l/min, 17L/min (dual head) depending on the model and will operate against pressures of up to 220Kpa. Applications The versatility of
- Maximum Discharge Flow: 4.4879999999999995 GPM
- Maximum Discharge Pressure: 31.90836 psi
- Discharge Size: 0.25590565 inch
- Power Source: DC Powered
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 850
- Maximum Discharge Flow: 0.10566882 to 0.29058925500000005 GPM
- Maximum Discharge Pressure: 35.55823575 to 56.8931772 psi
- Media Temperature: 32 to 158 F
- Horsepower: 0.00844338842488777 to 0.0134022038490282 HP
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.021120000000000003 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to
- Maximum Discharge Flow: 0.0396258075 GPM
- Maximum Discharge Pressure: 14.5 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Clark Solutions
Description: Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds. If
- Maximum Discharge Flow: 1.3464 to 1.5048 GPM
- Maximum Discharge Pressure: 4.35 to 9.43 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 7.2519 psi
- Discharge Size: 0.393701 inch
- Power Source: DC Powered
-
Supplier: Edwards Vacuum
Description: The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate
- Ultimate Operating Vacuum: 4.501702946838444 to 75.0283824473074 torr
- Pumping Speed: 0.353107344632768 to 1.2005649717514113 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase, Gas Ballast
-
Supplier: Clark Solutions
Description: Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: KNF Neuberger, Inc.
Description: Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory
- Ultimate Operating Vacuum: 97.5368971814996 torr
- Pumping Speed: 0.247175141242938 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PTFE head, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 20 l/min Ultimate Vacuum (max.): 100 mbar (abs.) Clean, 100% oil-free operation
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 4.5864 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: entire boiling point curve in a complex mixture of solvents. The basic pump is the MD 1C VARIO-SP diaphragm pump, which reaches to 2 mbar vacuum - ideal for vacuum applications with high boiling point solvents. The inlet separator, made of glass with a protective coating,
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Gast Group
Description: Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less
- Ultimate Operating Vacuum: 480.6 to 23.4 torr
- Mechanical: Compression / Pressure Service, Diaphragm
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: VACUUBRAND, Inc.
Description: diaphragm of the ME 8 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps with four heads provide very high pumping speed. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 4.2924 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 0.176553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1.76553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Sensidyne, LP
Description: The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump
- Maximum Discharge Flow: 3.5112 GPM
- Maximum Discharge Pressure: 18.3 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Honeywell Sensing & IoT
Description: medical personnel with useful diagnostic information regarding the condition of a patient's circulatory system. These force/pressure transducers can also be used with other medical dispensing devices, such as syringe pumps, to improve safety and accuracy.
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: medical personnel with useful diagnostic information regarding the condition of a patient's circulatory system. These force/pressure transducers can also be used with other medical dispensing devices, such as syringe pumps, to improve safety and accuracy.
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: medical personnel with useful diagnostic information regarding the condition of a patient's circulatory system. These force/pressure transducers can also be used with other medical dispensing devices, such as syringe pumps, to improve safety and accuracy.
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: medical personnel with useful diagnostic information regarding the condition of a patient's circulatory system. These force/pressure transducers can also be used with other medical dispensing devices, such as syringe pumps, to improve safety and accuracy.
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Quick facts Trelleborg can supply parts using most common metals, such as steels, aluminum, brass and copper Various platings and coatings, such as anodized, are available Typical Healthcare & Medical applications: Pump and valve assemblies and over-molded inserts Products available:
-
Supplier: Technetics Group
Description: feed-throughs, leak detectors, sensors, wafer handlers Medical: batteries, cardiovascular devices, implants, drug delivery, monitoring devices, vacuum pumps, valves
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Richardson RFPD
Description: Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, Excellent chemical resistance, like outstanding corrosion protection Wide range of service temperature Excellent
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Newport MKS
Description: The 902B-11030 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
Find Suppliers by Category Top
Featured Products Top
-
The application: Peristaltic pumps are used wherever liquids need to be pumped hygienically, safely and precisely. Whether in medical technology, the biopharmaceutical industry or in specialized industrial applications: The closed conveying principle protects sensitive (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Mechanically Driven Diaphragm Pumps for Use with Gases
Whether in medical technology, environmental protection/analysis, in the laboratory or process engineering, many applications are today unthinkable without the use of mechanically driven diaphragm pumps for gases. Their particular properties such as oil-free, maintenance-free and uncontaminated
-
APPLICATION PROFILE: Gas Diaphragm Pump
A leading European pump manufacturer required a motor to power a revolutionary micropump for gas flow in medical apparatus, life science applications, and gas detection devices.
More Information Top
-
Copper Strips Manufacturers, Copper Strips Product Catalogs Directory
Oil Paint Pneumatic Air Driven Diaphragm Pump Medical Pumps 135L/Min .
-
Abstract
Control of novel type diaphragm pump for medical instrumentation .
-
Home :: Medical Design Briefs
Thomas Division (Sheboygan, WI), a Gardner Denver Company, has introduced the 1410 Series DC miniature diaphragm pump for medical and other applications requiring a compact package.
-
Miniature Diaphragm Pump - Nasa Tech Briefs :: Medical Design Briefs
Thomas Division (Sheboygan, WI), a Gardner Denver Company, has introduced the 1410 Series DC miniature diaphragm pump for medical and other applications requiring a compact package.
-
Products :: Medical Design Briefs
Thomas Division (Sheboygan, WI), a Gardner Denver Company, has introduced the 1410 Series DC miniature diaphragm pump for medical and other applications requiring a compact package.
-
Contents
Control of novel type diaphragm pump for medical instrumentation .
-
Compressors and Vacuum Pumps that Meet Medical Demands
Common medical applications for diaphragm pumps and compressors include compact nebulizers and portable aspirators.
-
Piezo Technology Made Affordable By PI
Medical engineering: Diaphragm pumps , valves, dosing, injection, sample handling .
-
Introduction to Biomechatronics
The two primary forms of reciprocating pumps used in medical applications are piston and diaphragm pumps .
-
Apparatuses for the vacuum technique
Saugvermogen become haufig membrane -vacuum pumps used in the medical technique R. the fire, Wertheim/M., and K, for generation of olfreier vacua of the firms H. Brey.
Indicates content that may require registration and/or purchase.