Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Medical Gas Regulators and Flowmeters
-
Supplier: Accuris
Description: MEDICAL GAS REGULATORS, VALVE INTEGRATED PRESSURE REGULATORS, AND FLOWMETERS MAINTENANCE
-
Supplier: Accuris
Description: MEDICAL GAS VALVE INTEGRATED PRESSURE REGULATORS
-
-
Supplier: Accuris
Description: REGULATOR, PRESSURE, MEDICAL GAS ADMINISTRATION APPARATUS
-
Supplier: Linde North America, Inc.
Description: Linde's 2701 series medical gas changeovers provide fully automatic system control. An integrated circuit board monitors cylinder bank pressure electronically, controlling changeover and eliminating the need to manually reset levers or valves
- Controlled Pressure Range: 30 to 200 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2 to 6
-
Supplier: CSA Group
Description: Overview Z7396.1 Medical gas pipeline systems - Part 1: Pipelines for medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems Z7396.1-12 - Medical Gas Pipeline Systems. Medical gases perform a
-
Supplier: UL Standards & Engagement
Description: Propane Installation Code, CSA B149.1. Refer to the Standard for LP-Gas Regulators, UL/ULC 144. b) Regulators for handling liquids under cryogenic temperatures. c) The regulating performance flow characteristics of the regulator, and the physiological effects of
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to
-
Supplier: UL Standards & Engagement
Description: use with compressed gases such as air, carbon dioxide, inert gases, fuel gases, nitrogen, nitrous oxide and oxygen. 1.3 The suitability of an accessory in combination with a compressed gas regulator shall be judged under the applicable requirements of the Standard for Compressed
-
Supplier: CSA Group
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for
-
Supplier: CSA Group
Description: ISO 10524-2:2018 specifies design, construction, type testing, and marking requirements for manifold pressure regulators (as defined in 3.7) and line pressure regulators (as defined in 3.5) intended for use in medical gas pipeline systems. Examples of gases include
-
Description: TESCOM™ single stage adjustable pressure regulator according to DIN EN ISO 10524-4 for the reduction of pressurised medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. It can be connected to a Central Gas Supply System (Flow Switch). This product
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 203.05278 psi
- Media Temperature: 50 to 104 F
- Port Size: 0.4724412 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description Medical Oxygen Single Stage Manual Gas Changeover Manifold Panel High-Purity Two-Stage Manual Gas Manifold Gas Pressure Control
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to cylinders by the
-
Description: ISO 10524-2:2005 specifies requirements for manifold pressure regulators intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and for line pressure regulators for inlet pressures up to 3 000 kPa and intended for use in pipeline systems for the
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Brand:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Linde North America, Inc.
Description: As the global leader in industrial gases, we have a strong heritage in engineering, innovation and scientific research. Our mission does not stop with the delivery of industrial, specialty and medical gases. We want to help our customers get the most out of their investment in our gases.
- Number of Ports/Ways: 2
- Pressure Rating: 4,351.131 psi
- Primary Material: Brass / Bronze
- Media: Gas
-
Description: gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 5
-
Description: TESCOM™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. This product is available in Europe only.
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 73 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 104 F
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: ASTM International
Description: medical or emergency purposes and that is used to convert a medical or emergency gas pressure from a high, variable pressure to a lower, more constant working pressure [21 CFR 868.2700 (a)]. 1.3 This standard applies only to oxygen regulators used for medical and
-
Supplier: ASTM International
Description: 1.1 For the purpose of this test method, a pressure regulator, also called a pressure-reducing valve, is a device intended for medical or emergency purposes that is used to convert a medical or emergency gas pressure from a high, variable pressure to a lower, more
-
Supplier: AENOR
Description: Pressure regulators for use with medical gases. Part 4: Low-pressure regulators intended for incorporation into medical equipment.
-
Supplier: AENOR
Description: PRESSURE REGULATORS FOR USE WITH MEDICAL GASES. PART 4: LOW-PRESSURE REGULATORS INTENDED FOR INCORPORATION INTO MEDICAL EQUIPMENT
-
Supplier: ControlAir LLC
Description: regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: AENOR
Description: Pressure regulators for use with medical gases. Part 3: Pressure regulators integrated with cylinder valves.
-
Supplier: AENOR
Description: Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators (ISO 10524-2:2018)
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: Protect-Air-by Tri-matic AG
Description: Made of the lead-free brass material Ecobrass/Cuphin® ideal for critical application areas such as drinking water, food industry, medical industry, etc. Conforms to the DIN 50930-6/FDA/EU drinking water directives and other regulations. The use of lead-free materials is growing in importance
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 145.0377 to 261.06786 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Description: This document is applicable to the basic safety and essential performance of oxygen conserving equipment, hereafter referred to as ME equipment, in combination with its accessories intended to conserve supplemental oxygen by delivering gas intermittently and synchronized with the patient's
-
Supplier: UL Standards & Engagement
Description: Propane Installation Code, CSA B149.1. Refer to the Standard for LP-Gas Regulators, UL/ULC 144. b) Regulators for handling liquids under cryogenic temperatures. c) The regulating performance flow characteristics of the regulator, and the physiological effects of
Find Suppliers by Category Top
Featured Products Top
-
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
uninterrupted gas supply in various applications, such as laboratories, industrial processes, and medical facilities. This system automatically switches between gas cylinders or sources when the primary supply is depleted, eliminating downtime and manual intervention. The system typically (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
Indicates content that may require registration and/or purchase.