Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: MicroCare Dry Lubricant Spray is a medical-grade, microdispersion PTFE lubricant that provides clump, drip and run-free lubrication on any surface. Easy to use and store. Stable with minimal agitation. Coating stays where it is sprayed with no odor. Non-flammable, ozone
-
Supplier: SKF/North America
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified. Compliance
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Features: Bearings, Lubricant, Process Equipment
-
Supplier: SKF/Global
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified. Compliance
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Features: Bearings, Lubricant, Process Equipment
-
-
Supplier: DME Company
Description: mechanical stability when sudden temperature changes occur. Exceptional loadbearing properties. Clear, clean, non-yellowing grease. For injection molds, mold assemblies, especially medical and food grade plastic parts. Prevents corrosion. Oper. temps: -65˚ to +650˚F
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding, Other Extrusion Delivery form Granules Additives Lubricants Special Characteristics High impact or impact modified, Improved UV resistance (outdoor use), Transparent Regional Availability North America, Europe, Asia Pacific, South and Central
- Use Temperature: 176 to 248 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 230 F
- Coeff. of Thermal Expansion (CTE): 50 µin/in-F
- Tensile Strength (Break): 6,526.657771073865 psi
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Nylatech, Inc.
Description: adsorption, making NYLATECH® OIL an ideal bearing material for submerged or critical tolerance applications. This grade is also available in NYLATECH® NATURAL-OIL for Food Contact applications. The absence of Pigment permits this grade to conform with FDA Regulations 21 CFR, Sec.
- Use Temperature: 220 to 250 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 435 ksi
-
Fabricated Plastic Parts and Semi-Finished Shapes - UHMW Low Friction Sliding Material -- TIVAR® HPVSupplier: Interstate Plastics, Inc.
Description: Friction Available Tivar® HPV features the lowest Coefficient of Friction (COF) available for any UHMW grade, due in part to a specialized built-in dry lubricant formula. The sliding advantage produced from the dry lubricant generates a smoother, quieter operation without the
- Overall Thickness: 0.5 inch
- Tensile Strength (Break): 5,900 psi
- Elongation: 390 %
- Form / Shape: Film / Sheet
-
Supplier: Celanese Corporation
Description: Improved friction and wear performance versus POM, PET, PP and Steel etc. Possible to be used without external lubricants Noise-Free during sliding friction Non-migrating tribo-additive FDA approved, medical technology products possible Mechanical performance comparable to Standard
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
-
Supplier: Redwood Plastics
Description: moisture adsorption, making Redco™ Nylon Oil an ideal bearing material for submerged or critical tolerance applications. This grade is also available in Redco™ Nylon Natural Oil for Food Contact applications. The absence of Pigment permits this grade to conform with FDA Regulations 21
- Overall Thickness: 0.25 to 3 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 10,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: corrosion resistant shield to protect the drive and bearing mechanism from chips and other contaminants. All internal components are lubricated with clean room grade lubricant and the scavenger port can be used with vacuum to prevent escapement of particulate. It can also be used with
- Gripping Force: 116 N
- Stroke: 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: ABB Process Automation Division
Description: ability to handle payloads up to 15 kg, combined with NSF H1 Food Grade Lubricants and FDA compliance, makes it versatile across various industries, including food and beverage, pharmaceutical, and consumer goods. The robot's design ensures a 35% increase in speed and a 45% larger
- Number of Axes: 5 #
- Load Capacity: 15 kg
- Reach: 1,300.0000000000002 mm
- Industry / Application: Assembly, Medical / Pharmaceutical, Packaging
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only
-
Supplier: Victrex PLC
Description: The VICOTE F805 natural, F806 natural and F807Blk grades have been specifically formulated to provide a tough, resilient, high wear resistant coating with varying levels of lubricants on ferrous and non-ferrous substrates such as carbon steel, cast steel and aluminum. Typical
- Cure / Dry Temperature: 120 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: OMEGA Engineering, Inc.
Description: Clean Room and Harsh Environment rated with a corrosion resistant shield to protect the drive and bearing mechanism from chips and other contaminants. All internal components are lubricated with clean room grade lubricant and the scavenger port can be used with vacuum to prevent
- Gripping Force: 36 N
- Stroke: 3.2 to 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: NSK Americas
Description: to 80% Advanced Grease Technology - NSK lubricants made to extend grease life and improve bearing performance Super Finished Raceways - Specially honed to minimize noise and improve the grease distribution Patented Seals - Provide a barrier to contamination in tough environments. Electrically
- Outside Diameter: 98.42525 inch
- Application: Agriculture, Automotive, Instrument / Miniature, Medical /Dental, Pump
- Features: Balls, Conrad / Deep Groove, Insert Bearing / Wide Inner Ring, Metric, None (Open Bearing), Other, Prelubricated, Single Seal, Single Shield
- Rolling Element: Ceramic Balls
-
Supplier: Total Plastics, Inc.
Description: and is also available in ether-based, medical grade and reinforced formulations. Consistently tight dimensional tolerances Sub-zero temperature capabilities Excellent abrasion and tear resistance Meets FDA criteria Fuel and lubricant resistant Available Sizes I.D. O.D. Wall
- Outside Diameter / Size: 0.125 to 1.25 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -100 to 200 F
Find Suppliers by Category Top
Featured Products Top
-
Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to 450° F Also available in Class VI Medical Grade (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to 450° F Also available in Class VI Medical Grade (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, 1. Excellent chemical resistance, like outstanding corrosion protection 2. Wide range of (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, 1. Excellent chemical resistance, like outstanding corrosion protection 2. Wide range of (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, drones, tattoo machines, and medical devices, due to their compact form factor and reliable performance. However, the thermal performance of these motors is a critical factor that determines their overall efficiency, output, and longevity. Effective thermal management is essential to prevent (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
High Performance Materials Make Their Mark In Manufacturing
Throughout the industrial manufacturing world, there is an increasing trend toward the use of high performance materials. Designers are moving away from using brass and standard elastomeric seals and are instead, implementing stainless steels, nickel alloys and higher grade elastomers within
More Information Top
-
Endoscopic Surgery in Infants and Children
Items not usually found inside an individual operating room include: 7 Special endotracheal tubes: Univent, double lumen tubes, etc. 7 Bronchial blockers 7 Long suction catheters 7 Flexible fiberoptic scope and light source 7 Medical grade silicon lubricant 7 Pediatric-sized beanbag …
-
Single-lung ventilation in a pediatric patient using a pediatric fibreoptically-directed wire-guided endobronchial blocker
atric fibreoptic bronchoscope were all lubricated with a medical grade silicone lubricant .
-
Wire-guided endobronchial blockade in a patient with a limited mouth opening
Prior to placement of the endobronchial blocker, the WEB shaft, wire loop and fibreoptic bronchoscope were all lubricated with a medical grade silicone lubri- cant .
-
Latex Intolerance: Basic Science, Epidemiology, and Clinical Management
Accepted powdered lubricants for medical grade gloves include cornstarch, oat- starch, casein, and other bioabsorbable powders.71,72 For powder-free medical grade gloves, manufacturers may add surface coatings made of silicone, polyacrylates (e.g., hydrogels), polyurethane, polyols, or botanically derived polysaccharides …
-
Chemicals eluting from disposable plastic syringes and syringe filters alter neurite growth, axogenesis and the microtubule cytoskeleton in cultured hippocampa...
The syringe material was polypropylene with isoprene/styrene-butadiene-based rubber stoppers and medical - grade silicone lubricant .
-
One‐lung ventilation when intubation is difficult – presentation of a new endobronchial blocker
Prior to placement of the endobronchial blocker, the endotracheal tube, WEB shaft, guide loop and fiber- optic bronchoscope were all lubricated with a medi- cal - grade silicone lubricant .
-
The ACTIV Study: Acupuncture Treatment in Provoked Vestibulodynia
The tips were mirror finished and coated with medical grade silicon oil as lubri- cant for near painless insertion.
-
The Waterborne Coatings Symposium, 39th symposium, 2012
From medical syringe needle lubricants to food grade antifoams to premier hair conditioners to luxuriously feeling fabrics to high performance airbag coatings to leather coatings that feel exquisite to even silicone rubber boots that walked on the moon, silicones have become an …
-
Rheology and processing of BaSO 4 ‐filled medical‐grade thermoplastic polyurethane
The use of various additives (including stabilizers, antioxidants, lubricants etc.) in medical - grade poly- mers in general and in medical-grade TPU specifically is discouraged.
-
The SAGES Manual
Lubricate the endoscope and EsophyX® device with medi- cal - grade olive oil or similar lubricant .
Indicates content that may require registration and/or purchase.