Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Pinch Valves, Solenoid Valves, Water
-
Supplier: Clippard
Description: Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard
- Pressure Rating: 20 psi
- Media Temperature: -20 to 158 F
- Power: 24 volts
- Media: Air, Water
-
Supplier: Acro Associates, Inc.
Description: Acro's Intelivalve™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format
- Valve Size: 0.125 to 0.156 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 to 42 volts
-
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, PTFE - Teflon®, Pinch Valves, Tube Fitting
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 11.603016 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Clippard
Description: The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Pinch Valves, Single Solenoid, Solenoid Valves, Water
-
Supplier: ASCO
Description: The Series 384 are 3-way, universal, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch valves control fluid flow by locating soft tubing in
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 15 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: Beswick Engineering Co., Inc.
Description: The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch
- Pressure Rating: 500 psi
- Features: Other, Pinch Valves, Stainless Steel
-
Supplier: Tridak LLC - A DYMAX Company
Description: within the fluid path, they never come in contact with the pinch valve's inner parts, minimizing valve maintenance and clean-up and allowing for rapid material changeover. Standard Model 826 Dispensing System includes: Model 826 dispensing valve Model 345 digital
-
Supplier: Acro Associates, Inc.
Description: integration of common medical or bioprocessing grade components. Pumps, motors, pinch valves, actuators and feedback devices can now be easily combined into a networked fluid control system without lengthy development time. Each module can be used in a standalone environment,
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Serial / Digital
- Form Factor: Circuit Board
-
Supplier: Portescap
Description: Actuation Electric Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
Find Suppliers by Category Top
Featured Products Top
-
Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical (read more)
Browse Pinch Valves Datasheets for Clippard -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)
Browse Pinch Valves Datasheets for Clippard -
device, offer the user increased versatility. Machined from corrosion resistant 303 stainless steel, this design is ideal for applications requiring a higher degree of cleanliness such as in the medical, pharmaceutical, and food & beverage industries. Beswick PV pinch valve is (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new State Feedback Pinch Valve, providing precise, real-time valve status information for enhanced automation, improved diagnostics, and smarter process (read more)
Browse Pinch Valves Datasheets for Clippard -
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
to pinch tubes and regulate flow. Portable oxygen systems and many other medical devices which use solenoid valves for flow regulation are now integrated with microelectronics to make them more intelligent. They provide a simple electronic solution that is also clean, quiet, and precise. Other medical
More Information Top
-
Pinch Valves
Some typical applications for pinch valves are medical , pharmaceutical, wastewater, slurries, pulp, powder and pellets.
-
Shape Memory Alloy Valves
The integration of the pinch valve into a product, for example, a medical dosing device, is implied by the insertion of the squeezing tube element in the quenching part of the piston.
-
Medical and Bioprocessing Products
New HFC39 Series Medical Grade High Flow Couplings have automatic shutoff valves that stop flow and eliminate the need for pinch clamps.
-
Histochemical analyses and quantum dot imaging of microvascular blood flow with pulmonary edema in living mouse lungs by “in vivo cryotechnique”
The ascending aorta between aortic valves and a right brachiocephalic artery was pinched to stop the blood flow with a small disposable clip (BEAR Medical Co., Chiba, Japan) because this is well known to induce acute pul- monary hypertension by the stenosis …
-
Tip extension suture: a new tool tailored for Asian rhinoplasty.
The patients' medical charts and serial photographs were analyzed to assess outcome stability, complications ( pinched deformity, skin necrosis, airway problems, or nasal valve collapse), patient satisfaction, and the need for revision surgery.
-
Thermoplastic Quick Disconnect Couplings
The company's new Medical Grade High-Flow Couplings feature a 3/8 in. flow with automatic shutoff valves to prevent drips when disconnected and Eliminate the need for pinch clamps.
-
Role of Ca2+ in the rapid cooling-induced Ca2+ release from sarcoplasmic reticulum in ferret cardiac muscles
The A/D converter, pump, pinch valve and shutter for the excitation light (EC- 601, Copal, Tokyo, Japan) were controlled by the stimu- lator pulses of a preset sequence (DPS-1300D, Dia Medical System Co., Ltd., Tokyo, Japan).
-
In situ venous valve construction
The full circumference of the base of the valve was then secured by holding the two layers of vein wall … … penetrating silver clips (developed by Professor W. M. Kirsch, Loma Linda Medical College, California, USA), which pinch the vein walls together …
-
The medtronic melody® transcatheter pulmonary valve implanted at 24‐mm diameter—it works
Also, because there is now no “protective” outer covering of the Melody valve without the Ensemble, a short 22 Fr sheath (Cook Medical ) is cut and placed through the tight hemostasis valve of the 65 cm long 22 Fr sheath and adjusted … … during this transfer of the valve into the delivery sheath, one can gently pinch and slightly elevate …
-
An in-line microfluidic blood sampling interface between patients and saline infusion systems
… via holes previously drilled through the sample and saline layers and bonded using medical grade UV curing … Centrally located inlets/outlets in the top pinch valve layer and bottom saline layer were created by inserting 1/32” OD PEEK tubing (Upchurch Scientific) and securing with UV .
Indicates content that may require registration and/or purchase.