Products/Services for Megol TPE
-
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.Chemical / Polymer System TypeFiller MaterialForm / Shape -
Thermoplastics and Thermoplastic Resins - (589 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling. -
Elastomer and Rubber Shapes - (378 companies)...use filler materials. The chemical system , filler material, and other characteristics of these products determine their thermal, mechanical, electrical and optical properties. Thermoset Elastomers vs. Thermoplastic Elastomers (TPE). Elastomers... -
Gel Elastomers - (69 companies)Gel elastomers are highly viscoelastic polymer gel materials that have excellent shock absorption and damping characteristics. They are available in a variety of material types and grades. -
Elastomers and Rubber Compounds - (538 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). -
Mouldings - (260 companies)Mouldings are profile-cut lengths of wood, medium-density fiberboard, foam, or polyvinylchloride that are placed around openings such as windows and doors, or around ceilings and floors to give them a finished, decorative appearance.
-
Foam Tapes - (98 companies)Foam tapes have a foam carrier, which can provide conformability and cushioning features.
-
Plastic Molding Services - (2499 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam molding, compression molding, resin transfer molding (RTM), and others.
-
Stackers and Reclaimers - (67 companies)Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment.
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Product News
-
Cri-Tech, Inc.
Cri-plastMP Fluoro-TPE (F-TPE) Compounds Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features. Chemical Resistance. Flexibility. Low Permeation. Heat Resistance. Melt Processable... (read more)Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
BRIM Electronics, Inc.
TPE Power Retractile Cords BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Retractile cords eliminate tangles, twists, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER. TEMPERATURE: -40 C to +105 C. VOLT. RATING: SVT, SVEO... (read more)Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Cri-Tech, Inc.
Low Permeation Fluoroelastomer & F-TPE/V Compounds Sometimes it's hard not to get caught up in the EV frenzy. ICE fuel systems are still alive and Cri-Tech's unique low fuel permeation Cri-Line (R) LP (Low-Permeation) FKM and Cri-plastMP Fluoro-TPE & TPV compounds can provide the fuel resistance and lower permeation required in these demanding applications. Also available in Static dissipative formulations. Cri-Line (R) LP compounds provide this reduced permeation while not sacrificing critical properties such as tensile, hardness... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
BRIM Electronics, Inc.
TPE/TPR INSULATED KINKLESS TEST LEAD WIRE Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic. Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55 C to +105 C. STD. P-U: 1000'. STD.COLORS: Black, Red. Other colors available to order. RoHS compliant... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Cri-Tech, Inc.
Fluoro-TPEs & Cross-linkable F-TPX for Automotive Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics equipment and e-beam crosslinked. These compounds offer excellent chemical resistance and increased overall performance allowing for thinner wall sections due to their higher heat performance. They offer increased performance... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Cri-plastMP Fluoroplastic TPE/V & TPX Compounds Sometimes you need a little more flexibility!. Flexible fluoromaterial based, Cri-plastMP TPE, TPV & TPX are a family of melt-processable Fluoro - Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding. Typical Applications: Automotive Fuel Systems (low permeation... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Custom Fluoroplastic, F-TPE and FKM compounds Cri-Tech, Inc. manufactures custom molding compounds and resins to match your specifications. For the past 39 years, Cri-Tech has specialized in the development and production of high performance elastomer (and now thermoplastic) materials. Our core competency is in elastomer chemistry and mixing technology. We can offer our customers a variety of options ranging from one of Cri-Tech's many standard products, or work to customize a unique solution for your exclusive use. With Cri-Tech's focus on... (read more)Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Cri-plastMP Fluoro-TPE/V & TPX (e-beam xlinkable) Formulation Development, Custom Rubber and Plastic Compounding, Specialty Toll Manufacturing & Color development. Cri-Tech's state of the art facility includes both internal and twin-screw mixing capabilities. Cri-Tech 's "clean " mixing operation provides overall contamination control and allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Fluoro-TPEs, TPVs, E-beam cross-linkable F-TPX compounds, Specialty... (read more)Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
THV500 Replacement: Cri-plastMP Fluoro F-TPE/Vs Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed by extrusion and injection molding. Typical Applications: Automotive Fuel Systems. Excelling flexibility and Low permeation at 40 or 60C temperature requirements. Multi-layer Hose, Tubing. Wire & Cable. Excellent... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Takachi Electronics Enclosure Co., Ltd.
Carry around TAKACHI IP67 Key-Fob Plastic Case Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote controller, wireless network device, IOT sensor, GPS, RFID tag, and so on. Available in 3 different compartment types : CR2032x1, AAAx2, and no battery compartment type. Battery contacts are included... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
-
A process chain for integrating microfluidic interconnection elements by micro-overmoulding of thermoplastic elastomers
The grade used ( MEGOL SV/P from API) was selected for its adhesion compatibility with polar polymers, such .... This particular TPE grade has a tensile strength of .
-
Cranfield University
The grade used ( MEGOL SV/P from API) was selected for its adhesion compatibility with polar polymers, such .... This particular TPE grade has a tensile strength of 0.015 GPa and elongation at break of…
-
Polymer Blends Handbook
Megol . .... Thermoplastic polyurethane elastomer, TPE .
Indicates content that may require registration and/or purchase.